- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1262410000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | ||
![]() 1262480000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | - | - | - | Nickel-plated | - | - | - | - | 32 | ||
![]() 1184800000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | Yes | 20 - 27.5 | Nickel-plated | 13.9 | NPT | No | Yes | 38 | ||
![]() 1187500000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 2.21 | Yes | 19.5 - 26.3 | Untreated | 17.3 | NPT | No | Yes | 42 | ||
![]() 1262130000 Weidmuller | In Stock | - | - | - | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | - | - | Metric | - | - | 50 | ||
![]() 1262900000 Weidmuller | In Stock | - | - | Metal | - | IP66 | - | - | - | - | - | - | - | 1.5 | - | - | Nickel-plated | - | Metric | - | - | 36 | ||
![]() 1095300000 Weidmuller | In Stock | - | - | Metal | Yes | IP68 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | Yes | 60.2 - 68 | Nickel-plated | 19 | Metric | No | Yes | 90 | ||
![]() 1136040000 Weidmuller | In Stock | - | - | Metal | Yes | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 50 | 1.5 | Yes | 39.4 - 46.7 | Nickel-plated | 16 | Metric | No | Yes | 65 | ||
![]() 1136770000 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 21, 22 | 1, 2 | No | Brass | Straight | 75 | 1.5 | Yes | 58 - 68 | Untreated | 19 | Metric | No | Yes | 90 | ||
![]() 1076370000 Weidmuller | In Stock | - | - | Metal | No | IP54 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 40 | 1.5 | Yes | 33 - 40.6 | Untreated | 16 | Metric | No | Yes | 55 | ||
![]() 0930041212 Weidmuller | In Stock | - | - | Metal | Yes | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | 32 | 1.5 | Yes | 26.7 - 34 | Untreated | 16 | Metric | No | Yes | 46 | ||
![]() 2722180000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | Yes | 23 - 32 | Untreated | 18 | Metric | No | Yes | 53 | ||
![]() 2722290000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | Yes | 16 - 21 | Untreated | 10 | Metric | No | Yes | 36 | ||
![]() 1184930000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 2.21 | Yes | 30.5 - 40.5 | Nickel-plated | 18.4 | NPT | No | Yes | 55 | ||
![]() 1185090000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | Yes | 12.5 - 16 | Nickel-plated | 13.6 | NPT | No | Yes | 26 | ||
![]() 1185410000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | Yes | 10 - 14 | Untreated | 13.6 | NPT | No | Yes | 28 | ||
![]() 2722300000 Weidmuller | In Stock | - | - | Plastic | No | IP54 | - | 21, 22 | 1, 2 | - | Polyamide (PA) | Straight | - | 1.5 | Yes | 19 - 25 | Untreated | 15 | Metric | No | Yes | 42 | ||
![]() 1187570000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | - | 1.81 | Yes | 8 - 11.7 | Untreated | 13.6 | NPT | No | Yes | 26 | ||
![]() 1188890000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Stainless steel V4A | Straight | 40 | 1.5 | Yes | 30.5 - 40.5 | Untreated | 16 | Metric | No | Yes | 55 | ||
![]() 1205450000 Weidmuller | In Stock | - | - | Metal | No | IP66 | Yes | 20, 21, 22 | 1, 2 | No | Brass | Straight | - | 1.81 | Yes | 4.5 - 8.7 | Nickel-plated | 13.9 | NPT | No | Yes | 24 |