- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body colour | Certificates | Gross weight | Panel cutout diameter | Type of cable accessories | Operating temperature | Hole diameter | Outside diameter | Panel thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10155622 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.43g | 18.8mm | grommet | -40...135°C | 15.5mm | 22.2mm | max. 1.6mm | UL94HB | ||
![]() 10155646 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.41g | 18.7mm | grommet | -40...135°C | 17.1mm | 23.7mm | max. 1.6mm | UL94HB | ||
![]() 10284148 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.6g | 10mm | grommet | 0...80°C | 8mm | 14mm | max. 1.5mm | - | ||
![]() 10241790 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.34g | 10.3mm | grommet | 0...80°C | 7.9mm | 15.9mm | max. 1.6mm | - | ||
![]() 10284124 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.16g | 10mm | grommet | 0...80°C | 6mm | 14mm | max. 3mm | - | ||
![]() 10284094 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.15g | 10mm | grommet | 0...80°C | 6mm | 14mm | max. 1mm | - | ||
![]() 10090466 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.21g | 6mm | grommet | 0...80°C | 3.2mm | 8.8mm | max. 1.2mm | - | ||
![]() 10118146 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.855g | 12mm | grommet | -40...135°C | 10mm | 17mm | max. 2mm | UL94HB | ||
![]() 10155653 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 1.2g | 18.7mm | grommet | -40...135°C | 17.1mm | 23.7mm | max. 1.6mm | UL94V-0 | ||
![]() 10284049 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.14g | 8mm | grommet | 0...80°C | 4mm | 11mm | max. 1mm | - | ||
![]() 10284216 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.15g | 12mm | grommet | 0...80°C | 10mm | 16mm | max. 1mm | - | ||
![]() 10102442 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 1.28g | 19mm | grommet | 0...80°C | 11.1mm | 25.4mm | max. 4.8mm | - | ||
![]() 10090398 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.27g | 7.9mm | grommet | 0...80°C | 5.6mm | 11.1mm | max. 1.2mm | - | ||
![]() 10284018 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.08g | 5mm | grommet | 0...80°C | 3mm | 8mm | max. 1.5mm | - | ||
![]() 10118085 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.77g | 8mm | grommet | -40...135°C | 5mm | 11mm | max. 3mm | UL94HB | ||
![]() 10089682 ESSENTRA | In Stock | - | - | elastomer thermoplastic TPE | black | RoHS compliant | 0.52g | 12.5mm | grommet | -40...135°C | 6.4mm | 16mm | max. 1.6mm | UL94HB | ||
![]() 10284230 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.15g | 12mm | grommet | 0...80°C | 10mm | 16mm | max. 2mm | - | ||
![]() 10284117 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.16g | 10mm | grommet | 0...80°C | 6mm | 14mm | max. 2mm | - | ||
![]() 10283981 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.08g | 5mm | grommet | 0...80°C | 2mm | 8mm | max. 1.5mm | - | ||
![]() 10082096 ESSENTRA | In Stock | - | - | PVC | black | RoHS compliant | 0.63g | 9.5mm | grommet | 0...80°C | 6.4mm | 14.2mm | max. 1.6mm | - |