- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Bend radius protection/trumpet flare | Cable Style | Clamp Ø | Content | Degree of protection (IP) | Explosion-tested version | External thread | Factory colour | Glass-fibre reinforced | Grip Type | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material properties | Material quality | Material suitability | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Model | Nominal thread size metric/PG | Pitch thread | RoHS-compliant | Screw/Thread Size | Shock resistant | Spanner size | Surface protection | Terminal Ø (max.) | Thread length | Thread type | With locknut | Wrench width | Type | Composition | Color | Product Type | Cable Diameter | Number of Pieces | Product | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG610078R0000 TE Connectivity | 39 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dome Plug | - | Black | Cable Glands, Strain Reliefs & Cord Grips | - | - | Accessories | - | ||
![]() 1SNG601228R0000 TE Connectivity | 23 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG36 | - | - | - | - | - | - | - | - | Standard Cable Gland | - | Black | Cable Glands, Strain Reliefs & Cord Grips | 22 mm to 32 mm | - | Cable Glands | - | ||
![]() 1SNG602099R0000 TE Connectivity | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG16 | - | - | - | - | - | - | - | - | Standard Cable Gland | - | - | Cable Glands, Strain Reliefs & Cord Grips | 7 mm to 12 mm | - | Cable Glands | - | ||
![]() 1SNG602075R0000 TE Connectivity | 331 |
| - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPT 1/2 in | - | - | - | - | - | - | - | - | Standard Cable Gland | - | - | Cable Glands, Strain Reliefs & Cord Grips | 10 mm to 14 mm | - | Cable Glands | - | ||
![]() 1SNG610076R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dome Plug | - | Gray (Light Gray) | Cable Glands, Strain Reliefs & Cord Grips | - | - | Accessories | - | ||
![]() 1SNG601122R0000 TE Connectivity | 32 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | - | Gray | Cable Glands, Strain Reliefs & Cord Grips | 16 mm to 23 mm | - | Cable Glands | - | ||
![]() 1SNG602068R0000 TE Connectivity | 23 |
| - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPT 3/8 in | - | - | - | - | - | - | - | - | Standard Cable Gland | - | - | Cable Glands, Strain Reliefs & Cord Grips | 2 mm to 6 mm | - | Cable Glands | - | ||
![]() 1SNG613030R0000 TE Connectivity | 581 |
| - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PG11 | - | - | - | - | - | - | - | - | EMC2 Cable Gland | - | - | Cable Glands, Strain Reliefs & Cord Grips | 5 mm to 10 mm | - | Cable Glands | - | ||
![]() 1SNG624030R0000 TE Connectivity | 32 |
| - | Aluminum, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 x 1.5 | - | - | - | - | - | - | - | - | Ventilation Plug | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | Accessories | - | ||
![]() 1SNG601130R0000 TE Connectivity | 39 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | - | Gray (Light Gray) | Cable Glands, Strain Reliefs & Cord Grips | 20 mm to 26 mm | - | Cable Glands | - | ||
![]() 1SNG601172R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPT 3/4 in | - | - | - | - | - | - | - | - | Standard Cable Gland | - | Gray (Light Gray) | Cable Glands, Strain Reliefs & Cord Grips | 13 mm to 18 mm | - | Cable Glands | - | ||
![]() 1SNG601135R0000 TE Connectivity | 39 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M40 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | - | Black | Cable Glands, Strain Reliefs & Cord Grips | 22 mm to 32 mm | - | Cable Glands | - | ||
![]() T3291 C&K | 37 |
| - | HSS | - | - | - | - | - | 1Set | - | - | - | - | - | - | - | - | - | - | TiN | - | Metal,Plastic,Non-ferrous metal,Perspex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | ||
![]() 52107060 Lapp | In Stock | - | - | Brass | - | - | No | - | 18mm | 10pc(s) | IP68 | No | M32 | Brass | No | - | No | - | 52107060 | - | - | Brass | - | - | - | Straight | 32 | 1.5 | Yes | - | No | 40mm,40mm | Nickel-plated | 23.8mm | 8mm | Metric | No | 40 | SKINDICHT® SHVE-M 32X1,5/29/22/18 | - | - | - | - | - | - | - | ||
![]() T3100 06D C&K | In Stock | - | - | HSS | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63C2KX5 Emerson | In Stock | - | - | Nickel Plated Brass | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | - | 63C2KX5 | - | - | - | 65.79 mm | 54.61 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() TC125127SS Emerson | In Stock | - | - | Stainless Steel | Straight | ATEX, CSA, UL | - | Round | - | - | - | - | - | - | - | Bushing Grip | - | Appleton | - | TC125127SS | - | - | - | 32.26 mm | 27.94 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | IP66, IP67, IP68 | ||
![]() 1SNG626027R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 x 1.5 | - | - | - | - | - | - | - | - | Standard Cable Gland | - | Black | Cable Glands, Strain Reliefs & Cord Grips | 5 mm to 10 mm | - | Cable Glands | - | ||
![]() 1SNG605106R0000 TE Connectivity | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ventilation Plug | - | Gray (Light Gray) | Cable Glands, Strain Reliefs & Cord Grips | - | - | Accessories | - | ||
![]() 1SNG605096R0000 TE Connectivity | 50 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ventilation Plug | - | Black | Cable Glands, Strain Reliefs & Cord Grips | - | - | Accessories | - |