- Manufacturer
- Material
- Color
- Part Status
- RoHS Status
- Cable Diameter
- Type
- Factory Lead Time
- Thread Size
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Diameter
- Includes
Attribute column
Categories
Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approved in combination with protective conduit according to DIN EN 61386-23 | Bend radius protection/trumpet flare | Construction type | Content | Explosion-tested version | Glass-fibre reinforced | Manufacturer part # | Material housing | Material quality | Max. temperature | Min. temperature | Model | Nominal diameter | One-piece | Revolving thread | RoHS-compliant | Surface protection | Thread connection size | Thread length | Thread type | With strain relief | Type | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9-591-10 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1967070000 Weidmuller | 69 |
| - | Plastic | 11.32g | - | No | - | 50pc(s) | No | No | 1967070000 | - | Other | +80°C | -20°C | Other | - | - | - | Yes | Other | - | - | Metric | Yes | VG ASI1 M20-K68 | Cable Glands, Strain Reliefs & Cord Grips | ||
![]() 7940116669 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | ||
![]() 7940116661 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | ||
![]() 5010.023.025 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 21 | Yes | No | - | Nickel-plated | M25 x 1.5 | 6.5 | Metric | - | - | - | ||
![]() 5010.012.016 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 17 | No | Yes | - | Nickel-plated | M16 x 1.5 | 10 | Metric | - | - | - | ||
![]() 5010.828.032 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 36 | No | No | - | Nickel-plated | M32 x 1.5 | 13 | Metric | - | - | - | ||
![]() 5010.827.010 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 10 | No | No | - | Nickel-plated | - | 10 | Metric | - | - | - | ||
![]() 5010.010.013 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 19 | No | Yes | - | Nickel-plated | PG13.5 | 7 | Other | - | - | - | ||
![]() 5010.010.009 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 14 | No | Yes | - | Nickel-plated | PG9 | 7 | Other | - | - | - | ||
![]() 5010.012.012 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 14 | No | Yes | - | Nickel-plated | M12 x 1.5 | 10 | Metric | - | - | - | ||
![]() 5010.012.020 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 21 | No | Yes | - | Nickel-plated | M20 x 1.5 | 10 | Metric | - | - | - | ||
![]() 5010.428.011 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 17 | No | No | - | Nickel-plated | PG11 | 7 | Other | - | - | - | ||
![]() 5010.328.032 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 36 | No | No | - | Nickel-plated | M32 x 1.5 | 13 | Metric | - | - | - | ||
![]() 5010.827.032 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 36 | No | No | - | Nickel-plated | M32 x 1.5 | 13 | Metric | - | - | - | ||
![]() 5010.427.013 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 19 | No | No | - | Nickel-plated | PG13.5 | 7 | Other | - | - | - | ||
![]() 5010.328.012 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 14 | No | No | - | Nickel-plated | M12 x 1.5 | 10 | Metric | - | - | - | ||
![]() 5010.010.007 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 10 | No | Yes | - | Nickel-plated | PG7 | 7 | Other | - | - | - | ||
![]() 5010.328.040 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Brass | - | - | - | Straight | 45 | No | No | - | Nickel-plated | M40 x 1.5 | 13 | Metric | - | - | - | ||
![]() 5010.228.009 FLEx | In Stock | - | - | - | - | No | - | External thread | - | - | - | - | Zinc die-cast | - | - | - | 90°-elbow | 14 | No | No | - | Untreated | PG9 | 9 | Other | - | - | - |