- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Certificates | Colour | Conduit size | Connections | Gross weight | Kind of thread | Kind of thread1 | Manufacturer series | Material1 | Plating material | Type of cable accessories | Version | Operating temperature | IP rating | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-25904 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 34 | 34mm socket / 2 x 28mm socket | 88g | - | - | HelaGuard | - | - | Y-connector | - | -50...135°C | IP68 | UL94V-2 | ||
![]() 166-24311 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | RoHS compliant | black | 34 | 34 socket / PG29 | 124g | - | - | HelaGuard | polyamide | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24007 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 21 | 21mm socket / PG13,5 | 16g | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24405 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 54 | 54mm socket / M50 | 207.5g | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24303 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | RoHS compliant | black | 34 | 34mm socket / M32 | 128g | - | - | HelaGuard | polyamide | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-31117 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 40 | 40mm socket / PG36 | 210g | non-swivel | PG | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-31014 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 20 | 20mm socket / PG16 | 60g | non-swivel | PG | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-31200 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 10 | 10 socket | 10g | - | - | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-25107 HELLERMANNTYTON | In Stock | - | - | - | RoHS compliant | - | 34 | 34mm socket / 42mm | 32g | - | - | HelaGuard | - | - | straight terminal connector | - | - | IP68 | - | ||
![]() 166-24507 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | RoHS compliant | black | 42 | 42mm socket / M40 | 240g | - | - | HelaGuard | polyamide | - | 45° angled connector | with strain relief | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24508 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | RoHS compliant | black | 54 | 54mm socket / M50 | 502.6g | - | - | HelaGuard | polyamide | - | 45° angled connector | with strain relief | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24309 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | RoHS compliant | black | 21 | 21mm socket / PG16 | 45g | - | - | HelaGuard | polyamide | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24003 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 34 | 34mm socket / M32 | 42.04g | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-31110 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 10 | 10 socket / PG | 20g | non-swivel | PG | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-24506 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | RoHS compliant | black | 34 | 34mm socket / M32 | 150g | - | - | HelaGuard | polyamide | - | 45° angled connector | with strain relief | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-31112 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 16 | 16mm socket / PG11 | 40g | non-swivel | PG | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-31114 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 20 | 20mm socket / PG16 | 50g | non-swivel | PG | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-24005 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 54 | 54mm socket / M50 | 108g | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24310 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | RoHS compliant | black | 28 | 28mm socket / PG21 | 70g | - | - | HelaGuard | polyamide | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-30507 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 50 | 50mm socket | 155.41g | - | - | HelaGuard SC | - | nickel | straight terminal connector | - | -100...300°C | IP40 | - |