- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bundle Center to Mounting Center | Approvals | Base Product Number | Bend radius protection/trumpet flare | Body Orientation | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Nominal thread size metric/PG | Package | Part Life Cycle Code | Pitch thread | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Composition | Color | Style | Reach Compliance Code | Connector Support Type | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Product Length (mm) | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2058729-1 TE Connectivity | In Stock | - | - | Fastener | Stainless Steel (SS) | -- | - | 2058729 | - | Straight | - | - | - | - | -- | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | - | Bulk | - | - | 14.14(mm) | Not Required(mm) | Obsolete | No | - | - | - | - | - | - | - | - | - | Bulk | Solarlok SolKlamp | Active | -- | Bolt | - | Metallic | - | - | - | -- | - | -- | Split Bolt | 0.172 (4.37mm) | -- | 8-32 UNC-2A Thread | 28.95(mm) | 1.140 (28.96mm) | 0.557 (14.15mm) | 0.557 (14.15mm) | -- | -- | -- | ||
![]() PC100ET Emerson | In Stock | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | Appleton | PC100ET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RMC (Rigid Metal Conduit) | Malleable Iron | - | Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTC350 Emerson | In Stock | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | Appleton | CTC350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IMC (Intermediate Metal Conduit);EMT (Electrical Metallic Tubing) | Malleable Iron | - | U-Bolt Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC50ET Emerson | In Stock | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | Appleton | PC50ET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RMC (Rigid Metal Conduit) | Malleable Iron | - | Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-350 Emerson | In Stock | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | Appleton | CL350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit) | Steel | - | One Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006173 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | No | Yes | - | - | - | - | Polyamide (PA) | - | - | - | - | 63 | - | - | 1.5 | - | - | - | - | - | - | No | - | Untreated | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52001120 Lapp | In Stock | - | - | - | Metal | - | - | - | Yes | - | IP65 | No | No | - | - | - | - | Brass | - | - | - | Straight | 29 | - | - | - | - | - | - | - | - | - | No | 18 - 20 | Nickel-plated | 8 | PG | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106795 Lapp | In Stock | - | - | - | Metal | - | - | - | Yes | - | IP55 | No | No | - | - | - | - | Brass | - | - | - | Straight | 63 | - | - | 1.5 | - | - | - | - | - | - | No | - | Nickel-plated | 14 | Metric | No | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104365 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | No | No | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | No | - | - | 10 | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53016110 Lapp | In Stock | - | - | - | Plastic | - | - | - | No | - | IP68 | No | No | - | - | - | - | Polyamide (PA) | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | No | 2 - 6 | Untreated | 15 | NPT | No | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53017810 Lapp | In Stock | - | - | - | Plastic | - | - | - | Yes | - | IP68 | No | No | - | - | - | - | Polyamide (PA) | - | - | - | Straight | 16 | - | - | 1.5 | - | - | - | - | - | - | No | 3.5 - 8 | Untreated | 12 | Metric | No | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52000140 Lapp | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | No | - | - | - | - | Polystyrene | - | - | - | - | 13.5 | - | - | - | - | - | - | - | - | - | No | - | Untreated | - | PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006480 Lapp | In Stock | - | - | - | Metal | - | - | - | No | - | IP56 | No | No | - | - | - | - | Brass | - | - | - | Straight | 56 | - | - | - | - | - | - | - | - | - | No | - | Untreated | 15 | Metric | No | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112679 Lapp | 2030 |
| - | - | Metal | - | - | - | No | - | IP68 | No | No | LAPP GROUP PVT LTD | - | Lapp Group | 53112679 | Brass | - | - | - | Straight | 50 | - | Active | 1.5 | - | - | - | - | 5.66 | Yes | No | - | Nickel-plated | 10 | Metric | No | 54 | - | - | - | - | - | - | - | - | compliant | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52000210 Lapp | In Stock | - | - | - | Metal | - | - | - | No | - | IP54 | No | No | - | - | - | - | Brass | - | - | - | Straight | 7 | - | - | - | - | - | - | - | - | - | No | - | Nickel-plated | 5 | PG | No | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106940 Lapp | In Stock | - | - | - | Metal | - | - | - | No | - | IP68 | No | No | - | - | - | - | Brass | - | - | - | Straight | 20 | - | - | 1.5 | - | - | - | - | - | - | No | - | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52003950 Lapp | 69 |
| - | - | Nickel Plated Brass | - | - | - | No | - | - | No | No | - | - | - | - | Brass | +200°C | - | -60°C | Straight | 42 | - | - | - | - | - | - | - | - | - | No | - | Nickel-plated | 10 | PG | No | 57 | - | SKINDICHT | - | - | Reducer | - | - | - | - | - | - | PG42 → PG36 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005170 Lapp | In Stock | - | - | - | Metal | - | - | - | No | - | IP68 | No | No | - | - | - | - | Brass | - | - | - | Straight | 21 | - | - | - | - | - | - | - | - | - | No | - | Nickel-plated | 7 | PG | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110087 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106705 Lapp | In Stock | - | - | - | Metal | - | - | - | Yes | - | IP55 | No | No | - | - | - | - | Brass | - | - | - | Straight | 12 | - | - | 1.5 | - | - | - | - | - | - | No | - | Nickel-plated | 10 | Metric | No | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |