- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Bundle Center to Mounting Center | Package Quantity | Approvals | Base Product Number | Bend radius protection/trumpet flare | Brand | Bundle Ø (max.) | Bundle Ø range | Cable Types | Compatible with (details) | Content | Degree of protection (IP) | Enclosure | Explosion-tested version | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Glass-fibre reinforced | Halogen-free | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material quality | Max. temperature | Maximum Bundle Diameter | Mfr | Min. temperature | Model | Nominal thread size metric/PG | Package | Pitch thread | Product Status | RoHS | Shock resistant | Side 1 Gender | Side 2 Gender | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Packaging | Series | Connector Type | Type | Composition | Color | Subcategory | Style | Current Rating | Accessory Type | Adhesive | RPM | Screw Size | Type Attributes | Outside Diameter | Opening Size | Panel Hole Size | Features | Product Category | Phase | IP Rating | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEC100-PV-C Panduit | 46 |
| - | - | - | - | - | 100 | - | - | - | Panduit | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Panduit | - | MEC100-PV-C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | 18.5mm | - | - | - | - | - | - | ||
![]() CLC88X3S8C370 Panduit | 140 | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | CLC88X | - | - | - | - | - | - | - | - | - | - | - | - | 7/8 Corrugated Loom Tubing | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clamp | - | - | - | - | - | - | - | 3 Ports | - | - | - | - | - | - | - | - | - | - | ||
![]() PCC050 Cooper | In Stock | - | - | - | - | - | - | - | cCSAus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | - | PCC050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IMC (Intermediate Metal conduit);EMT (Electrical Metallic Tubing);RMC (Rigid Metal Conduit) | Iron | - | - | One Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7241637 |
| - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-02881 AHC2AH-PA66HIRHS-BK HellermannTyton | 2800 |
| - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-00374 HellermannTyton | In Stock | - | - | - | - | Polyamide 6.6 | - | - | - | - | - | - | 36mm | 36 mm (max) | - | Sheet thickness 0.7 - 3 mm | 1pc(s) | - | - | - | Black | - | - | - | No | - | 151-00374 | - | - | +80°C | 41.5mm | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AHC4AH | - | - | - | - | - | - | - | - | - | - | - | - | - | self-sealing,resealable | - | - | - | - | 58mm | 13.5mm | - | - | - | - | ||
![]() G8938-23N-187A Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53621370 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | No | - | - | - | Untreated | - | PG | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53112066 Lapp | In Stock | - | - | - | - | Metal | - | - | - | - | No | - | - | - | - | - | - | IP68 | - | No | - | - | - | No | - | - | - | - | Brass | - | - | - | - | Straight | - | - | - | - | - | No | - | - | 22 - 29 | Nickel-plated | 17 | NPT | No | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC6192-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 450-410 Klein Tools | In Stock | - | - | Adhesive | - | Rubber | - | - | - | 450-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Klein Tools, Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.580 (14.73mm) | 1.300 (33.02mm) | 1.300 (33.02mm) | - | - | - | - | ||
![]() 52006579 Lapp | In Stock | - | - | - | 4 | Metal | - | - | - | - | No | - | - | - | PUR | - | - | - | - | No | - | - | - | No | - | Murrelektronik | - | 7000-P8001-P132500 | - | - | - | - | - | - | 80 | - | - | - | - | No | Male | Flying Leads | - | - | 12 | - | No | 80 | - | - | Male to Flying Leads, 4-pole, MQ15 | - | - | - | - | - | 16 Amps | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 25 Meters | - | - | - | - | - | ||
![]() 52104900 Lapp | In Stock | - | - | - | - | Cast Iron | - | - | - | - | No | - | - | - | - | - | - | IP54 | - | No | - | - | - | No | - | Maurey Power Transmission | - | AC15010000BX | Brass | - | - | - | - | Straight | 20 | - | 1.5 | - | - | No | - | - | - | Nickel-plated | 6 | Metric | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.95 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106920 Lapp | In Stock | - | - | - | - | Metal | - | - | - | - | No | - | - | - | - | - | - | IP68 | - | No | - | - | - | No | - | - | - | - | Brass | - | - | - | - | Straight | 20 | - | 1.5 | - | - | No | - | - | - | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52005240 Lapp | In Stock | - | - | - | - | Metal | - | - | - | - | No | - | - | - | - | - | - | IP68 | - | No | - | - | - | No | - | Miscellaneous | - | - | Brass | - | - | - | - | Straight | 29 | - | - | - | - | No | - | - | - | Nickel-plated | 8 | PG | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110077 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | - | DLF18CSRV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54115265 Lapp | In Stock | - | - | Footed | - | Plastic | - | - | - | - | No | - | - | - | - | - | - | IP68 | Totally Enclosed Non-Ventilated | Yes | - | - | - | No | - | Marathon Electric | - | Y991 | Polyamide (PA) | - | - | - | - | Straight | 50 | - | - | - | - | No | - | - | 22 - 29 | Untreated | 12 | Metric | No | 55 | - | - | - | Vector Duty | Cast Iron | Black | - | - | - | - | - | 1,775 RPM | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 53112933 Lapp | In Stock | - | - | - | - | Plastic | - | - | - | - | Yes | - | - | - | - | - | - | IP68 | - | No | - | - | - | No | - | Adalet | - | XDHFCX-2T | Polyamide (PA) | - | - | - | - | Straight | - | - | - | - | - | No | - | - | 11 - 21 | Untreated | 8 | - | No | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52115780 Lapp | In Stock | - | - | - | - | Metal | - | - | - | - | No | - | - | - | - | - | - | IP68 | - | No | - | - | - | No | - | Brady | - | 65504 | Brass | - | - | - | - | Straight | 9 | - | - | - | - | No | - | - | 2 - 6 | Nickel-plated | 12 | PG | No | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52107370 Lapp | In Stock | - | - | Front Mount | 12 | Metal | - | - | UL | - | No | - | - | - | - | - | - | - | - | No | - | - | - | No | - | Turck | - | U0910-98 | Brass | - | - | - | - | Straight | 50 | - | - | - | - | No | - | - | - | Nickel-plated | 9 | Metric | No | 57 | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.5 m | - | - | - | - | - |