- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Shell Material | Material | Housing Material | Panel Mount | Package Quantity | Product Weight (g) | Approvals | Automotive | Base Product Number | Body Length | Body Orientation | Contact Materials | Country of Origin | Current-IEC | Current-UL | Degree of protection (IP) | ECCN (US) | EU RoHS | For Use With/Related Products | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Locking mechanism | Manufacturer | Manufacturer Part Number | Material housing | Mating Cycle (Cycles) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Model | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Pollution degree | PPAP | Product Depth (mm) | Product Status | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Shell Sizes | Terminal Pitch (mm) | Termination Method | Torque-Screw | Tradename | Voltage-IEC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Wire Size | Wire Size-Max | Wire Size-Min | With strain relief | Operating Temperature | Packaging | Series | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Insulation Height | Style | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Contact Style | Wire Gauge | Note | Mating Contact Pitch | Body/Shell Style | Contact Tail Length | Termination Type | Dielectric Withstanding Voltage | Number of Levels | Number of Ports | Contact Pattern | Contact Mating Finish | Mating Contact Row Spacing | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Insulation | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Wire Type | Number of Wire Entries | Current Rating (Max) | Terminal Size | Stacking Direction | Product | Mounting Angle | Features | Strain Relief | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | IP20 | EAR99 | Compliant | - | - | - | - | - | Separate | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | 3 | No | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.55 | 41.9 | 39.98 | - | - | - | ||
![]() 770-335 WAGO | 48 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide | - | - | - | cURus | No | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | 51110464 | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | 3 | No | - | Active | 6 | - | - | - | - | - | - | - | - | 400 V | 600 V | - | - | - | 12~20 AWG | - | - | - | Yes | -35°C ~ 85°C | - | - | Active | - | - | - | Plug, Male Pins | 5 | White | - | - | Male | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | 0.413 (10.49mm) | - | - | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5 | - | - | - | - | 12-20 AWG | 5 | - | 180° | - | - | - | 0.5-4mm² | - | 9mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | Locking Feature | - | - | - | 17 | 76 | 54.6 | - | UL94 V-0 | - | ||
Tiny WHSL | 48 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide | - | - | - | UL;CCA | No | - | - | - | - | - | 35A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | 60310407 | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | 6 | - | - | - | - | - | - | - | - | 400 V | 600 V | - | - | - | 20~8 AWG | - | - | - | Yes | -35°C ~ 85°C | - | WINSTA® MAXI | Active | - | - | - | Plug, Male Pins | 5 | Black | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | 1.083 (27.51mm) | - | - | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5 | - | - | - | - | 8-20 AWG | 5 | - | 180° | - | - | - | 0.5-6mm² | - | 13mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | - | 27.55 | 41.9 | 39.98 | - | UL94 V-0 | - | ||
![]() 770-134 WAGO | 35 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide | - | - | - | cURus | No | - | - | Straight | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | 51110442 | Polyamide (PA) | - | 25 | - | - | 400V | WAGO Corporation | - | - | Plug | Cable Mount | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | 76 | Active | 6 | - | - | - | - | 10 | Crimp | - | - | 400 V | 600 V | 400 V | - | - | 12~20 AWG | 0.5 → 4 mm² | - | - | Yes | -35°C ~ 85°C | Box | 770 | Active | - | - | - | Housing | 4 | White | - | 1 | RCP | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | 0.669 (17.00mm) | - | - | 25A | - | - | Screwless - Push-In Spring | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 4 | - | - | - | - | 12-20 AWG | 4 | 8 | 180° | - | - | - | 0.5-4mm² | - | 9mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | Strain Relief | Yes | - | 44.6 | 17 | 76 | 44.6 | 17 | UL94 V-0 | - | ||
![]() 54702-1219 Molex | In Stock | - | - | - | - | - | - | - | Polycarbonate | - | - | - | - | No | - | - | Straight | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Panel Mount | - | 2 | - | - | - | - | Bulk | - | - | 2(mm) | - | - | No | 25.7 | Active | - | - | - | - | - | 2 | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Obsolete | - | - | - | Housing | - | - | - | 2 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 | - | - | - | 20 | - | - | ||
Tiny WHSL | 141 |
| - | - | - | - | - | - | - | - | 10 | - | CSA, UL | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Wago | 51014600 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | Clam | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | Transparent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper to Aluminum, Copper to Copper | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 770-133 WAGO | 2475 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide | - | - | 20 | cURus | No | - | - | Straight | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | 51110406 | Polyamide (PA) | 200 | 25 | - | 85 | 250V | WAGO Corporation | - | -35 | Plug | Cable Mount | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | 34.6 | Active | 4 | - | - | - | - | - | Crimp | - | - | 250 V | 600 V | - | - | - | 12~20 AWG | - | - | - | Yes | -35°C ~ 85°C | Box | WINSTA® MIDI | Active | - | - | - | Housing | 3 | White | - | 1 | PL | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | Screwless - Push-In Spring | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 12-20 AWG | 3 | - | 180° | - | - | - | 0.5-4mm² | - | 9mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | Strain Relief | - | IP20 | 76 | 15 | 76 | 34.6 | 15 | UL94 V-0 | - | ||
![]() 890-114 WAGO | 110 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide | - | - | - | UL | No | - | - | - | - | - | 16A | 12 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | 8900114 | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | 6 | - | - | - | - | - | - | - | - | 400 V | 600 V | - | - | - | 16~22 AWG | - | - | - | Yes | -35°C ~ 85°C | - | WINSTA® MINI | Active | - | - | - | Plug, Male Pins | 4 | Black | - | - | - | - | - | - | - | - | - | - | 0.173 (4.40mm) | - | - | IP40 | 0.630 (16.00mm) | - | - | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 4 | - | - | - | - | 16-22 AWG | 4 | - | 180° | - | - | - | 0.25-1.5mm² | - | 9mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | Strain Relief | - | - | - | 16 | 71.9 | 23.2 | - | UL94 V-0 | - | ||
![]() 770-132/041-000 WAGO | 48 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide | - | - | - | cURus | No | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | WAGO CORP | - | - | Separate | Wago | 51231541 | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | Box | - | Active | - | - | 3 | No | - | Active | 4 | 2.16 | - | - | - | - | - | - | - | 250 V | 600 V | - | - | - | 12~20 AWG | - | - | - | Yes | -35°C ~ 85°C | - | WINSTA® MIDI | Active | - | EAR99 | - | Plug, Male Pins | 2 | White | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | 0.626 (15.90mm) | - | unknown | - | - | - | Screwless - Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 2 | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12-20 AWG | 2 | - | 180° | - | - | - | 0.5-4mm² | - | 9mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | Strain Relief | - | - | - | 15.9 | 71 | 24.6 | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | cULus, UL | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Wago | 51011251 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | Clam | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | Push In | - | - | - | - | Transparent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fully Insulated | Butt Splice, Inline, Individual Openings | - | - | - | - | Copper to Aluminum, Copper to Copper | 2 | - | - | - | - | - | Releasable | No | - | - | - | - | - | - | - | - | ||
![]() 770-121 WAGO | 41 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | WINSTA® Series | 3926.90.99.85 | - | - | - | - | Wago | 7700121 | - | - | - | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | No | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WINSTA® MIDI | Active | - | - | - | Locking Lever | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | CSA, UL | No | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Wago | 51013414 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clam | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | Transparent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper to Aluminum, Copper to Copper | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() 770-233 WAGO | 9900 |
| - | - | - | Free Hanging (In-Line) | - | - | Polyamide | - | - | - | cURus | No | - | - | - | - | - | 25A | 23 A | IP20 | EAR99 | Compliant | - | 8536.69.40.40 | - | - | - | Separate | Wago | 51110412 | Polyamide (PA) | - | - | - | - | - | WAGO Corporation | - | - | Plug | - | - | - | - | - | - | - | Box | - | - | - | - | 3 | No | - | Active | 4 | - | Non-Compliant | - | - | - | - | - | - | 250 V | 600 V | - | - | - | 12~20 AWG | - | - | - | No | -35°C ~ 85°C | Box | WINSTA® MIDI | Active | - | - | - | Plug, Male Pins | 3 | White | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | Straight | - | 0.508 (12.90mm) | - | - | - | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 12-20 AWG | 3 | - | 180° | - | - | - | 0.5-4mm² | - | 9mm | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | Locking Feature | - | - | - | 12.9 | 37.5 | 30 | - | UL94 V-0 | Lead Free | ||
![]() 34712-1001 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-171432-5 TE Connectivity | 2110 |
| - | Production (Last Updated: 6 days ago) | - | Panel Mount | - | Nylon | Nylon 6/6 | - | - | - | - | No | 171432 | - | Straight | - | - | - | - | - | EAR99 | Compliant | 0.250 (6.35mm) Quick Connects | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | Cable Mount | - | 2 | - | - | - | - | Box | - | - | - | - | - | No | 20 | Active | - | - | Non-Compliant | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | Fastin-Faston | Active | - | - | - | Housing | 6 | Green | - | 2 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | Housing | - | - | - | - | - | - | 6 | - | - | - | Green | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect, Disconnect | - | - | - | - | - | - | - | 0.250 (6.35mm) | Top to Bottom and Side to Side | - | - | - | - | - | 38 | - | 24 mm | - | 24 | - | - | ||
![]() 53717-0819 Molex | 230 | - | - | - | - | - | - | - | Polycarbonate | - | - | - | - | No | - | - | Straight | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Panel Mount | - | 2 | - | - | - | - | Bulk | - | - | 2(mm) | - | - | No | 25.9 | Active | - | - | - | - | - | 2 | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Obsolete | - | - | - | Housing | - | - | - | 2 | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.7 | - | - | - | 20 | - | - | ||
![]() 93445-6133 Molex | In Stock | - | - | - | - | CABLE | GLASS FILLED NYLON | - | GLASS FILLED NYLON | No | - | - | - | No | - | 1.28 inch | Straight | - | IE | - | - | - | EAR99 | Compliant | - | - | MOLEX LLC | 20 | - | - | Molex | 93445-6133 | - | 50 | 13/Contact | + 125 C | 125 | - | Molex | - 55 C | -55 | - | Cable Mount | Cable Mount / Free Hanging | 2 | 2 | -55C to 125C | - | - | Box | - | Obsolete | - | - | - | No | - | Active | - | 7.15 | Compliant | Yes | - | - | Crimp | - | ML-XT | - | - | - | 16 AWG | 18 AWG | 16 AWG to 18 AWG | - | - | - | - | - | Bag | * | Obsolete | - | - | COMBINATION LINE CONNECTOR | Housing | 12 Position | Black | Signal | 2 | PL | - | - | Automotive Connectors | NO | Socket (Female) | NO | GENERAL PURPOSE | - | 12 | - | - | - | - | compliant | 13 A | - | - | Crimp | - | 12 | 93444-6133 | 0.744 inch | - | Green | NO | 1.328 inch | RND PIN-SKT | 14-20(AWG) | - | - | PLUG | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | 13/Contact(A) | - | - | Housings | Straight | - | - | - | - | - | - | - | 33.72 | - | - | ||
![]() 51021-8607 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | 1/Contact | - | 105 | - | Molex | - | -40 | - | - | - | 1 | - | -40C to 105C | - | - | Bulk | - | - | 1.25(mm) | - | - | No | - | Active | - | - | - | - | - | 1.25 | Crimp | - | PicoBlade | - | - | - | - | - | - | - | - | - | - | - | - | * | Obsolete | - | - | - | Housing | - | - | - | 1 | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/Contact(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 469990576 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Straight | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 105 | - | Molex | - | -40 | - | - | - | - | - | -40C to 105C | - | - | Bulk | - | - | - | - | - | No | - | Active | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | Housing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-DSCR/09/FZ ASSMANN WSW Components | In Stock | - | - | - | - | - | STEEL | - | - | - | - | - | - | No | - | 1.213 inch | Straight | - | - | - | - | - | EAR99 | Compliant | - | - | ASSMANN WSW COMPONENTS GMBH | - | GLASS FILLED POLYAMIDE | - | ASSMANN WSW components GmbH | A-DSCR/09/FZ | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | 2 | - | 105 °C | -55 °C | - | - | Active | - | - | - | No | - | - | - | 5.38 | - | Yes | 1/E | 2.77 | Crimp | - | - | - | - | - | - | - | - | - | 20 AWG | 28 AWG | - | - | - | - | Unconfirmed | - | EAR99 | D SUBMINIATURE CONNECTOR | Housing | - | - | - | 2 | PL | WITH GROUNDING INDENTS | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | 9 | - | - | - | - | compliant | - | TIN | UL | - | COMMERCIAL | 9 | - | 0.492 inch | MALE | - | - | 0.453 inch | - | - | - | 0.108 inch | RECEPTACLE | - | - | 1000VAC V | - | - | STAGGERED | - | 0.112 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.8 | - | - | - | 12.5 | - | - |