- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Approvals | Bend radius protection/trumpet flare | Cable Types | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material quality | Maximum Voltage | Model | Mounting | Nominal thread size metric/PG | Part Life Cycle Code | Pitch thread | Risk Rank | RoHS | Rohs Code | Shock resistant | Side 1 Gender | Side 2 Gender | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Current Rating | Connector Support Type | Body Plating | Thread Size | Wire/Cable Diameter | Outside Diameter | Connection Type | IP Rating | Height | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53806783 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX002A2-4A1B1B4C4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010640 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | - | Sick | 6053549-SICK | Brass | - | Straight | - | 21 | - | - | - | - | - | No | - | - | - | Nickel-plated | 6.5 | PG | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006563 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52108021 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP55 | No | No | - | Cutler Hammer, Div of Eaton Co | HVX002A2-4A1B1B4CAD3 | Other | - | 90°-elbow | - | 32 | - | 1.5 | - | - | - | No | - | - | - | Other | - | Metric | No | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52105530 Lapp | In Stock | - | - | - | Back Mount | 12 | Metal | UL | No | - | IP68 | No | No | - | Turck | U0910-93 | Brass | 60 VAC, 75 VDC | Straight | - | 25 | - | 1.5 | - | - | - | No | - | - | 17.5 - 19.8 | Nickel-plated | 7 | Metric | No | 30 | - | - | - | - | - | 2 A | - | - | - | - | - | - | IP68 | - | 0.5 m | - | ||
![]() 52005520 Lapp | In Stock | - | - | - | - | - | Cast Iron | - | No | - | IP54 | No | No | - | Maurey Power Transmission | AK3978BX | Brass | - | Straight | - | 42 | - | - | - | - | - | No | - | - | - | Nickel-plated | 10 | PG | No | 57 | - | - | - | - | - | - | - | - | - | - | 3.75 Inches | - | - | - | - | - | ||
![]() 52000170 Lapp | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | No | - | Crompton Instruments | 007-05GA-PSX8-C7-CMI | Polystyrene | - | - | - | 29 | - | - | - | - | - | No | - | - | - | Untreated | - | PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53105141 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106790 Lapp | In Stock | - | - | - | - | - | Metal | - | Yes | - | IP55 | No | No | - | Miscellaneous | - | Brass | - | Straight | - | 63 | - | 1.5 | - | - | - | No | - | - | - | Nickel-plated | 10 | Metric | No | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52100020 Lapp | In Stock | - | - | - | - | - | - | - | No | - | - | No | No | - | Miscellaneous | - | - | - | - | - | 9 | - | - | - | - | - | No | - | - | - | - | 6 | - | No | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110158 Lapp | In Stock | - | - | - | - | - | - | - | - | PUR | - | - | - | - | Murrelektronik | 7000-41001-0560100 | - | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | IP67 | - | 1 Meters | - | ||
![]() 52105820 Lapp | In Stock | - | - | - | - | - | Metal | - | Yes | - | IP65 | No | No | LAPP GROUP PVT LTD | Johnson Controls | VFC-100LB-550B | Brass | - | Straight | - | 20 | Active | 1.5 | 5.72 | - | - | No | - | - | 5.5 - 7 | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | unknown | - | CONNECTOR ACCESSORY | - | - | - | - | Flanged | - | - | - | - | ||
![]() 52005310 Lapp | In Stock | - | - | - | - | 4 | Metal | - | Yes | PUR | IP65 | No | No | - | Murrelektronik | 7000-13225-8033500 | Brass | 60 VAC/60 VDC | Straight | - | 13.5 | - | - | - | - | - | No | Female | Flying Leads | - | Nickel-plated | 6.5 | PG | No | 22 | Female to Flying Leads, 4-pole, M12 | - | - | - | - | 4 Amps | - | - | - | - | - | - | IP65/IP66K/IP67 | - | 35 Meters | - | ||
![]() 53016650 Lapp | In Stock | - | - | - | - | - | Plastic | - | Yes | - | IP68 | No | No | LAPP GROUP PVT LTD | Brady | 65521 | Polyamide (PA) | - | Straight | - | - | Active | - | 5.42 | - | Yes | No | - | - | 13 - 18 | Untreated | 15 | NPT | No | 33 | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | ||
![]() 53110157 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108705100152 | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | - | - | ||
![]() 52105490 Lapp | In Stock | - | - | Cable | - | - | Metal | - | No | - | IP68 | No | No | - | - | - | Brass | - | Straight | - | 20 | - | 1.5 | - | Compliant | - | No | - | - | 6.8 - 8.8 | Nickel-plated | 6 | Metric | No | 22 | - | 200 °C | -15 °C | Silver | - | - | - | Nickel | M20 | 6.8 mm | - | - | - | 32.5 mm | - | No SVHC | ||
![]() 53110079 Lapp | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34K0125P2YL | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 53113660 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | - | Turck | U-08689 | Brass | - | Straight | - | 50 | - | 1.5 | - | - | - | No | - | - | 22 - 29 | Nickel-plated | 10 | Metric | No | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010710 Lapp | In Stock | - | - | - | - | - | Metal | - | No | - | IP68 | No | No | - | Pepperl Fuchs | 276400 | Brass | - | Straight | - | 16 | - | - | - | - | - | No | - | - | 13.8 - 14.8 | Nickel-plated | 6.5 | PG | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51730035 Lapp | In Stock | - | - | - | Front Mount | 3 | Plastic | CSA, UL | No | - | - | No | Yes | LAPP GROUP PVT LTD | Turck | U0918-57 | Polyamide (PA) | 600 VAC, 600 VDC | Straight | - | 21 | Active | - | 5.27 | - | - | No | - | - | - | Untreated | 10 | PG | No | 34.5 | - | - | - | - | unknown | 10 A | CONNECTOR ACCESSORY | - | - | - | - | - | IP67 | - | 0.3 m | - |