- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Bundle Center to Mounting Center | Approvals | Base Product Number | Bend radius protection/trumpet flare | Brand | Cable Types | Degree of protection (IP) | ECCN | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Use With | Glass-fibre reinforced | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Material quality | Maximum Bundle Diameter | Maximum Voltage | Mfr | Model | Mounting | Mounting Styles | Nominal thread size metric/PG | Operating Temp Range | Package | Pitch thread | Product Depth (mm) | Product Status | RoHS | Shock resistant | Side 1 Gender | Side 2 Gender | Suitable for cable diameter | Surface protection | Thread length | Thread type | Usage Level | With locknut | Wrench width | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Color | Subcategory | Voltage - Supply | Depth | Style | Current Rating | Frequency | Base Part Number | Pin Count | Number of Conductors | Voltage | Accessory Type | Current - Supply | Adhesive | Product Type | Coil Voltage | Coil Type | Screw Size | Max Frequency | Screening Level | Type Attributes | Opening Size | Panel Hole Size | Product | Lamp Type | Features | Nominal Input Voltage (AC) | Product Category | Auxiliary Contacts | Count | Industry Standards | IP Rating | Product Length (mm) | Height | Length | Width | Panel Thickness | Material Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52100345 Lapp | In Stock | - | - | Front Mount | - | 12 | - | Plastic | - | cUR | - | No | - | - | - | - | No | - | - | Yes | - | - | Turck | U-09171 | Polyamide (PA) | - | 125 VAC, 125 VDC | - | - | - | - | 42 | - | - | - | - | - | - | No | - | - | - | - | 14 | - | - | No | 68 | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 2 m | - | - | - | - | - | ||
![]() 52025100 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | No | - | - | - | - | No | - | - | Yes | - | - | Cutler Hammer, Div of Eaton Co | XTAE015B10A004 | Polyamide (PA) | - | - | - | - | Surface | - | 13.5 | - | - | - | - | - | - | No | - | - | - | - | 24 | - | - | No | 24 | - | - | - | - | Screw | - | - | - | - | - | - | Open | - | - | - | - | - | - | - | - | - | - | 120 VAC | Magnetic | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | IEC | - | - | - | - | - | - | - | - | - | ||
![]() 53017830 Lapp | In Stock | - | - | - | - | - | - | Plastic | - | - | - | Yes | - | - | IP68 | - | No | - | - | No | - | - | Pepperl Fuchs | 220200 | Polyamide (PA) | - | - | - | Straight | - | - | 20 | - | - | 1.5 | - | - | - | No | - | - | 5 - 12 | Untreated | 13 | Metric | - | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52106090 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | - | - | No | - | - | Johnson Controls | VS9D6211B-SP3L4 | - | - | - | - | - | Panel | - | 63 | - | JHSN_DRIV_VSD-II | - | - | - | - | No | - | - | - | - | 10 | - | - | No | 66 | - | - | - | - | - | - | - | - | - | - | 11.40625 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | - | 7.875 | - | - | - | - | ||
![]() 52104870 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP54 | - | No | - | - | No | - | - | ABB | ACH580-BCR-07A6-4+L512 | Brass | - | - | - | Straight | - | - | 20 | - | - | 1.5 | - | - | - | No | - | - | - | Nickel-plated | 6 | Metric | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002540 Lapp | In Stock | - | - | - | - | 4 | - | Metal | - | - | - | No | - | PUR | IP68 | - | No | - | - | No | - | - | Murrelektronik | 7000-74361-7965000 | Brass | - | 60 VDC | - | Straight | - | - | 9 | - | - | - | - | - | - | No | Male | Male | 5.8 - 6.8 | Nickel-plated | 6 | PG | - | No | 17 | - | - | - | - | - | RJ-45 Straight Male to RJ-45 Right Angle Male, 4-pole | - | - | - | - | - | - | 1.5 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 50 Meters | - | - | - | - | - | ||
![]() 53105140 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52004270 Lapp | In Stock | - | - | - | - | 4 | - | Metal | - | - | - | Yes | - | PUR | IP20 | - | No | - | - | No | - | - | Murrelektronik | 7000-74301-7967000 | Brass | - | 60 VDC | - | Straight | - | - | 21 | - | - | - | - | - | - | No | Male | Male | 15 - 23 | Nickel-plated | 8 | PG | - | No | 30 | - | - | - | - | - | RJ-45 Straight Male to RJ-45 Straight Male, 4-pole | - | - | - | - | - | - | 1.5 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | 70 Meters | - | - | - | - | - | ||
![]() 52001230 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP65 | - | No | - | - | No | - | - | Miscellaneous | - | Brass | - | - | - | Straight | - | - | 48 | - | - | - | - | - | - | No | - | - | 40 - 44 | Nickel-plated | 10 | PG | - | No | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52010900 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP65 | - | No | - | - | No | - | - | Miscellaneous | - | Brass | - | - | - | Straight | - | - | 21 | - | - | - | - | - | - | No | - | - | - | Nickel-plated | 6.5 | PG | - | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024937 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | PVC | IP68 | - | No | - | - | No | - | - | Murrelektronik | 7000-18081-0161000 | Brass | - | 230 VAC;230 VDC | - | Straight | - | - | 11 | - | - | - | - | - | - | No | - | - | 6.8 - 8.8 | Nickel-plated | 6 | PG | - | No | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 10 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 10 Meters | - | - | - | - | - | ||
![]() 52108050 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | No | - | - | IP55 | - | No | - | - | No | - | - | - | - | Other | - | - | - | 90°-elbow | - | - | 20 | - | - | 1.5 | - | - | - | No | - | - | - | Other | 6.8 | Metric | - | No | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52001030 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | Yes | - | - | IP65 | - | No | - | - | No | - | - | Miscellaneous | - | Brass | - | - | - | Straight | - | - | 13 | - | - | - | - | - | - | No | - | - | 7.5 - 9 | Nickel-plated | 6.5 | PG | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52104405 Lapp | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | No | - | - | - | - | No | - | - | No | - | - | Crouse-Hinds Industrial Produc | APSD42870EMT1WL | - | - | - | - | - | Ceiling, Wall | - | 25 | - | - | - | - | - | No | No | - | - | - | - | 11 | - | - | No | 30 | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | 120-277 VAC, 120-277 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Fluorescent | - | - | - | - | - | - | IP66 | - | - | 48 | - | - | - | - | - | ||
![]() 53616340 Lapp | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | No | - | - | Cutler Hammer, Div of Eaton Corp | A30PC3000 | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | No | - | - | - | Untreated | - | PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52103465 Lapp | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | No | - | - | No | - | - | Stearns | 596690406 | Brass | - | - | - | - | - | - | 50 | - | - | 1.5 | - | - | - | No | - | - | - | Nickel-plated | - | Metric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coils | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52103492 Lapp | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34GH250D5WL | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3861A HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 6-CLCC | - | 6-CLCC (7x5) | Nylon | 0.750 (19.05mm) | - | 3861 | - | Heyco | - | - | EAR99 | - | 500 | - | - | - | Unavailable | Heyco | - | - | 19.1 mm | - | Heyco Products Corporation | - | - | Adhesive | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | Active | - | - | VCXO | Gray | Wire & Cable Management | 2.375 V ~ 2.625 V | - | - | - | 100MHz, 95MHz | IDT8N3DV85FC | - | - | - | - | 120mA | Acrylic Based | Cable Mounts | - | - | - | - | - | Locking, Round | - | - | Cable Clips | - | - | - | Cable Mounting & Accessories | - | -- | - | - | - | 25.1 mm | 36.8 mm | 29.2 mm | - | - | - | UL94 V-2 | ||
![]() GAR440-5-2 Panduit | In Stock | - | - | Pipe Mount, Adjustable | QFN | - | - | Bronze | - | cULus | GAR440 | - | Panduit | - | - | - | - | 2 | Pipe | - | - | - | Panduit | GAR440-5-2 | - | - | - | Panduit Corp | - | Direct on Pipe | Surface Mount | - | -40C to 85C | Bulk | - | 2(mm) | Active | Details | - | - | - | - | - | - | - | Industrial grade | - | - | - | Bulk | GAR440 | - | - | - | Clamp, Grounding | Bronze | Wire & Cable Management | - | - | - | - | - | - | 4 | 1 | - | - | - | - | - | - | - | - | - | Industrial | U-Bolt | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | 1.6(mm) | 7.880 (200.15mm) | 7.190 (182.63mm) | 1.500 (38.10mm) | - | - | 0.75(mm) | - | ||
![]() GTW038-250-1 Panduit | In Stock | - | - | Pipe Mount, Adjustable | QFN | - | - | Bronze | - | cULus | GTW038 | - | Panduit | - | - | - | - | 1 | - | - | - | - | Panduit | GTW038-250-1 | - | - | - | Panduit Corp | - | - | Surface Mount | - | -40C to 85C | Bulk | - | 2(mm) | Active | Details | - | - | - | - | - | - | - | Industrial grade | - | - | - | Bulk | GTW | - | - | - | Clamp, Grounding | Bronze | Wire & Cable Management | - | - | - | - | - | - | 4 | 3 | - | - | - | - | - | - | - | - | - | Industrial | U-Bolt, 2 Parallel Conductors | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | 1.6(mm) | 2.800 (71.12mm) | 3.540 (89.92mm) | 1.570 (39.88mm) | - | - | 0.75(mm) | - |