- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Cable accessories application | Cable accessories application1 | Certificates | Compatible with (details) | Conduit size | Connections | Content | Factory colour | Factory Pack Quantity | Gross weight | Halogen-free | Kind of thread | Kind of thread1 | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer series | Max. temperature | Maximum Bundle Diameter | Min. temperature | Plating material | RoHS | Size1 | Thread pitch | Type of cable accessories | Operating temperature | Series | Type | Composition | Color | Style | Size | Product | Features | IP rating | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 260.110.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 10 | 10 socket / M10 | - | - | - | 11.6g | - | metric | outside | - | - | - | ANACONDA MULTITITE FCE | - | - | - | nickel | - | - | 1.5 | straight terminal connector | -55...260°C | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | ||
![]() 817.526.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | for braids | - | RoHS compliant | - | - | - | - | - | - | 12g | - | - | - | - | - | - | HIPROJACKET AERO | - | - | - | nickel | - | HJ-I-16 | - | clamping ring | -45...105°C | - | - | - | - | - | HJ-16 | - | - | - | - | - | - | - | ||
![]() 260.132.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 34 | 34mm socket / M32 | - | - | - | 79.66g | - | metric | outside | - | - | - | ANACONDA MULTITITE FCE | - | - | - | nickel | - | - | 1.5 | straight terminal connector | -55...260°C | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | ||
![]() 712.016.3 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 16 | 16mm socket / M16 | - | - | - | 61g | - | inside | metric | - | - | - | ANACONDA MULTIFLEX FCEN | - | - | - | nickel | - | - | 1.5 | straight terminal connector | -55...260°C | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() 260.120.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 21 | 21mm socket / M20 | - | - | - | 21.13g | - | metric | outside | - | - | - | ANACONDA MULTITITE FCE | - | - | - | nickel | - | - | 1.5 | straight terminal connector | -55...260°C | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | ||
![]() 712.014.3 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 13 | 13 socket / M20 | - | - | - | 49.7g | - | inside | metric | - | - | - | ANACONDA MULTIFLEX FCEN | - | - | - | nickel | - | - | 1.5 | straight terminal connector | -55...260°C | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() 256.032.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 32 | 32mm socket / M32 | - | - | - | 81.82g | - | inside | metric | - | - | - | ANACONDA MULTIFLEX FCEN | - | - | - | nickel | - | - | 1.5 | straight terminal connector | -55...260°C | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() 256.050.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 54 | 54mm socket / M50 | - | - | - | 120g | - | inside | metric | - | - | - | ANACONDA MULTIFLEX FCEN | - | - | - | nickel | - | - | 1.5 | straight terminal connector | -55...260°C | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() 256.017.0 ANAMET EUROPE | In Stock | - | - | brass | - | - | - | - | protective tube | protective tubes | RoHS compliant | - | 16 | 16mm socket / M20 | - | - | - | 24g | - | inside | metric | - | - | - | ANACONDA MULTIFLEX FCEN | - | - | - | nickel | - | - | 1.5 | straight terminal connector | -55...260°C | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | ||
![]() 156-03602 HellermannTyton | In Stock | - | - | Polyamide (PA), Steel | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | 19.3 mm | - | - | RoHS Compliant | - | - | - | - | Series 7 Ratchet Clamps | Ratchet Clamp | - | Black | - | - | Clamps | - | - | 86.2 mm | 125.3 mm | 35.5 mm | UL 94 HB | ||
![]() G8938-21N-187A Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-00400 HellermannTyton | 40 | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150-83499 HellermannTyton | In Stock | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-00370 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | 10mm | 14mm | 10 up to 14 mm | - | - | - | Sheet thickness 0.7 - 3 mm | - | - | 1pc(s) | Black | - | - | No | - | - | - | 151-00370 | - | - | +80°C | 28mm | -40°C | - | Non-Compliant | - | - | - | - | - | AHC3BHR | - | Black | - | - | - | self-sealing,resealable | - | - | 40mm | 10mm | - | ||
![]() CL-400M Emerson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Appleton | - | - | - | - | - | - | - | - | - | - | - | - | - | RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit) | Malleable Iron | - | One Hole | - | - | - | - | - | - | - | - | ||
![]() 152G Emerson | In Stock | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Appleton | - | 152G | - | - | - | - | - | - | - | - | - | - | - | IMC (Intermediate Metal conduit);RMC (Rigid Metal Conduit) | Malleable Iron | - | Clamp Back Spacer | - | - | - | - | - | - | - | - | ||
![]() PCLIP/32 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PCLIP/32 | - | - | - | - | - | - | - | - | - | - | - | Flexible Metal Conduit | Steel | - | One Hole | - | - | - | - | - | - | - | - | ||
![]() PCLIP/20SS FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & B | - | PCLIP/20SS | - | - | - | - | - | - | - | - | - | - | - | Flexible Metal Conduit | Stainless Steel | - | One Hole | - | - | - | - | - | - | - | - | ||
![]() G1551-12C10A2.5A-75 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G8939-13G5N-237A Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |