- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Material quality | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Series | Color | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53112056 Lapp | In Stock | - | - | Metal | No | IP68 | No | No | Brass | Straight | - | - | - | No | 15 - 23 | Nickel-plated | 17 | NPT | No | 45 | - | - | - | - | ||
![]() 53113630 Lapp | In Stock | - | - | Metal | No | IP68 | No | No | Brass | Straight | 25 | 1.5 | - | No | 6 - 13 | Nickel-plated | 8 | Metric | No | 29 | - | - | - | - | ||
![]() 53110147 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110084 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52102997 Lapp | 798 |
| - | Metal | - | - | - | No | Brass | - | 8 | 1 | - | - | - | Nickel-plated | - | Metric | - | - | - | - | - | - | ||
![]() 52000910 Lapp | In Stock | - | - | Metal | No | IP20 | No | No | Brass | Straight | 42 | - | - | No | - | Nickel-plated | 10 | PG | No | 57 | - | - | - | - | ||
![]() 52005390 Lapp | In Stock | - | - | Metal | Yes | IP65 | No | No | Brass | Straight | 21 | - | - | No | - | Nickel-plated | 7 | PG | No | 30 | - | - | - | - | ||
![]() 52010450 Lapp | In Stock | - | - | Metal | No | IP68 | No | No | Brass | Straight | 11 | - | - | No | - | Nickel-plated | 6 | PG | No | 20 | - | - | - | - | ||
![]() 52023586 Lapp | In Stock | - | - | Metal | Yes | IP65 | No | No | Brass | Straight | 36 | - | - | No | - | Nickel-plated | 9 | PG | No | 50 | - | - | - | - | ||
![]() 52023627 Lapp | In Stock | - | - | Metal | Yes | IP65 | No | No | Brass | Straight | 21 | - | - | No | 13.5 - 15 | Nickel-plated | 7 | PG | No | 30 | - | - | - | - | ||
![]() 52100090 Lapp | In Stock | - | - | - | No | - | No | No | - | - | 42 | - | - | No | - | - | 10 | - | No | 57 | - | - | - | - | ||
![]() 52025050 Lapp | In Stock | - | - | Plastic | No | - | No | Yes | Polyamide (PA) | - | 36 | - | Compliant | No | - | - | 14 | - | No | 53 | - | - | - | - | ||
![]() 52106725 Lapp | In Stock | - | - | Metal | Yes | IP55 | No | No | Brass | Straight | 20 | 1.5 | - | No | - | Nickel-plated | 10 | Metric | No | 22 | - | - | - | - | ||
![]() 52106835 Lapp | In Stock | - | - | Metal | Yes | IP55 | No | No | Brass | Straight | 20 | 1.5 | - | No | - | Nickel-plated | 10 | Metric | No | 24 | - | - | - | - | ||
![]() 52106770 Lapp | In Stock | - | - | Metal | Yes | IP55 | No | No | Brass | Straight | 40 | 1.5 | - | No | - | Nickel-plated | 8 | Metric | No | 50 | - | - | - | - | ||
![]() 53017640 Lapp | In Stock | - | - | Plastic | Yes | IP68 | No | No | Polyamide (PA) | Straight | 25 | 1.5 | - | No | 9 - 14 | Untreated | 13 | Metric | No | 27 | - | - | - | - | ||
![]() 53110074 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54115475 Lapp | In Stock | - | - | Plastic | No | IP68 | Yes | No | Polyamide (PA) | Straight | 63 | - | - | No | 29 - 39 | Untreated | 12 | Metric | No | 66 | - | Blue | - | - | ||
![]() 53112020LF Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-15250 FKH25A-PA66HIR-BK HellermannTyton | 2604 |
| - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FKH | - | 31mm | 25 mm |