- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Bend radius protection/trumpet flare | Content | Degree of protection (IP) | Explosion-tested version | Factory colour | Glass-fibre reinforced | Halogen-free | Manufacturer part # | Material quality | Max. cable tie width | Max. temperature | Min. temperature | Model | Nominal thread size metric/PG | Pitch thread | RoHS | RoHS-compliant | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Type | Color | Features | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01595 HellermannTyton | In Stock | - | - | - | PA 6.6 | - | 1pc(s) | - | - | Ecru | - | Yes | 151-01595 | - | 8.40mm | +85°C | -40°C | - | - | - | - | Yes | - | - | - | - | - | - | - | QM40APT-I-PA66-NA | - | halogen-free,silicone-free | - | 5.50mm | 40mm | 40mm | - | ||
![]() 151-01558 HellermannTyton | In Stock | - | - | - | PA 6.6 | - | 1pc(s) | - | - | Ecru | - | Yes | 151-01558 | - | 4.40mm | +85°C | -40°C | - | - | - | - | Yes | - | - | - | - | - | - | - | MB3APT-I-PA66-WH | - | halogen-free | - | 3.10mm | 19mm | 19mm | - | ||
![]() 435027-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8120 Keystone Electronics Corp | In Stock | - | - | Cable | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Natural | - | 3.2 mm | - | - | 12.7 mm | Contains Lead | ||
![]() 190-00029 HellermannTyton | In Stock | - | - | - | Plastic | - | 1pc(s) | - | - | - | - | - | 190-00029 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNP1.25-PA66GF13-BK | - | - | - | - | - | - | - | ||
![]() 52004150 Lapp | In Stock | - | - | - | Metal | No | - | IP55 | No | - | No | - | - | Other | - | - | - | 90°-elbow | 36 | - | - | - | No | - | Other | 9.6 | PG | No | 47 | - | - | - | - | - | - | - | - | ||
![]() 52005400 Lapp | In Stock | - | - | - | Metal | Yes | - | IP65 | No | - | No | - | - | Brass | - | - | - | Straight | 29 | - | - | - | No | - | Nickel-plated | 8 | PG | No | 40 | - | - | - | - | - | - | - | - | ||
![]() 52005576 Lapp | In Stock | - | - | - | Metal | Yes | - | IP55 | No | - | No | - | - | Brass | - | - | - | Straight | 11 | - | - | - | No | 8 - 12 | Nickel-plated | 15 | PG | No | 20 | - | - | - | - | - | - | - | - | ||
![]() 52006565 Lapp | In Stock | - | - | - | Metal | No | - | IP56 | No | - | No | - | - | Brass | - | - | - | Straight | 80 | - | - | - | No | - | Untreated | 18 | Metric | No | 85 | - | - | - | - | - | - | - | - | ||
![]() 52010415 Lapp | In Stock | - | - | - | Metal | No | - | IP68 | No | - | No | - | - | Brass | - | - | - | Straight | 9 | - | - | - | No | - | Nickel-plated | 6 | PG | No | 17 | - | - | - | - | - | - | - | - | ||
![]() 52010400 Lapp | In Stock | - | - | - | Metal | No | - | IP68 | No | - | No | - | - | Brass | - | - | - | Straight | 9 | - | - | - | No | - | Nickel-plated | 6 | PG | No | 17 | - | - | - | - | - | - | - | - | ||
![]() 52024967 Lapp | In Stock | - | - | - | Metal | Yes | - | IP68 | No | - | No | - | - | Brass | - | - | - | Straight | 21 | - | - | - | No | 17.5 - 19.8 | Nickel-plated | 7 | PG | No | 30 | - | - | - | - | - | - | - | - | ||
![]() 52100323 Lapp | In Stock | - | - | - | Plastic | No | - | - | No | - | Yes | - | - | Polyamide (PA) | - | - | - | - | 9 | - | - | - | No | - | - | 9 | - | No | 20 | - | - | - | - | - | - | - | - | ||
![]() 52101977 Lapp | In Stock | - | - | - | - | No | - | - | No | - | No | - | - | - | - | - | - | - | 63 | - | - | - | No | - | - | 9.5 | - | No | 67 | - | - | - | - | - | - | - | - | ||
![]() 52104385 Lapp | In Stock | - | - | - | - | No | - | - | No | - | No | - | - | - | - | - | - | - | 20 | - | - | - | No | - | - | 10 | - | No | 24 | - | - | - | - | - | - | - | - | ||
![]() 52104487 Lapp | In Stock | - | - | - | Plastic | No | - | - | No | - | Yes | - | - | Polyamide (PA) | - | - | - | - | 63 | - | - | - | No | - | - | 15 | - | No | 65 | - | - | - | - | - | - | - | - | ||
![]() 52106600 Lapp | In Stock | - | - | - | Metal | Yes | - | IP65 | No | - | No | - | - | Brass | - | - | - | Straight | 50 | 1.5 | - | - | No | 31 - 34.5 | Nickel-plated | 9 | Metric | No | 57 | - | - | - | - | - | - | - | - | ||
![]() 52106750 Lapp | In Stock | - | - | - | Metal | Yes | - | IP55 | No | - | No | - | - | Brass | - | - | - | Straight | 25 | 1.5 | - | - | No | - | Nickel-plated | 7 | Metric | No | 30 | - | - | - | - | - | - | - | - | ||
![]() 52107000 Lapp | In Stock | - | - | - | Metal | No | - | IP68 | No | - | No | - | - | Brass | - | - | - | Straight | 25 | 1.5 | - | - | No | - | Nickel-plated | 7 | Metric | No | 30 | - | - | - | - | - | - | - | - | ||
![]() 52107050 Lapp | In Stock | - | - | - | Metal | No | - | IP68 | No | - | No | - | - | Brass | - | - | - | Straight | 32 | 1.5 | - | - | No | - | Nickel-plated | 8 | Metric | No | 40 | - | - | - | - | - | - | - | - |