- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | Glass-fibre reinforced | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Model | Nominal thread size metric/PG | Pitch thread | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | Wrench width | Packaging | Color | Thread Size | Wire/Cable Diameter | Wire/Cable Color | Radiation Hardening | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T18R-BLK(1000 PACK) HellermannTyton | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Black | - | 20 mm | Black | - | Unknown | UL94 V-2 | ||
Tiny WHSL | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | - | No | - | - | ||
![]() 52025250 Lapp | In Stock | - | - | - | Plastic | - | - | No | No | Other | - | - | - | 11 | - | - | No | - | Other | - | PG | - | - | - | - | - | - | - | - | - | - | ||
![]() 52107320 Lapp | In Stock | - | - | - | Metal | No | - | No | No | Brass | - | - | Straight | 20 | - | - | No | - | Nickel-plated | 6 | Metric | No | 24 | - | - | - | - | - | - | - | - | ||
![]() 52000330 Lapp | In Stock | - | - | - | Metal | No | IP54 | No | No | Brass | - | - | Straight | 16 | - | - | No | - | Nickel-plated | 6.5 | PG | No | 22 | - | - | - | - | - | - | - | - | ||
![]() 52006531 Lapp | In Stock | - | - | - | Metal | No | - | No | No | Brass | - | - | - | 80 | - | - | No | - | Untreated | 12 | Metric | No | 90 | - | - | - | - | - | - | - | - | ||
![]() 52002640 Lapp | In Stock | - | - | - | Metal | No | IP68 | No | No | Brass | - | - | Straight | 16 | - | - | No | 8.5 - 10.8 | Nickel-plated | 6.5 | PG | No | 24 | - | - | - | - | - | - | - | - | ||
![]() 52006515 Lapp | In Stock | - | - | - | Metal | No | IP56 | No | No | Brass | - | - | Straight | 72 | - | - | No | - | Untreated | 16 | Metric | No | 70 | - | - | - | - | - | - | - | - | ||
![]() 52105720 Lapp | In Stock | - | - | - | Metal | Yes | IP65 | No | No | Brass | - | - | Straight | 40 | 1.5 | - | No | - | Nickel-plated | 8 | Metric | No | 50 | - | - | - | - | - | - | - | - | ||
![]() 53110069 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52103072 Lapp | In Stock | - | - | - | Metal | - | - | - | No | Brass | - | - | - | 90 | 2 | - | No | - | Nickel-plated | - | Metric | - | - | - | - | - | - | - | - | - | - | ||
![]() 52105830 Lapp | In Stock | - | - | - | Metal | Yes | IP65 | No | No | Brass | - | - | Straight | 20 | 1.5 | - | No | 7.5 - 9 | Nickel-plated | 6 | Metric | No | 22 | - | - | - | - | - | - | - | - | ||
![]() 52003585 Lapp | In Stock | - | - | - | Metal | Yes | IP65 | No | No | Brass | - | - | Straight | 36 | - | - | No | - | Nickel-plated | 9 | PG | No | 50 | - | - | - | - | - | - | - | - | ||
![]() 52024100 Lapp | In Stock | - | - | - | Metal | Yes | IP55 | No | No | Other | - | - | 90°-elbow | 21 | - | - | No | - | Other | - | PG | No | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | ||
![]() 52105680 Lapp | In Stock | - | - | - | Metal | Yes | IP65 | No | No | Brass | - | - | Straight | 25 | 1.5 | - | No | - | Nickel-plated | 7 | Metric | No | 30 | - | - | - | - | - | - | - | - | ||
![]() 52103270 Lapp | 123 |
| - | - | Nickel Plated Brass | - | - | - | No | Brass | +200°C | -60°C | - | 36 | - | - | No | - | Nickel-plated | - | PG | - | - | - | - | PG36 | - | - | - | - | - | ||
![]() 52026012 Lapp | In Stock | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52002600 Lapp | In Stock | - | - | - | Metal | No | IP68 | No | No | Brass | - | - | Straight | 13.5 | - | - | No | 6.8 - 8.8 | Nickel-plated | 6.5 | PG | No | 22 | - | - | - | - | - | - | - | - | ||
![]() 52105880 Lapp | In Stock | - | - | - | Metal | Yes | IP65 | No | No | Brass | - | - | Straight | 20 | 1.5 | - | No | 12 - 15 | Nickel-plated | 6 | Metric | No | 24 | - | - | - | - | - | - | - | - |