- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Bend radius protection/trumpet flare | Content | Degree of protection (IP) | Explosion-tested version | Factory colour | For Use With | Glass-fibre reinforced | Halogen-free | Manufacturer part # | Material quality | Max. cable tie width | Max. temperature | Maximum Bundle Diameter | Min. temperature | Model | Nominal diameter | Nominal thread size metric/PG | RoHS | Shock resistant | Suitable for | Suitable for cable diameter | Surface protection | Thread length | Thread type | Type of fastening | With locknut | Wrench width | Packaging | Type | Color | Product Type | Product | Features | UV resistant | Diameter | Height | Length | Width | Panel Thickness | Radiation Hardening | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61724107 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61724920 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 36 | 8.7 | - | - | - | - | ||
![]() 5030.025.029 FLEx | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Double-lobe clamp | 34.5 | - | - | - | - | - | Untreated | - | - | Screw hole | - | - | - | - | - | - | - | - | No | 34.5 - 34.5 | - | - | - | - | - | - | - | ||
![]() 5030.025.221 FLEx | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Double-lobe clamp | 28.5 | - | - | - | - | - | Untreated | - | - | Screw hole | - | - | - | - | - | - | - | - | Yes | 28.5 - 28.5 | - | - | - | - | - | - | - | ||
![]() 5470224008 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61724109 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52024840 Lapp | In Stock | - | - | - | Metal | Yes | - | IP55 | No | - | - | No | - | - | Brass | - | - | - | - | Straight | - | 21 | - | No | - | 15.5 - 21 | Nickel-plated | 11 | PG | - | No | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52006461 Lapp | In Stock | - | - | - | Metal | No | - | - | No | - | - | No | - | - | Brass | - | - | - | - | - | - | 56 | - | No | - | - | Untreated | 9 | Metric | - | No | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53110080 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-00447 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 mm | - | - | Unknown | - | ||
![]() 151-03903 HellermannTyton | 406 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solar Locking Clamp | Black | - | Cable Clamps | - | - | - | 57.23 mm | 28.43 mm | 12 mm | 3 mm | - | - | UL 94 HB | ||
![]() 151-03863 HellermannTyton | 1041 | - | - | - | - | - | - | - | - | - | Wire and Cable Bundles | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solar Locking Clamp | Black | - | Cable Clamps | - | - | - | 41.45 mm | 28.43 mm | 12 mm | 8.25 mm | - | - | - | ||
![]() NS-HGC1M 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-02858 HellermannTyton | In Stock | - | - | - | PA 6.6 | - | 500pc(s) | - | - | Black | - | - | No | 151-02858 | - | 8mm | +105°C | - | -40°C | - | - | - | - | - | Bosch Rexroth 45mm section rail | - | - | - | - | - | - | - | - | ACFM2W10PT6 | - | - | - | heat-stabilised,impact-resistant | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() JP2HBC50R-L20 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 520408000 Wurth Electronics | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56.8mm | - | - | - | - | - | - | ||
![]() 521442000 Wurth Electronics | 534 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | - | - | - |