- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Cable accessories application | Cable accessories application1 | Certificates | Colour | Conduit size | Connections | Gross weight | Kind of thread | Kind of thread1 | Manufacturer series | Material1 | Type of cable accessories | Operating temperature | Type | Color | IP rating | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-22012 HELLERMANNTYTON | In Stock | - | - | - | - | - | RoHS compliant | - | 16 | 16mm socket / PG16 | 42g | - | - | HelaGuard | - | straight terminal connector | - | - | - | IP68 | - | ||
![]() 166-21305 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | - | - | RoHS compliant | black | 34 | 34mm socket / M32 | 100g | metric | outside | HelaGuard | polyamide | straight terminal connector | -50...135°C | - | - | IP66 | UL94V-2 | ||
![]() 166-21406 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | - | - | RoHS compliant | black | 42 | 42mm socket / M40 | 172g | inside | metric | HelaGuard | polyamide | straight terminal connector | -50...135°C | - | - | IP66 | UL94V-2 | ||
![]() 166-21314 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | - | - | RoHS compliant | black | 28 | 28mm socket / PG21 | 95g | outside | PG | HelaGuard | polyamide | straight terminal connector | -50...135°C | - | - | IP66 | UL94V-2 | ||
![]() 166-23000 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | RoHS compliant | black | 16 | 16mm socket | 24.4g | - | - | HelaGuard | - | 90° angled connector | -50...135°C | - | - | IP66 | UL94V-2 | ||
![]() 150-11294 HELLERMANNTYTON | In Stock | - | - | - | Cable P-clips | - | RoHS compliant | - | - | - | 2.34g | - | - | - | - | screw down self-adhesive holder | - | - | - | - | - | ||
![]() 812.420.1 ANAMET EUROPE | In Stock | - | - | - | - | - | RoHS compliant | - | 14 | 14mm socket / M20 | 104.4g | metric | - | - | - | 45° angled connector | -45...105°C | - | - | - | - | ||
![]() 166-25709 HELLERMANNTYTON | In Stock | - | - | polyamide | protective tube | protective tubes | RoHS compliant | black | 20 | - | 6.445g | - | - | HelaGuard | - | bracket | -50...135°C | - | - | - | UL94V-2 | ||
![]() 167-00526 HELLERMANNTYTON | In Stock | - | - | polypropylene | protective tube | protective tubes | RoHS compliant | grey | 45 | - | 33.2g | - | - | FlexiGuard FG | - | end holder | -35...80°C | - | - | IP54 | - | ||
![]() 22CC37D0562 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | Natural | - | - | ||
![]() 22CC37C0125 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | Natural | - | - | ||
![]() 22CC37C0375 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | Natural | - | - | ||
![]() 22CC37B0250 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | Natural | - | - | ||
![]() 22CC16A0093 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Cable Clamps | Natural | - | - | ||
![]() 22CC37D0437 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | Natural | - | - | ||
![]() 22CC37D0187E Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | Natural | - | - | ||
![]() 22CC37C0500 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | Natural | - | - | ||
![]() 22CC37B0312 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Cable Clamps | Natural | - | - | ||
![]() 22CC50D0750 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | Natural | - | - | ||
![]() 22CC50D1500 Micro Plastics | In Stock | - | - | UL94 V-2 Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Heavy Duty Cable Clamps | Natural | - | - |