- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Package Quantity | Automotive | ECCN (US) | EU RoHS | Inner Diameter | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Package | PPAP | Product Depth (mm) | Product Diameter (mm) | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Depth | Halogen Free | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Abrasion Protection | Panel Hole Size | Liquid Protection | Heat Protection | Outer Diameter | Features | Product Length (mm) | Diameter | Height | Length | Width | Thickness | Diameter - Outside | Diameter - Inside | Panel Thickness | Material Thickness | Wall Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04-SL.375-R-5 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | Polyethylene (PE) | - | Polyethylene | - | 1 | No | EAR99 | Compliant | 0.419 | NTE Electronics | 04-SL.375-R-5 | 87 | NTE Electronics, Inc | -50 | Cable Mount | -50C TO 87C | Bag | No | Not Required(mm) | 13.59 | Active | - | Bag | - | - | Active | - | - | Split Loom | - | - | Red | - | - | - | - | - | - | - | Convoluted, Corrugated | - | Abrasion Resistant | - | - | - | 0.535 | - | 1524 | 3/8 Inch | - | 5.00 (1.52m) | - | - | 0.535 (13.59mm) | 0.419 (10.64mm) | - | - | 0.008 | Not Required(mm) | - | - | - | - | - | - | ||
![]() 04-SL1.00-Y-10 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | Polyethylene (PE) | - | Polyethylene | - | 1 | No | EAR99 | Compliant | 0.909 | NTE Electronics | 04-SL1.00-Y-10 | 87 | NTE Electronics, Inc | -50 | Cable Mount | -50C TO 87C | Bag | No | Not Required(mm) | 26.24 | Active | - | Bag | - | - | Active | - | - | Split Loom | - | - | Yellow | - | - | - | - | - | - | - | Convoluted, Corrugated | - | Abrasion Resistant | - | - | - | 1.033 | - | 3048 | 1 Inch | - | 10.00 (3.05m) | - | - | 1.033 (26.24mm) | 0.909 (23.10mm) | - | - | 0.01 | Not Required(mm) | - | - | - | - | - | - | ||
![]() A2C38-A-C8 Panduit Corp | 481 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 208.65249g | Polyvinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | - | Active | Not Applicable | - | Clip, U-Type | - | - | Gray | - | - | - | Rubber Based | 9.5 mm | - | - | - | 0.375 9.53mm | - | - | - | - | - | - | - | - | 0.490 12.44mm | 1.560 39.62mm | 0.630 16.00mm | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SHC-38 Essentra Components | 64 |
| Datasheet | 3 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | - | Clamp, Hose | - | - | White | - | - | - | - | - | - | - | - | 0.594 ~ 0.656 15.09mm ~ 16.66mm | - | - | - | - | - | - | - | - | - | - | 0.220 5.59mm | - | - | - | - | 0.070 1.78mm | - | - | UL94 HB | - | - | RoHS Compliant | - | Lead Free | ||
![]() BEC75-A-T Panduit Corp | 564 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.387993kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Natural | - | - | - | Rubber Based | - | - | - | Side Entry | 0.750 19.05mm | - | - | - | - | - | - | - | - | 0.890 22.61mm | 1.460 37.08mm | 1.490 37.85mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SNP6010C2 HellermannTyton | 122 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | - | Clamp, Hose | - | - | White | - | - | - | - | - | - | - | Push-Fit | 2.259 ~ 2.582 57.38mm ~ 65.58mm | - | - | - | - | - | - | - | - | - | 1.449 ~ 2.559 36.80mm ~ 65.00mm | 0.291 7.40mm | - | - | 65.58 mm | - | 0.067 1.70mm | - | - | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() PMCC38H25-M0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.233771kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | Active | Not Applicable | - | Clip, C-Type | - | - | Black | - | - | - | - | - | 6.4 mm | - | - | 0.380 9.65mm | - | 0.250 6.35mm | - | - | - | Weather Resistant | - | - | 0.380 9.65mm | 0.500 12.70mm | 0.487 12.37mm | - | - | - | 0.105 2.67mm | - | - | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 7627 Keystone Electronics | 5534 |
| Datasheet | 6 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 0.445 (11.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | Clamp, P-Type | - | - | White | 7318.15.60.80 | - | - | - | - | - | - | - | 0.312 7.92mm | - | 0.203 5.16mm | - | - | - | - | - | 7.92mm | - | 11.303mm | 0.375 9.53mm | 1.27mm | - | 7.9 mm | - | 0.050 1.27mm | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() WS75-75-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.17934kg | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | - | Clip, Wire Saddle | - | - | Natural | - | 5.6mm | - | - | - | - | - | Locking, Round, Standoff | 0.780 19.81mm | - | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | - | - | - | - | 1.820 46.23mm | 54.6mm | 0.220 5.59mm | - | - | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SPF1-500-12 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | 300 | Bronze | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | StructuredGround™, SPF1 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | Female Thread, Single Conductor | 0.634 ~ 0.815 16.10mm ~ 20.70mm | - | 0.750 19.05mm | - | - | - | - | - | - | 3.880 98.55mm | 79mm | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() JP2HBC25RB-L20 Panduit Corp | 810 |
| Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | - | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | 2.000 50.80mm | - | - | - | - | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | - | 6.400 162.56mm | 4.700 119.38mm | 1.700 43.18mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SP1-7-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Fastener | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | StructuredGround™, SP1 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | Male Stud, Single Conductor | 0.128 ~ 0.164 3.25mm ~ 4.17mm | - | 0.250 6.35mm | - | - | - | - | - | - | 1.380 35.05mm | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8154 Keystone Electronics | 48 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 1.000 (25.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | Clamp, U-Type | - | - | Silver | - | - | - | - | - | - | - | Half | 1.000 25.40mm | - | 0.281 7.14mm | - | - | - | - | - | 25.4mm | - | 25.4mm | 0.750 19.05mm | - | - | - | - | 0.060 1.52mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01666 HellermannTyton | 42 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.169 (80.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | - | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | M6 | 30°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | - | 0.256 6.50mm | - | - | - | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | - | 5.000 127.00mm | 1.374 34.90mm | - | - | - | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() BR-.50-10-24 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Steel | 952.543977g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | - | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | 10-24 UNC Thread | - | - | 1.780 45.21mm | - | - | - | - | - | - | 0.161 4.09mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SHR-C1 Essentra Components | 889 | - | Datasheet | 8 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | - | Clip, C-Type | 65°C | -40°C | Black | - | - | Not Halogen Free | - | - | 6.4 mm | - | Hinged, Locking | 0.787 ~ 0.984 19.99mm ~ 24.99mm | - | 0.252 6.40mm | - | - | - | - | - | - | 1.410 35.81mm | 1.140 28.96mm | 0.490 12.44mm | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() ACC19-AV-M300 Panduit Corp | 96000 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | Active | Not Applicable | - | Clip, C-Type | - | - | Black | - | 16mm | - | Acrylic Based | 4.8 mm | - | - | - | 0.190 4.83mm | - | - | - | - | - | Heat Stabilized, Weather Resistant | - | - | 0.250 6.35mm | 0.630 16.00mm | 0.760 19.30mm | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MWSEA2-2-01 Essentra Components | 282 |
| Datasheet | 2 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | Micro | 0.320L x 0.160 H 8.13mmx4.06mm | - | 0.138 3.51mm | - | - | - | - | - | 8.1mm | 0.360 9.14mm | 0.420 10.67mm | 0.160 4.06mm | - | - | - | 0.063 1.60mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SP2-4-C Panduit Corp | 38 |
| - | 4 Weeks | - | Fastener | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | 0.102 ~ 0.232 2.59mm ~ 5.89mm | - | 0.313 7.95mm | - | - | - | - | - | - | 1.720 43.69mm | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8104 Keystone Electronics | 3689 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.500 (12.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | - | - | Silver | - | - | - | - | - | - | - | - | 0.437 11.10mm | - | 0.203 5.16mm | - | - | - | - | - | 11.1mm | - | 12.7mm | 0.500 12.70mm | - | - | - | - | 0.032 0.81mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free |