- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Mounting Hole Diameter | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Bundle Diameter | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR.5-E6-C Panduit Corp | 2027 |
| - | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 396.893324g | Nylon | - | - | Bulk | - | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | 12.7 mm | - | #6 M3 | Round, Standoff | - | - | 0.500 12.70mm | - | Impact Resistant | - | - | 21.1mm | 0.780 19.81mm | - | 14 mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PFXC20 Panduit Corp | In Stock | - | - | 4 Weeks | Stud | Stud Mount, Hammer On | Metal | Steel, Zinc Finish | - | - | - | - | Bulk | 2005 | StrongHold™ | Active | Not Applicable | Clip, Cable | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7620 Keystone Electronics | 9552 |
| Datasheet | 6 Weeks | Screw | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.325 (8.25mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | White | - | - | - | - | - | - | - | White | - | 0.125 3.18mm | 0.140 3.56mm | - | 3.2mm | - | 8.26mm | 0.375 9.53mm | 1.27mm | 3.2 mm | - | 0.050 1.27mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() PFB812M Panduit Corp | In Stock | - | - | 4 Weeks | Stud | Stud Mount, Fastener | - | Metal | - | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | 1/4 | Snap Closure | - | - | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A2C25-A-C8 Panduit Corp | 56 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 172.365101g | Polyvinyl | - | - | Bulk | 2002 | - | Active | Not Applicable | Clip, U-Type | - | - | Gray | 16mm | - | Rubber Based | - | - | - | - | Grey | - | 0.250 6.35mm | - | - | - | 0.360 9.14mm | 1.430 36.32mm | 0.630 16.00mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLCS-370-16-01 Essentra Components | 627 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Locking, Round, Standoff | - | - | 0.313 7.95mm | 0.187 4.75mm | - | 7.92mm | 1.660 42.16mm | - | 0.250 6.35mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 161-64008 HellermannTyton | 2124 |
| Datasheet | 14 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2014 | HWClips | Active | 1 (Unlimited) | Clip, U-Type | 105°C | -40°C | Black | - | Halogen Free | - | - | - | - | Open | - | - | 0.984 25.00mm | - | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | - | - | - | - | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() CCH50-S10-C0 Panduit Corp | 797 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 172.365101g | - | - | 0.590 (14.99mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | Halogen Free | - | - | - | #10 M5 | - | - | - | 0.500 12.70mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | 12.7 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() VCC25-A-M Panduit Corp | 2576 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.043262kg | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clip, U-Type | - | - | Natural | - | - | Rubber Based | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | 0.440 11.18mm | 1.000 25.40mm | 0.500 12.70mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() JP2HBC50RB-L20 Panduit Corp | 81 |
| Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.400 162.56mm | 4.700 119.38mm | 1.700 43.18mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP131SBC87RBL20 Panduit Corp | 35 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.030 153.16mm | 3.720 94.49mm | 1.180 29.97mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GPL-39-3 Panduit Corp | 2874 |
| - | 4 Weeks | Bolt | Pipe Mount, Adjustable | 204 | Bronze | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | 41mm | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | - | - | Corrosion Resistant, Direct Burial | - | 5.000 127.00mm | 4.252 108.00mm | 1.630 41.40mm | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() WHC-1500-01 Essentra Components | 16978 |
| Datasheet | 3 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, P-Type | - | - | Natural | - | - | - | - | - | #10 M5 | Open | - | - | 1.500 38.10mm | 0.204 5.18mm | - | - | 53.9mm | 2.125 53.97mm | 0.500 12.70mm | - | - | - | 0.100 2.54mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCS38-S8-C0 Panduit Corp | 607 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 108.862169g | - | 4.2 mm | 0.590 (14.99mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | - | - | Black | - | - | - | - | 4.3 mm | #8 M4 | - | - | 9.5 mm | 0.380 9.65mm | 0.167 4.24mm | Weather Resistant | - | - | - | 0.370 9.40mm | - | 9.5 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LWC19-A-C20 Panduit Corp | 48 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 185.972872g | Nylon | - | - | Bulk | 2011 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Black | 15.5mm | - | Rubber Based | - | - | - | Locking, Round | - | - | 0.190 4.83mm | - | - | - | 0.390 9.91mm | 0.850 21.59mm | 0.610 15.49mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() WSLT-03-3-01 Essentra Components | 34 |
| Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | 4.75 mm | - | Hinged, Top Lock | - | - | 0.710L x 0.850 H 18.03mmx21.59mm | 0.187 4.75mm | - | 14.3mm | 1.070 27.18mm | 0.950 24.13mm | 0.200 5.08mm | - | - | 0.062 1.57mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() BECP75H25-T Panduit Corp | 947 |
| - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.143053kg | Nylon | - | - | Bulk | 2004 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | 18.5mm | - | - | - | - | - | Side Entry | - | - | 0.750 19.05mm | 0.250 6.35mm | - | - | 0.970 24.64mm | 1.470 37.34mm | 0.730 18.54mm | - | - | 0.075 1.90mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() SHC-92 Essentra Components | 253 |
| Datasheet | 3 Weeks | Clamp | - | 406 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clamp, Hose | - | - | White | - | - | - | - | - | - | - | - | - | 1.406 ~ 1.625 35.71mm ~ 41.28mm | - | - | - | - | - | 0.360 9.14mm | - | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() FC2.2K2 HellermannTyton | 11 |
| Datasheet | 2 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | - | FC | Active | 1 (Unlimited) | Clip, Flat | - | - | Gray | - | - | - | - | - | 0.157 4.00mm | Hinged, Top Lock | - | - | 2.200 55.88mm | - | - | - | 0.510 ~ 0.660 12.95mm ~ 16.76mm | 2.610 66.29mm | 0.750 19.05mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() JP131W-L4 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Yellow | - | - | - | - | - | 1/4 M6 | - | - | - | 1.310 33.27mm | - | Slotted for Tak-Ty® Cable | - | 3.330 84.58mm | 2.360 59.94mm | 1.160 29.46mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |