- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Body Plating | Halogen Free | Insulation | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPL-76-1 Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2015 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 6.810 172.97mm | 7.940 201.68mm | 1.000 25.40mm | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() GPL-52-1 Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 6.250 158.75mm | 5.250 133.35mm | 1.880 47.75mm | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() P8P912SM Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | Push-Fit | 0.500 12.70mm | - | 360° Rotation | - | - | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P1624M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | - | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit-to-Conduit | - | - | Metallic | - | - | - | - | - | - | Snap Closure | 1.500 38.10mm 1.000 25.40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16MF Panduit Corp | In Stock | - | - | 4 Weeks | Stud | Stud Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Black | - | - | - | - | - | 1/4 | Snap Closure | 1.000 25.40mm | - | - | - | - | - | - | - | - | 1.375 34.93mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16M58 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | Snap Closure | 1.000 25.40mm | - | 360° Rotation | - | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P32M58SM Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | Snap Closure | 2.000 50.80mm | - | 360° Rotation | - | - | - | - | - | - | 0.313 ~ 0.500 7.95mm ~ 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LIAS250-56-Q Panduit Corp | 29 |
| Datasheet | 4 Weeks | - | Fastener | Aluminum | Aluminum, Tin Plated | Aluminium | - | Bulk | 2011 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Silver | 20.32mm | Tin | - | Non-Insulated | - | - | Lay-In | - | 0.330 8.38mm | Direct Burial | - | 1.700 43.18mm | 2.200 55.88mm | 0.800 20.32mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 211-60002 HellermannTyton | 32409 |
| Datasheet | 14 Weeks | Screw | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | - | 0.394 (10.00mm) | Bulk | 2004 | HP | Active | 1 (Unlimited) | Clamp, P-Type | 85°C | -40°C | Black | - | - | Halogen Free | - | 4.2 mm | 0.165 4.20mm | - | 0.256 6.50mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | - | - | 0.039 1.00mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() V-1004 Essentra Components | 135 | - | Datasheet | 4 Weeks | Screw | Fastener | - | Polyvinyl Chloride (PVC) | - | - | Bulk | 2004 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | - | #2 M2 | - | 0.500 12.70mm | 0.094 2.39mm | Flame Retardant | 12.7mm | 0.500 12.70mm | 0.660 16.76mm | 0.500 12.70mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ALBFLB20600 Amphenol PCD | In Stock | - | Datasheet | 16 Weeks | - | Fastener | - | - | - | - | - | - | Fairlead | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | Gray, Purple | - | - | - | - | - | - | Dual Openings | 0.250 6.35mm 0.250 6.35mm | - | - | - | - | 1.500 38.10mm | 0.750 19.05mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7621 Keystone Electronics | 25579 |
| Datasheet | 6 Weeks | Screw | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | Nylon | 0.325 (8.25mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | White | - | - | - | - | - | - | - | 0.125 3.18mm | 0.203 5.16mm | - | 3.2mm | - | 8.255mm | 0.375 9.53mm | 1.27mm | 3.17 mm | - | 0.050 1.27mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GC-22A-4 Panduit Corp | 35 |
| - | 4 Weeks | Clamp | Pipe Mount, Adjustable | Aluminum | Aluminum, Tin Plated | - | - | Bulk | 2012 | StructuredGround™, GC | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | 4.200 106.68mm | 6.310 160.27mm | 1.000 25.40mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP2CMB-L6 Panduit Corp | 102 |
| - | 8 Weeks | - | Ceiling Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | Bulk | - | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Blue | - | - | - | - | - | 3/16 M5 1/4 M6 3/8 M10 | - | 2.000 50.80mm | - | Slotted for Tak-Ty® Cable | - | 4.800 121.92mm | 5.800 147.32mm | 1.800 45.72mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01651 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 1.051 (26.70mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | M6 | 90°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 2.709 68.80mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01496 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 1.571 (39.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | M10 | 90°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.087 129.20mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() WS-SR-1-01 Essentra Components | 1282 |
| Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2011 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | 3.8 mm | #6 or SR-35XX Series Rivet | - | 0.219L x 0.170 H 5.56mmx4.32mm | 0.142 ~ 0.146 3.61mm ~ 3.71mm | - | 11.1mm | 0.450 11.43mm | 0.610 15.50mm | 0.490 12.44mm | - | - | 0.010 ~ 0.219 0.25mm ~ 5.56mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-01442 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.945 (74.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | M8 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01445 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 4.087 (103.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | M8 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.280 134.10mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01482 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 4.461 (113.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | M12 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 6.063 154.00mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - |