- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01231 HellermannTyton | In Stock | - | - | 4 Weeks | Clamp | Fastener | - | Polyamide (PA46), Nylon 4/6 | - | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clamp, Bundle Separation | Black | - | - | - | - | - | - | Dual Openings | 0.590 14.99mm 0.590 14.99mm | - | - | - | 1.200 30.48mm | 3.700 94.00mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GC-18A-X Panduit Corp | 38 |
| - | 4 Weeks | Clamp | Pipe Mount, Adjustable | Aluminum | Aluminum, Tin Plated | - | - | - | Bulk | 2011 | StructuredGround™, GC | Active | Not Applicable | Clamp, Grounding | Silver | - | - | - | - | - | - | - | - | - | - | - | 2.685 68.20mm | 3.750 95.25mm | 0.810 20.57mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LWS-9-2-01 Essentra Components | 34 |
| Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Hinged, Locking | 0.444L x 0.390 H 11.30mmx9.91mm | 0.110 x 0.280 2.79mmx7.11mm Rectangular | Anti-Rotation Pin | - | 0.710 18.03mm | 0.600 15.24mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FCBI2-S10-M20 Panduit Corp | 802 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 2.131884kg | Nylon | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | Black | 9.5mm | - | - | - | - | #10 M5 | Base | 2.040 51.82mm | 0.200 5.08mm | - | - | 3.81mm | 3.500 88.90mm | 0.375 9.53mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() JP75W-L3 Panduit Corp | In Stock | - | - | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 807.394419g | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Orange | - | - | - | - | - | 1/4 M6 | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.380 60.45mm | 1.800 45.72mm | 1.160 29.46mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PBC200CD1B Panduit Corp | In Stock | - | - | 4 Weeks | - | Beam Mount, Fastener | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clamp, Conduit | Silver | - | - | - | - | - | - | Bolt Closure | 0.750 19.05mm | - | Hardware Included | - | - | - | - | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() WB58-Q Panduit Corp | In Stock | - | - | 4 Weeks | Clamp | Rod Mount, Fastener | - | Bronze | - | Bronze | - | Bulk | 2005 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | 26.4mm | - | - | - | - | - | - | - | - | Direct Burial | - | 1.400 35.56mm | 0.920 23.37mm | 1.040 26.42mm | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() LICC4-22TP-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Copper, Tin Plated | - | Copper | - | Bulk | 2011 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Silver | - | 14 AWG | 4 AWG | Tin | - | - | Lay-In | - | 0.220 5.59mm | Direct Burial | - | 0.870 22.10mm | 1.160 29.46mm | 0.390 9.91mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() WS-SR-3-01 Essentra Components | 5000 | - | Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | #6 or SR-35XX Series Rivet | - | 0.219L x 0.730 H 5.56mmx18.54mm | 0.142 ~ 0.146 3.61mm ~ 3.71mm | - | 11.1mm | 1.000 25.40mm | 0.610 15.50mm | 0.490 12.44mm | 0.010 ~ 0.219 0.25mm ~ 5.56mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP34GHS0H4 HellermannTyton | 11 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2012 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | - | - | Push-Fit | 1.367 ~ 1.600 34.72mm ~ 40.64mm | - | Heat Stabilized, Impact Resistant | - | - | 1.198 ~ 1.986 30.43mm ~ 50.44mm | 0.295 7.49mm | - | 0.069 1.75mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-01416 HellermannTyton | 1687 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.988 (50.50mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | - | - | M8 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-01645 HellermannTyton | 762 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.079 (52.80mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | - | M6 | M6 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-01505 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.622 (92.00mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M12 | 180°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.413 137.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01449 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.902 (48.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M10 | 15°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.098 78.70mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01438 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 0.980 (24.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M10 | 90°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.811 96.80mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01486 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.697 (43.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M8 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.260 82.80mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01443 HellermannTyton | 42 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.945 (74.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M10 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.138 105.11mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01487 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.697 (43.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M10 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.260 82.80mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01446 HellermannTyton | 230 | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 4.087 (103.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M10 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.280 134.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01521 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.669 (42.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M8 | 90°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.594 116.70mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - |