- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01522 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.669 (42.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M10 | 90°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.594 116.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() LIAC4-22-C Panduit Corp | 58 |
| Datasheet | 4 Weeks | - | Fastener | Aluminum | Aluminum, Tin Plated | - | Aluminium | - | Bulk | 2011 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Silver | - | 14 AWG | 4 AWG | Tin | - | - | Lay-In | - | 0.220 5.59mm | Direct Burial | - | 0.780 19.81mm | 1.060 26.92mm | 0.390 9.91mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 8091 Keystone Electronics | 1028 |
| Datasheet | 6 Weeks | - | Fastener | Metal | Stainless Steel (SS) | - | EPDM, Rubber | 0.500 (12.70mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black, Silver | - | - | - | - | - | - | - | 0.375 9.53mm | 0.203 5.16mm | Protective Coating | - | - | - | 0.500 12.70mm | - | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01644 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 0.980 (24.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M6 | 90°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() MWSEA1-1-2-19 Essentra Components | 11 |
| Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Micro | 0.320L x 0.160 H 8.13mmx4.06mm | 0.118 3.00mm | Flame Retardant | - | 0.360 9.14mm | 0.420 10.67mm | 0.160 4.06mm | - | 0.093 2.36mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() VSC.25-L100 Panduit Corp | 50 |
| - | 4 Weeks | Clip | Siding, Clip On | - | Polypropylene (PP) | 147.41752g | - | - | Bulk | - | - | Active | Not Applicable | Clip, Vertical | Black | - | - | - | - | - | - | - | 0.250 6.35mm | - | Weather Resistant | - | 1.250 31.75mm | 1.000 25.40mm | 0.700 17.78mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KLBS-35016-01A Essentra Components | 11 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco, KURLY-LOK | Active | - | Clip, Twist Lock | Natural | - | - | - | - | Acrylic Based (RMS-15) | - | Standoff | 0.300 ~ 0.400 7.62mm ~ 10.16mm | - | - | - | 2.031 51.59mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() GPC3250-38-X Panduit Corp | 2602 |
| Datasheet | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2013 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | U-Bolt, 3 Cables | - | - | Direct Burial | - | 2.810 71.37mm | 1.560 39.62mm | 3.000 76.20mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() N-9B-19 Essentra Components | 35 |
| Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.594 (15.09mm) | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | - | - | - | #10 M5 | - | 0.563 14.30mm | 0.204 5.18mm | Flame Retardant | - | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() N-14B-19 Essentra Components | 34 |
| Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.813 (20.65mm) | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | - | - | - | #10 M5 | - | 0.875 22.22mm | 0.204 5.18mm | Flame Retardant | - | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() JP4CP-X20 Panduit Corp | In Stock | - | - | 4 Weeks | Clip | Purlin Mount, Clip On | Aluminum | Polyamide (PA66), Nylon 6/6; Steel | 2.13642kg | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 10.000 254.00mm | 7.200 182.88mm | 2.600 66.04mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() JP4WP-X20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6, Glass Filled; Steel | 2.902991kg | - | - | Bulk | 2008 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Black | - | - | - | - | - | 5/32 M4 | - | 4.000 101.60mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | - | 9.000 228.60mm | - | 2.600 66.04mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() GPL-8-Q Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 2.630 66.80mm | 2.380 60.45mm | 1.380 35.05mm | - | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() GPL-28-X Panduit Corp | 2350 |
| - | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 4.000 101.60mm | 3.250 82.55mm | 1.880 47.75mm | - | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() GU-11-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2013 | StructuredGround™, GU | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | - | - | U-Bolt, Dual Openings | - | - | Direct Burial | - | 4.440 112.78mm | 1.310 33.27mm | 3.620 91.95mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 151-01638 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.854 (72.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | M6 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() MWSEA2-1-4-19 Essentra Components | 755 |
| Datasheet | 2 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | - | Micro | 0.360L x 0.300 H 9.14mmx7.62mm | 0.138 3.51mm | Flame Retardant | - | 0.510 12.95mm | 0.470 11.94mm | 0.160 4.06mm | - | 0.093 2.36mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DTL5555-20-01 Essentra Components | 35 |
| Datasheet | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | - | - | - | Dual | 0.500 ~ 0.600 12.70mm ~ 15.24mm | - | - | - | 3.650 92.71mm | - | - | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 7628 Keystone Electronics | 7521 |
| Datasheet | 8 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 0.475 (12.07mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | White | 9.5mm | - | - | - | - | - | - | 0.375 9.53mm | 0.140 3.56mm | - | 9.5mm | - | 22.45mm | 0.375 9.53mm | 1.27mm | - | 0.050 1.27mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8132 Keystone Electronics | 3595 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.750 (19.05mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Black, Silver | - | - | - | - | - | - | - | 0.875 22.22mm | 0.203 5.16mm | Protective Coating | 22.2mm | - | 19.05mm | 0.500 12.70mm | - | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | Lead Free |