- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Contact Finish Mating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Depth | Contact Gender | UL Flammability Code | Contact Finish Termination | Halogen Free | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STL-6-250-3-01 Essentra Components | 34 |
| - | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | - | Richco, TWIST-LOK | - | - | Active | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.236 5.99mm | - | - | 0.941 23.90mm | - | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() CCH38-S10-M0 Panduit Corp | 4642 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.061406kg | Nylon | 0.530 (13.46mm) | - | Bulk | 2005 | - | - | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | - | - | - | - | #10 M5 | - | 0.380 9.65mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() HURC-2-01 Essentra Components | 876 | - | Datasheet | 3 Weeks | Push In, Rivet | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.200 (5.08mm) | - | Bulk | 2008 | Richco | - | - | Active | Not Applicable | Clip, U-Type | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18 mm | - | Half | 0.125 3.18mm | 0.125 3.18mm | - | 3.2mm | 0.170 4.32mm | 0.490 12.45mm | 0.300 7.62mm | - | 3.2 mm | 0.062 1.57mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() KL-600 Essentra Components | 5816 |
| Datasheet | 3 Weeks | Cable | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2009 | Richco, KURLY-LOK | - | - | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.550 ~ 0.650 13.97mm ~ 16.51mm | - | - | - | 1.250 31.75mm | - | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() ACC62-A-C20 Panduit Corp | 2352 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 5.3g | - | - | - | Bulk | 2005 | - | - | - | Active | Not Applicable | Clip, C-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | Rubber Based | - | - | - | - | 0.620 15.75mm | - | - | - | 0.650 16.51mm | 1.240 31.50mm | 1.120 28.45mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 707 3M | In Stock | - | - | - | - | Adhesive | - | Vinyl | 3.175147kg | - | - | GOLD (10) OVER NICKEL (50) | Bulk | - | - | e4 | yes | Obsolete | Not Applicable | Clip, J-Type | - | - | Gray | 1 | 3M | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54mm | - | MALE | 94V-0 | GOLD (10) OVER NICKEL (50) | - | - | - | - | - | Open | 0.250 6.35mm | - | Flame Retardant | - | - | 1.000 25.40mm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7632 Keystone Electronics | 5625 |
| Datasheet | 6 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.550 (13.97mm) | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 0.140 3.56mm | - | 12.7mm | - | - | 0.375 9.53mm | 1.27mm | - | - | 0.050 1.27mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() BEC38-A-T20 Panduit Corp | 11 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.065942kg | - | - | - | Bulk | 2000 | - | - | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rubber Based | - | - | - | Side Entry | 0.380 9.65mm | - | - | - | 0.520 13.21mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CCH112-S10-C Panduit Corp | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 322.050611g | Nylon | 0.970 (24.64mm) | - | Bulk | 2005 | - | - | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | Halogen Free | - | 28.4 mm | 5 mm | #10 M5 | - | 1.120 28.45mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 28.4 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 151-01657 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.697 (43.10mm) | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.260 82.80mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() KKU-9-RT Essentra Components | 33 | - | Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | - | Bulk | 2005 | Richco, KWIK KLIP | - | - | Active | Not Applicable | Clip, U-Type | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Acrylic Based (RMS-15) | - | - | - | Open | 0.563 14.30mm | - | Flame Retardant | 14.3mm | 0.750 19.05mm | 1.000 25.40mm | 1.000 25.40mm | 1.59mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PC050-H25D-D0 Panduit Corp | 356 |
| - | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 1.927768kg | Nylon | 0.705 (17.90mm) | - | Bulk | 2009 | Pan-Clamp™ | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | - | 0.701 17.80mm | - | 0.618 15.70mm | - | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() VCC-83535 Essentra Components | 795 | - | Datasheet | 16 Weeks | Screw | Fastener | - | Steel | - | - | - | - | Bulk | 2008 | Richco | - | - | Active | Not Applicable | Clip, Bendable | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #6 M3.5 | - | 0.311 7.90mm | 0.138 3.51mm | Protective Coating | 7.9mm | - | 1.370 34.80mm | 0.200 5.08mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-01435 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 0.980 (24.90mm) | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M10 | 90°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 2.709 68.80mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() ACC38-A-C20 Panduit Corp | 617 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 235.868061g | Nylon | - | - | Bulk | 2000 | - | - | - | Active | Not Applicable | Clip, C-Type - Paired Strip | - | - | Black | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | Rubber Based | - | - | - | - | 0.380 9.65mm | - | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 211-60003 HellermannTyton | 90 | - | Datasheet | 14 Weeks | Clamp | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | - | - | 0.394 (10.00mm) | - | Bulk | - | HP | - | - | Active | 1 (Unlimited) | Clamp, P-Type | 85°C | -40°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | 4.2 mm | 0.165 4.20mm | - | 0.315 8.00mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | - | - | 0.047 1.20mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() CCH69-S10-C Panduit Corp | 57 | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 190.508795g | Nylon | 0.750 (19.05mm) | - | Bulk | 2004 | - | - | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | Halogen Free | - | - | - | #10 M5 | - | 0.690 17.53mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 17.5 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 151-01461 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.051 (26.70mm) | - | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M10 | 90°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() GRC2-58-TL Panduit Corp | 214 |
| Datasheet | 4 Weeks | Clamp | Rod Mount, Fastener | Aluminum | Bronze | - | - | - | - | Bulk | 2012 | StructuredGround™ | - | - | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.690 17.53mm | - | Direct Burial | - | 1.340 34.04mm | - | 0.640 16.26mm | - | - | - | 0.120 3.05mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-00927 HellermannTyton | 4186 |
| Datasheet | 4 Weeks | Panel | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2011 | Solar E-Clips | - | - | Active | 1 (Unlimited) | Clip, C-Type | 110°C | -54°C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open | 0.236 ~ 0.300 6.00mm ~ 7.60mm | 0.250 ~ 0.276 6.35mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | - | 0.315 8.00mm | - | - | 0.028 ~ 0.252 0.70mm ~ 6.40mm | - | - | - | - | RoHS Compliant | - | - |