- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR-4.0-1/4-20 Panduit Corp | 79 |
| Datasheet | 4 Weeks | Cable | Fastener | - | Steel | 3.878215kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | 4.040 102.62mm | - | 1/4-20 UNC Thread | - | 5.930 150.62mm | - | - | - | 0.215 5.46mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HEWSE-22-01 Essentra Components | 660 | - | Datasheet | 10 Weeks | Edge, Push In | Push In, Edge | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Hinged, Top Lock | - | 0.770L x 0.472 H 19.56mmx11.99mm | - | - | - | 0.750 19.05mm | 1.220 30.99mm | 0.260 6.60mm | 0.020 ~ 0.063 0.51mm ~ 1.60mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-01509 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.398 (60.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M8 | 15°, Ratchet, Ribbed | - | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.240 107.70mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() SP2-2/0L-Q Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | - | Male Stud, Two Conductor | - | 0.258 ~ 0.419 6.55mm ~ 10.64mm | 0.500 12.70mm | - | - | 3.130 79.50mm | 47.8mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HWS2819-M Panduit Corp | 3965 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 453.59237g | - | - | Bulk | 2001 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Side Entry | - | 0.190 4.83mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 0.420 10.67mm | 0.440 11.18mm | 0.210 5.33mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() STL-1-600-8-01 Essentra Components | 841 |
| Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | Standoff | - | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.157 4.00mm | - | - | 1.780 45.21mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GPC2-2D-L Panduit Corp | 30 |
| Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | Direct Burial | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() VM-1007 Essentra Components | 26 |
| Datasheet | 8 Weeks | Screw | Fastener | Molded | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | #6 M3.5 | - | - | 0.688 17.48mm | 0.150 3.81mm | - | - | 0.780 19.81mm | 0.820 20.83mm | 0.500 12.70mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LPFCM14-A-D14 Panduit Corp | 2234 |
| Datasheet | 4 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.043262kg | - | - | Bulk | 2002 | - | Active | Not Applicable | Clamp, Flat | - | - | Gray | - | Rubber Based | #6 M3 Flat Head | Low Profile | - | 1.440 36.58mm | 0.138 3.51mm | - | - | 0.134 3.40mm | 2.559 65.00mm | 0.500 12.70mm | - | 0.060 1.52mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() BR-2.0-14WS Panduit Corp | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Steel | 4.535924kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | 2.000 50.80mm | - | #14 Wood Screw Thread | - | 3.730 94.74mm | - | - | - | 0.217 5.51mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TC-30-1BK Essentra Components | 287 | - | Datasheet | 3 Weeks | Screw | Fastener | - | Polyoxymethylene (POM) | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Spring | - | - | Black | - | - | #6 M3 M3.5 | - | - | 0.370 9.40mm | 0.150 3.81mm | - | 9.5mm | 0.290 7.36mm | 1.313 33.35mm | 0.375 9.53mm | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() BR2-1.3-A Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6, Glass Filled | 81.646627g | Nylon | - | Bulk | - | Quick-Build™ | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | 57.2mm | Rubber Based | - | Round, Standoff | - | 2.000 50.80mm | - | - | - | 4.880 123.95mm | - | 2.250 57.15mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CCH25-S10-M0 Panduit Corp | 37 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 0.460 (11.68mm) | Bulk | 2004 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Black | 12.7mm | - | #10 M5 | - | - | 0.250 6.35mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PCL150103 Amphenol PCD | 167 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 0.710 (18.03mm) | Bulk | - | P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Gray, Tan | - | - | 10-32 | Hinged | - | 0.310 7.87mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 0.810 20.58mm | 1.410 35.81mm | 0.600 15.24mm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 151-00223 HellermannTyton | In Stock | - | - | 11 Weeks | - | - | 100 | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | IAHC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | - | - | Hinged, Locking | - | 0.118 ~ 0.512 3.00mm ~ 13.00mm | - | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | - | 1.200 30.48mm | 0.906 23.01mm | 0.394 10.00mm | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() AJC19-A-M Panduit Corp | 641 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 2.023022kg | Polyvinyl | - | Bulk | 2014 | - | Active | Not Applicable | Clip, J-Type | - | - | Gray | 22.1mm | Rubber Based | - | - | - | 0.187 4.75mm | - | - | - | 0.260 6.60mm | 0.870 22.10mm | 1.250 31.75mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CCS31-S8-M Panduit Corp | 47500 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 0.490 (12.45mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | - | #8 M4 | - | - | 0.310 7.87mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() A1C25-A-C8 Panduit Corp | 47 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 176.901024g | Polyvinyl | - | Bulk | 2001 | - | Active | Not Applicable | Clip, U-Type | - | - | Gray | - | Rubber Based | - | Half | Grey | 0.250 6.35mm | - | - | - | 0.380 9.65mm | 0.910 23.11mm | 0.630 16.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 151-01663 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 4.764 (121.00mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M6 | 180°, Ratchet, Ribbed | - | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 6.555 166.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() WTLH90-300-6-01 Essentra Components | 6974 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.390 (9.91mm) | Bulk | 2012 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | #6 M3.5 | 90° Hinged, Standoff, Webbed | - | 0.140 ~ 0.480 3.56mm ~ 12.19mm | 0.150 3.81mm | - | - | 1.800 45.72mm | 0.650 16.51mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free |