- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SHKBS-4-01A-RT Essentra Components | 1362 | - | Datasheet | 3 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | Acrylic Based (RMS-15) | - | - | Round, Standoff | - | 0.540L x 0.530 H 13.72mmx13.46mm | - | - | - | 1.030 26.16mm | 0.710 18.03mm | 0.700 17.78mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() MWSEB-6-01A-RT Essentra Components | 139 | - | Datasheet | 3 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 13mm | Acrylic Based (RMS-15) | - | - | Micro | - | 0.360L x 0.330 H 9.14mmx8.38mm | - | - | 8.9mm | 0.620 15.75mm | 0.500 12.70mm | 0.500 12.70mm | 4.06mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WEH-E8-C Panduit Corp | 98000 | - | - | 4 Weeks | Screw | Fastener | Polyacetal (POM) | 272.15545g | Acetal | - | Bulk | 2004 | Quick-Build™ | Active | Not Applicable | Clip, U-Type | - | - | Black | 9.39mm | - | - | #8 M4 | - | - | - | - | - | - | 1.220 30.99mm | 0.770 19.56mm | 0.370 9.40mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FCBI3-S10-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 301.638954g | - | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | - | - | Black | - | - | - | #10 M5 | Base | - | 3.040 77.22mm | 0.200 5.08mm | - | - | 3.81mm | 4.520 114.81mm | 0.375 9.53mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MBHWSSE1-1-01 Essentra Components | 818 | - | Datasheet | 3 Weeks | Cable | Fir Tree, Blind Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | 3.96 mm | - | Micro, Side Entry | - | 0.490L x 0.110 H 12.45mmx2.79mm | 0.156 3.96mm | - | 2.9mm | 0.200 5.08mm | 0.670 17.02mm | 0.375 9.53mm | - | - | 0.040 ~ 0.160 1.02mm ~ 4.06mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() ACC38-AT-M Panduit Corp | 2981 |
| - | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 1.982199kg | - | - | Bulk | 1998 | - | Active | Not Applicable | Clip, C-Type - Paired Strip | - | - | Natural | - | Acrylic Based | - | - | - | - | 0.380 9.65mm | - | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NC710 HellermannTyton | 256 |
| Datasheet | 15 Weeks | Cable | Fastener | Polyethylene (PE) | - | - | - | Bulk | 2013 | NC | Active | 1 (Unlimited) | Clip, U-Type | - | - | White | - | - | - | - | Half | - | 0.276 7.00mm | - | - | - | 0.339 8.61mm | 0.571 14.50mm | 0.315 8.00mm | - | 7 mm | - | - | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() SICH150-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Split Arrowhead | Polyamide (PA66), Nylon 6/6 | 181.436948g | - | - | Bulk | 2002 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Round | - | 1.500 38.10mm | 0.250 6.35mm | - | - | 1.710 43.43mm | 1.750 44.45mm | 0.380 9.65mm | - | - | 0.030 ~ 0.100 0.76mm ~ 2.54mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() V-1000 Essentra Components | 868 |
| Datasheet | 4 Weeks | Screw | Fastener | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | #2 M2 | - | - | 0.250 6.35mm | 0.094 2.39mm | Flame Retardant | 6.4mm | 0.300 7.62mm | 0.500 12.70mm | 0.500 12.70mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() KL-350 Essentra Components | 7904 | - | Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco, KURLY-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | 0.300 ~ 0.400 7.62mm ~ 10.16mm | - | - | - | 1.030 26.16mm | - | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() TLHS90-300-01 Essentra Components | 11 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco, TWIST-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | - | - | Natural | - | - | - | - | Hinged, Standoff, Webbed | - | 0.135 ~ 0.475 3.43mm ~ 12.07mm | 0.187 4.75mm | Anti-Rotation Pin | - | 2.678 68.00mm | - | - | - | - | 0.078 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | - | Lead Free | ||
![]() STL-1-750-16-01 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | Standoff | - | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.157 4.00mm | - | - | 2.449 62.20mm | - | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WCC1-1-01 Essentra Components | 11 |
| Datasheet | 8 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Round, Webbed | - | 0.118 ~ 0.311 3.00mm ~ 7.90mm | 0.157 ~ 0.189 4.00mm ~ 4.80mm | - | - | 1.102 27.99mm | 0.905 22.99mm | 0.591 15.00mm | - | - | 0.019 ~ 0.063 0.48mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() WCC2-3-01 Essentra Components | 11 |
| Datasheet | 8 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Round, Webbed | - | 0.118 ~ 0.500 3.00mm ~ 12.70mm | 0.236 ~ 0.267 5.99mm ~ 6.78mm | - | - | 1.456 36.98mm | 1.299 32.99mm | 0.591 15.00mm | - | - | 0.019 ~ 0.098 0.48mm ~ 2.49mm | - | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() CCH125-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 344.73023g | Nylon | 1.060 (26.92mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | 12.7mm | - | - | #10 M5 | - | - | 1.250 31.75mm | 0.203 5.16mm | Weather Resistant | - | 34.4mm | - | 0.500 12.70mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() WSLT-03-3-19 Essentra Components | 26 |
| Datasheet | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Hinged, Top Lock | - | 0.710L x 0.850 H 18.03mmx21.59mm | 0.187 4.75mm | Flame Retardant | - | 1.070 27.18mm | 0.950 24.13mm | 0.200 5.08mm | - | - | 0.062 1.57mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() A2C12-A-C8 Panduit Corp | 90 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | 154.221406g | Polyvinyl | - | Bulk | 2002 | - | Active | Not Applicable | Clip, U-Type | - | - | Gray | 16mm | Rubber Based | - | - | - | Grey | 0.120 3.05mm | - | - | - | 0.230 5.84mm | 1.300 33.02mm | 0.630 16.00mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() VCC-83028 Essentra Components | 27 | - | Datasheet | 16 Weeks | - | Fastener | Steel | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Bendable | - | - | Black | - | - | - | #4 M3 | - | - | 0.224 5.69mm | 0.118 3.00mm | Protective Coating | 5.7mm | - | 1.100 27.94mm | 0.120 3.05mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCH50-S10-M Panduit Corp | 13669 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 1.360777kg | Nylon | 0.590 (14.99mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | - | #10 M5 | - | - | 0.500 12.70mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() WCC1-2-01 Essentra Components | 50 |
| Datasheet | 8 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Round, Webbed | - | 0.118 ~ 0.374 3.00mm ~ 9.50mm | 0.157 ~ 0.189 4.00mm ~ 4.80mm | - | - | 1.220 30.99mm | 1.062 26.97mm | 0.591 15.00mm | - | - | 0.019 ~ 0.063 0.48mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | - | - |