- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS-A-2-1-01 Essentra Components | 857 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | 062 | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | 0.438L x 0.190 H 11.13mmx4.83mm | 0.187 4.75mm | - | 11.1mm | 0.520 13.21mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.125 3.18mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() AFCC-32 Essentra Components | 569 |
| Datasheet | 7 Weeks | - | Adhesive | - | Aluminum | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Flat C-Type | - | - | Silver | - | Rubber Based (RMS-34) | - | - | - | Bendable | 2.000 50.80mm | - | - | 50.8mm | 0.562 14.27mm | - | 0.354 9.00mm | - | - | - | 0.030 0.76mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() HURCS-2-01 Essentra Components | 244 | - | Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.250 (6.35mm) | Bulk | 2004 | Richco | Active | 1 (Unlimited) | Clip, U-Type | - | - | Natural | - | - | - | - | #4 M3 or SR-30XX Series Rivet | Half | 0.125 3.18mm | 0.125 3.18mm | - | - | 0.170 4.32mm | 0.590 14.99mm | 0.300 7.62mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8124 Keystone Electronics | 3959 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | Steel | 0.500 (12.70mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Silver | - | - | - | - | - | - | 0.375 9.53mm | 0.203 5.16mm | Protective Coating | 9.5mm | - | 12.7mm | 0.500 12.70mm | - | - | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() WS-A-3-01 Essentra Components | 1030 |
| Datasheet | 3 Weeks | Panel | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | 18.8 mm | 4.75 mm | - | - | 0.438L x 0.740 H 11.13mmx18.80mm | 0.187 4.75mm | - | 11.1mm | 1.070 27.18mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.063 1.60mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-01417 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.988 (50.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M10 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.272 83.10mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() CCS50-S8-M0 Panduit Corp | 465000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.017861kg | Nylon | 0.600 (15.24mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Black | - | - | - | - | #8 M4 | - | 0.500 12.70mm | 0.167 4.24mm | Weather Resistant | - | - | - | 0.370 9.40mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() BEC75-A-T20 Panduit Corp | 104 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.270059kg | - | - | Bulk | 2006 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | - | Rubber Based | - | - | - | Side Entry | 0.750 19.05mm | - | - | - | 0.890 22.61mm | 1.460 37.08mm | 1.490 37.85mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LWC38-A-C14 Panduit Corp | 90000 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 331.122458g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | 14.2mm | Rubber Based | - | - | - | Locking, Round | 0.380 9.65mm | - | - | - | 0.560 14.22mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() JP131HBC75RBL20 Panduit Corp | 35 |
| Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 5.100 129.54mm | 3.500 88.90mm | 1.200 30.48mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HCMP06B12-C20 Panduit Corp | 46 |
| - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 185.972872g | Nylon | - | Bulk | 2009 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | 15mm | - | - | - | - | Webbed | 0.236 ~ 0.472 6.00mm ~ 12.00mm | 0.248 ~ 0.283 6.30mm ~ 7.20mm | - | - | 0.768 19.50mm | 0.748 19.00mm | 0.374 9.50mm | - | - | 0.024 ~ 0.118 0.60mm ~ 3.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() HCMP06C12-C20 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 195.044719g | Nylon | - | Bulk | 2010 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | 10mm | - | - | - | - | Side Entry, Webbed | 0.236 ~ 0.472 6.00mm ~ 12.00mm | 0.248 ~ 0.283 6.30mm ~ 7.20mm | - | - | 0.618 15.70mm | 0.795 20.19mm | 0.394 10.00mm | - | - | 0.024 ~ 0.118 0.60mm ~ 3.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() OFNS-13-312-19 Essentra Components | 1042 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Round | 0.830L x 0.750 H 21.08mmx19.05mm | 0.312 7.92mm | Flame Retardant | - | 1.110 28.19mm | 1.060 26.92mm | 0.270 6.86mm | - | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | 5.588mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GPL-57-1 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | 41mm | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 6.380 162.05mm | 5.750 146.05mm | 1.630 41.40mm | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() WHC-500-01 Essentra Components | 46307 |
| Datasheet | 7 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, P-Type | - | - | Natural | - | - | - | - | #10 M5 | Open | 0.500 12.70mm | 0.204 5.18mm | - | 12.7mm | 29.4mm | 1.156 29.36mm | 0.400 10.16mm | - | 5.18 mm | - | 0.070 1.78mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() KKU-6-RT Essentra Components | 48 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2005 | Richco, KWIK KLIP | Active | Not Applicable | Clip, U-Type | - | - | Gray | - | Acrylic Based (RMS-15) | - | - | - | Open | 0.375 9.53mm | - | Flame Retardant | 9.5mm | 0.594 15.08mm | 0.750 19.05mm | 0.750 19.05mm | 1.59mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SP2-2/0-Q Panduit Corp | 30 |
| - | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | - | - | - | - | - | - | - | Male Stud, Two Conductor | 0.258 ~ 0.419 6.55mm ~ 10.64mm | 0.500 12.70mm | - | - | 2.630 66.80mm | 47.8mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() N-3 Essentra Components | 15106 |
| Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.390 (9.91mm) | Bulk | - | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | - | - | - | - | #8 M4 | - | 0.188 4.78mm | 0.172 4.37mm | - | - | - | 15.5mm | 0.375 9.53mm | - | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PAKKL-5775-01 Essentra Components | 100 |
| Datasheet | 3 Weeks | Plug-In | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | - | - | Natural | - | - | - | - | - | Locking, Round | 0.578 ~ 0.750 14.68mm ~ 19.05mm | 0.250 6.35mm | - | - | 1.360 34.54mm | 1.500 38.10mm | 0.500 12.70mm | - | - | 0.030 ~ 0.060 0.76mm ~ 1.52mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() BECP75H25-T20 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.115837kg | - | - | Bulk | 2001 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | - | - | Side Entry | 0.750 19.05mm | 0.250 6.35mm | - | - | 0.970 24.64mm | 1.470 37.34mm | 0.730 18.54mm | - | - | 0.075 1.90mm | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - |