- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Thread Size | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSLT-02-1-19 Essentra Components | 3635 |
| Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Hinged, Top Lock | 0.530L x 0.140 H 13.46mmx3.56mm | 0.187 4.75mm | Flame Retardant | - | 0.370 9.40mm | 0.770 19.56mm | 0.200 5.08mm | - | 0.062 1.57mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MWSET1-2-1-19 Essentra Components | 2659 |
| Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Micro | 0.190L x 0.110 H 4.83mmx2.79mm | 0.067 1.70mm | Flame Retardant | 1.7018mm | 0.240 6.10mm | 0.280 7.11mm | 0.080 2.03mm | - | 0.093 2.36mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8162 Keystone Electronics | 546 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.531 (13.50mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Black, Silver | - | - | - | - | - | Half | 0.312 7.92mm | 0.218 5.54mm | Protective Coating | 7.92mm | - | 13.5mm | 0.625 15.88mm | - | - | 0.048 1.22mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 8161 Keystone Electronics | 958 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.500 (12.70mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Black, Silver | - | - | - | - | - | Half | 0.250 6.35mm | 0.218 5.54mm | Protective Coating | 6.4mm | - | 12.7mm | 0.500 12.70mm | - | - | 0.048 1.22mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() LWS-A-2-19 Essentra Components | 510 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Locking | 0.438L x 0.330 H 11.13mmx8.38mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 0.710 18.03mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.063 1.60mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() CCH31-S10-M Panduit Corp | 490000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 0.500 (12.70mm) | Bulk | 2004 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | - | - | #10 M5 | - | 0.310 7.87mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCH19-S10-C Panduit Corp | 13 | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 99.790321g | Nylon | 0.420 (10.67mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | - | 5.3 mm | #10 M5 | - | 0.190 4.83mm | 0.203 5.16mm | - | 4.8mm | - | - | 0.500 12.70mm | 4.8 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() LWC38-A-D14 Panduit Corp | 25 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.542214kg | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | Rubber Based | - | - | - | Locking, Round | 0.380 9.65mm | - | - | - | 0.560 14.22mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 151-01653 HellermannTyton | 532 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.453 (62.30mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | M6 | - | M6 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.055 103.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-00663 HellermannTyton | 35 |
| Datasheet | 4 Weeks | Box | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | - | - | - | - | 0.244 ~ 0.268 6.20mm ~ 6.80mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.137 3.48mm | 1.547 39.30mm | 0.472 12.00mm | - | 0.028 ~ 0.226 0.70mm ~ 5.75mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SBCT250-Q Panduit Corp | 35 |
| - | 4 Weeks | Cable | - | - | Copper, Tin Plated | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | - | Split Bolt | 0.580 14.73mm | - | Corrosion Resistant | - | 2.220 56.39mm | - | 1.030 26.16mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSC2C Panduit Corp | 7036 |
| - | 4 Weeks | Clip | Clip On | - | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Cable | - | - | Silver | - | - | - | - | - | Push-Fit | 0.375 ~ 0.437 9.52mm ~ 11.10mm | - | - | - | - | - | - | - | 0.063 ~ 0.188 1.60mm ~ 4.78mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SNP3810H4 HellermannTyton | 32 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 151-01428 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.587 (40.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M8 | 30°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 2.803 71.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01425 HellermannTyton | 11 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.831 (46.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M8 | 15°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.098 78.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01421 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.854 (72.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M12 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01433 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.850 (72.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M12 | 30°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.063 103.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01424 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.996 (101.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M12 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.280 134.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01430 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.587 (40.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M12 | 30°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 2.803 71.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01483 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.130 (54.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | - | M8 | 15°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.748 95.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - |