- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Wire/Cable Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL-200 Essentra Components | 2455 | - | Datasheet | 11 Weeks | Edge | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco, KURLY-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | - | - | - | - | 0.160 ~ 0.240 4.06mm ~ 6.10mm | - | - | - | 0.820 20.83mm | - | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WS-SE-A-2-01 Essentra Components | 544 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | Side Entry | - | 0.400L x 0.450 H 10.16mmx11.43mm | 0.187 4.75mm | - | 11.4mm | 0.650 16.51mm | - | 0.220 5.59mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GPCH3/0-4-34-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2012 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | Conduit Hub | - | - | - | 360° Rotation, Guillotine | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() JP75SBC50RB-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2013 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.638 117.81mm | 3.240 82.30mm | 1.160 29.46mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP75HBC50RB-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2012 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | - | - | - | - | 0.750 19.05mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.080 103.63mm | 2.890 73.41mm | 1.160 29.46mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP131HBC50RB-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2014 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 5.100 129.54mm | 3.500 88.90mm | 1.200 30.48mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP131SBC50RB-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2014 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Red | - | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 4.327 109.91mm | 3.830 97.28mm | 1.180 29.97mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP2SBC87RB-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2013 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Red | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.969 177.01mm | 4.844 123.04mm | 1.740 44.20mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP4SBC50RB-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2013 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Red | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 9.956 252.88mm | 8.490 215.65mm | 2.630 66.80mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP2HBC50RB-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2012 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Red | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.400 162.56mm | 4.700 119.38mm | 1.700 43.18mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP2HBC50RB-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2012 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.400 162.56mm | 4.700 119.38mm | 1.700 43.18mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HUC-2-RT Essentra Components | 1806 | - | Datasheet | 4 Weeks | - | Adhesive | 125 | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, U-Type | Black | - | Acrylic Based (RMS-15) | - | - | Half | - | 0.125 3.18mm | - | Flame Retardant | 3.2mm | 0.172 4.37mm | 0.719 18.26mm | 0.625 15.88mm | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AJC38-A-C Panduit Corp | 481 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 639.565242g | Polyvinyl | - | Bulk | 2001 | - | Active | Not Applicable | Clip, J-Type | Gray | 32.3mm | Rubber Based | 9.6 mm | - | - | Grey | 0.375 9.53mm | - | - | - | 0.500 12.70mm | 1.270 32.26mm | 2.000 50.80mm | - | 9.9 mm | - | - | - | No | No SVHC | ROHS3 Compliant | UL94 HB | - | ||
![]() JP4HBC50RB-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2012 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 9.400 238.76mm | 8.500 215.90mm | 2.600 66.04mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFCC-21 Essentra Components | 276 |
| Datasheet | 7 Weeks | - | Adhesive | - | Aluminum | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat C-Type | Silver | - | Rubber Based (RMS-34) | - | - | Bendable | - | 1.312 33.32mm | - | - | - | 0.385 9.78mm | - | 0.354 9.00mm | - | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MWSEB-4-19A-RT Essentra Components | 1337 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | Natural | - | Acrylic Based (RMS-15) | - | - | Micro | - | 0.320L x 0.190 H 8.13mmx4.83mm | - | Flame Retardant | - | 0.470 11.94mm | 0.500 12.70mm | 0.500 12.70mm | 4.06mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 151-01648 HellermannTyton | 11 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.902 (48.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | M6 | 15°, Ratchet, Ribbed | - | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.098 78.70mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01646 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.945 (74.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | M6 | 180°, Ratchet, Ribbed | - | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01656 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.130 (54.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | M6 | 15°, Ratchet, Ribbed | - | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.748 95.20mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() CCH100-S10-D Panduit Corp | 3513 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.054602kg | Nylon, Polyolefin | 0.910 (23.11mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | Natural | 12.7mm | - | - | #10 M5 | - | - | 1.000 25.40mm | 0.203 5.16mm | - | - | 28mm | - | 0.500 12.70mm | - | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - |