- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Shielding | Depth | ELV | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Adhesive | Wire/Cable Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KL-250 Essentra Components | 1261 | - | Datasheet | 3 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2009 | Richco, KURLY-LOK | Active | Not Applicable | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.200 ~ 0.300 5.08mm ~ 7.62mm | - | - | - | 0.910 23.11mm | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP1.25GHS0M4 HellermannTyton | 947 |
| Datasheet | 2 Weeks | - | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | - | Clamp, Hose | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Push-Fit | - | 0.275 ~ 0.297 6.99mm ~ 7.54mm | - | Heat Stabilized, Impact Resistant | - | - | 0.408 ~ 0.491 10.36mm ~ 12.47mm | 0.150 3.81mm | - | - | 0.042 1.07mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() WSLT-01A-01 Essentra Components | 44 | - | Datasheet | 10 Weeks | - | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | Hinged, Top Lock | - | 0.420L x 0.190 H 10.67mmx4.83mm | 0.187 4.75mm | - | 10.7mm | 0.420 10.67mm | 0.660 16.76mm | 0.200 5.08mm | - | 0.062 1.57mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() OFTGSP-1-05-19 Essentra Components | 100 |
| Datasheet | 10 Weeks | - | - | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2010 | Richco | Active | 1 (Unlimited) | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | Hinged, Round | - | 0.197 5.00mm | 0.250 6.35mm | - | - | 0.230 5.84mm | 0.238 6.04mm | - | - | 0.095 2.41mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() LPFCM34-A-D14 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.610253kg | - | - | - | Bulk | 2002 | - | Obsolete | Not Applicable | - | Clamp, Flat | - | - | Gray | - | - | - | - | - | - | - | - | - | Rubber Based | - | #6 M3 Flat Head | Low Profile | - | 3.440 87.38mm | 0.138 3.51mm | - | - | 0.134 3.40mm | 4.560 115.82mm | 0.500 12.70mm | - | - | 0.060 1.52mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SBCT2-C Panduit Corp | 35 |
| Datasheet | 4 Weeks | - | Bolt | - | - | Copper, Tin Plated | - | - | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | - | Clamp, Grounding | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Split Bolt | - | 0.310 7.87mm | - | Corrosion Resistant | - | 1.450 36.83mm | - | 0.600 15.24mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KKC-8-RT Essentra Components | 6081 |
| Datasheet | 4 Weeks | - | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | - | Bulk | 2002 | Richco, KWIK KLIP | Active | Not Applicable | - | Clip, J-Type | - | - | Gray | - | - | - | - | - | - | - | - | - | Acrylic Based (RMS-15) | - | - | - | - | 0.500 12.70mm | - | Flame Retardant | 12.7mm | 0.690 17.53mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() WSLT-3.5-2-1-19 Essentra Components | 1242 |
| Datasheet | 10 Weeks | - | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | Hinged, Top Lock | - | 0.530L x 0.140 H 13.46mmx3.56mm | 0.138 3.51mm | Flame Retardant | - | 0.350 8.89mm | 0.770 19.56mm | 0.200 5.08mm | - | 0.062 1.57mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2058729-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Fastener | - | Stainless Steel (SS) | - | - | - | Stainless Steel | Bulk | 2011 | Solarlok SolKlamp | Active | 1 (Unlimited) | Screw | Clamp, Grounding | - | - | Metallic | - | Straight | Unshielded | 14.14mm | Compliant | - | 6 AWG | 12 AWG | 6 AWG | - | - | - | Split Bolt | - | 0.172 4.37mm | - | 8-32 UNC-2A Thread | - | 1.140 28.96mm | 0.557 14.15mm | 0.557 14.15mm | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 211-60010 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | - | Screw | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | - | - | 0.335 (8.50mm) | - | Bulk | 2017 | HP | Active | 1 (Unlimited) | - | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 0.165 4.20mm | - | - | 0.126 3.20mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | - | 0.031 0.80mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() LWC75-A-L20 Panduit Corp | 26 |
| Datasheet | 4 Weeks | - | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 360.605962g | Nylon | - | - | Bulk | 2000 | - | Active | Not Applicable | - | Clip, Wire Saddle on Base | - | - | Black | - | - | - | 31.5mm | - | - | - | - | - | Rubber Based | - | - | Locking, Round | - | 0.750 19.05mm | - | - | - | 0.900 22.86mm | 1.480 37.59mm | 1.240 31.50mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SNP6GHS0C2 HellermannTyton | 162 |
| - | 2 Weeks | - | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | - | Clamp, Hose | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Push-Fit | - | 0.459 ~ 0.522 11.65mm ~ 13.26mm | - | Heat Stabilized, Impact Resistant | - | - | 0.578 ~ 0.846 14.68mm ~ 21.49mm | 0.235 5.97mm | 13 mm | - | 0.070 1.78mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() BEC38-A-T Panduit Corp | 50 |
| Datasheet | 4 Weeks | - | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.025119kg | - | - | - | Bulk | 2000 | - | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | - | - | Rubber Based | - | - | Side Entry | - | 0.380 9.65mm | - | - | - | 0.520 13.21mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NC60 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Cable | Fastener | - | Polyethylene (PE) | - | - | - | - | Bulk | - | NC | Active | 1 (Unlimited) | - | Clip, U-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Half | - | 0.236 6.00mm | - | - | - | 0.315 8.00mm | 0.492 12.50mm | 0.256 6.50mm | 6 mm | - | - | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() VWS4238-C Panduit Corp | In Stock | - | Datasheet | - | - | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 90.718474g | Nylon, Polyamide | - | - | Bulk | 2002 | - | Obsolete | Not Applicable | - | Clip, Wire Saddle | - | - | Natural | - | - | - | 3.1mm | - | - | - | - | - | - | - | - | - | - | 0.420L x 0.400 H 10.67mmx10.16mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 0.780 19.81mm | 0.600 15.24mm | 0.120 3.05mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | 0.090 2.29mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() S8121-46R Harwin Inc. | 5416 | - | Datasheet | 13 Weeks | - | Solder | Solder | - | Phosphor Bronze, Tin Plated | - | Bronze | - | - | Tape & Reel (TR) | 2009 | EZ BoardWare | Active | 1 (Unlimited) | - | Clip, C-Type | - | - | Silver | Female | - | - | 5.9mm | - | Tin | - | - | - | - | 2 mm | - | Elongated, Split | Grey | - | - | Corrosion Resistant | - | 0.100 2.54mm | 0.276 7.00mm | 0.217 5.51mm | 1.3 mm | - | 0.008 0.20mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CCH62-S10-M Panduit Corp | 47 |
| Datasheet | 4 Weeks | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.496855kg | Nylon | 0.650 (16.50mm) | - | Bulk | 2005 | - | Active | Not Applicable | - | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | 12.7mm | - | - | - | - | - | - | - | #10 M5 | - | - | 0.620 15.75mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 8129 Keystone Electronics | 70 |
| Datasheet | 6 Weeks | - | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.656 (16.66mm) | - | Bulk | - | - | Active | 1 (Unlimited) | - | Clamp, P-Type | - | - | Black, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.687 17.45mm | 0.203 5.16mm | Protective Coating | - | - | 16.6624mm | 0.500 12.70mm | - | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() WS-A-1-19 Essentra Components | 598 |
| Datasheet | 3 Weeks | - | Snap in | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.438L x 0.190 H 11.13mmx4.83mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 0.520 13.21mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.063 1.60mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PSC4C Panduit Corp | 6928 |
| - | 4 Weeks | - | Clip | Clip On | - | Steel, Zinc Plated | - | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | - | Clip, Cable | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Push-Fit | - | 0.375 ~ 0.437 9.52mm ~ 11.10mm | - | - | - | - | - | - | - | 0.188 ~ 0.281 4.78mm ~ 7.14mm | - | - | - | - | ROHS3 Compliant | - | - |