- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JP75W-L16 Panduit Corp | In Stock | - | - | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Pink | - | - | - | 1/4 M6 | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.380 60.45mm | 1.800 45.72mm | 1.160 29.46mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SHC-44 Essentra Components | 3247 |
| Datasheet | 3 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clamp, Hose | - | - | White | - | - | - | - | - | - | 0.688 ~ 0.813 17.48mm ~ 20.65mm | - | - | - | - | - | 0.220 5.59mm | - | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() A1C12-A-C8 Panduit Corp | 28 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | 117.934016g | Polyvinyl | - | Bulk | 2001 | - | Active | Not Applicable | Clip, U-Type | - | - | Gray | 5.8mm | Rubber Based | - | - | Half | Grey | 0.120 3.05mm | - | - | - | 0.230 5.84mm | 0.770 19.56mm | 0.630 16.00mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() CFCC-3-05A-RT Essentra Components | 3457 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyphenylene Ether (PPE), Polystyrene (PS) | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Flat C-Type | - | - | White | - | Acrylic Based (RMS-15) | - | - | - | - | 0.180 4.57mm | - | - | - | - | 0.563 14.30mm | 1.000 25.40mm | - | - | - | 0.040 1.02mm | UL94 V-1 | - | - | RoHS Compliant | UL94 V-1 | Lead Free | ||
![]() 8112 Keystone Electronics | 35 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.750 (19.05mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Silver | - | - | - | - | - | - | 0.937 23.80mm | 0.203 5.16mm | - | - | - | 19mm | 0.500 12.70mm | - | - | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CCH87-S10-C Panduit Corp | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 231.332137g | Nylon | 0.840 (21.34mm) | Bulk | 2004 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | 5.3 mm | #10 M5 | - | - | 0.870 22.10mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 22.1 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() WS-A-4-19 Essentra Components | 1278 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2004 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | 0.438L x 1.050 H 11.13mmx26.67mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.380 35.05mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.063 1.60mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SNP28GHS0H4 HellermannTyton | 461 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | - | 1.148 ~ 1.325 29.16mm ~ 33.65mm | - | Heat Stabilized, Impact Resistant | - | - | 1.018 ~ 1.647 25.86mm ~ 41.83mm | 0.291 7.40mm | - | - | - | 0.069 1.75mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() P812MB18A Panduit Corp | 26 |
| - | 4 Weeks | - | Fastener, Threaded Rod Mount | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Support, Combination Box and Conduit Hanger | - | - | Metallic | - | - | - | 1/4 | Snap Closure | - | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CH105-A-T14 Panduit Corp | 170 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 2.068381kg | Nylon | - | Bulk | 2002 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Gray | - | Rubber Based | - | - | Top Lock | - | 2.060L x 0.395 H 52.32mmx10.03mm | - | - | - | 0.670 17.02mm | 2.480 63.00mm | 1.030 26.16mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PC087-H25D-D120 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Push In | Push In | - | Polyamide (PA12), Nylon 12 | - | Nylon | 0.894 (22.70mm) | Bulk | 2011 | Pan-Clamp™ | Obsolete | Not Applicable | Clamp, P-Type | - | - | Black | 15.7mm | - | - | - | - | - | 0.870 22.10mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Weather Resistant | - | 1.070 27.18mm | - | 0.618 15.70mm | - | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 151-00982 HellermannTyton | 959 | - | Datasheet | 2 Weeks | Clip, Edge | Edge Mount, Clip On | Metal | Stainless Steel (SS) | - | - | - | Bulk | 2012 | EdgeClip, Solar E-Clips | Active | 1 (Unlimited) | Clip, C-Type | - | - | Silver | - | - | - | - | Split | - | 0.197 ~ 0.299 5.00mm ~ 7.60mm | - | - | - | - | 0.945 24.00mm | 0.512 13.00mm | - | - | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() JP75SBC87-L20 Panduit Corp | 35 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 4.932817kg | Nylon | - | Bulk | 2010 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 3.550 90.17mm | 3.220 81.79mm | 1.160 29.46mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() STL-350-8-01 Essentra Components | 1134 |
| Datasheet | 11 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | Standoff | - | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.187 4.75mm | - | - | 1.409 35.79mm | - | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-01661 HellermannTyton | 914 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.756 (70.00mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M6 | 180°, Ratchet, Ribbed | - | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.547 115.50mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() TL-1125 Essentra Components | 1575 | - | Datasheet | 3 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2003 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | 1.187 30.15mm | - | - | - | 2.190 55.63mm | - | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCS31-S8-M0 Panduit Corp | 470000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 725.747792g | Nylon | 0.490 (12.45mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Black | - | - | - | #8 M4 | - | - | 0.310 7.87mm | 0.167 4.24mm | Weather Resistant | - | - | - | 0.370 9.40mm | - | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() MWSLTB-1-19A-RT Essentra Components | 3265 |
| Datasheet | 3 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | Acrylic Based (RMS-15) | - | - | Hinged, Micro, Top Lock | - | 0.190L x 0.100 H 4.83mmx2.54mm | 0.125 3.18mm | Flame Retardant | - | 0.280 7.11mm | 0.400 10.16mm | 0.350 8.89mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() KKU-4-RT Essentra Components | 35 | - | Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2008 | Richco, KWIK KLIP | Active | Not Applicable | Clip, U-Type | - | - | Gray | - | Acrylic Based (RMS-15) | - | - | Open | - | 0.250 6.35mm | - | Flame Retardant | 6.4mm | 0.469 11.91mm | 0.750 19.05mm | 0.750 19.05mm | 1.59mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BR-1.25-14WS Panduit Corp | 154 |
| - | 4 Weeks | - | Fastener | - | Steel | 3.016389kg | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | - | - | Silver | - | - | - | - | - | - | 1.180 29.97mm | - | #14 Wood Screw Thread | - | 2.910 73.91mm | - | - | - | - | - | 0.217 5.51mm | - | - | - | Non-RoHS Compliant | - | - |