- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8168 Keystone Electronics | 11 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | 0.812 (20.62mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Black, Silver | - | - | - | - | Half | 0.687 17.45mm | 0.218 5.54mm | Protective Coating | - | - | 20.6mm | 0.625 15.88mm | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() EWSE-12.8-01 Essentra Components | 596 | - | Datasheet | 10 Weeks | Edge, Push In | Push In, Edge | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | 0.390L x 0.200 H 9.90mmx5.08mm | - | - | 11.7mm | - | 0.640 16.26mm | 0.140 3.56mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() JP4W-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Wall | Wall Mount, Fastener | - | Polyamide (PA66), Nylon 6/6 | 1.930036kg | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | 1/4 M6 | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 7.570 192.28mm | 6.620 168.15mm | 2.480 62.99mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() HCME06Y12-M30 Panduit Corp | 4504 |
| - | 4 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | 2.267962kg | - | Bulk | - | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | - | Webbed | 0.315 ~ 0.472 8.00mm ~ 12.00mm | 0.138 x 0.315 3.50mmx8.00mm Rectangular | Heat Stabilized | - | 0.756 19.20mm | 0.925 23.50mm | 0.394 10.00mm | - | 0.031 ~ 0.157 0.79mm ~ 3.99mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VCC-84554 Essentra Components | 518 | - | Datasheet | 16 Weeks | - | Fastener | - | Steel | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Bendable | - | - | Black | - | - | - | #8 M4 | - | 0.524 13.31mm | 0.177 4.50mm | Protective Coating | 13.3mm | - | 2.130 54.10mm | 0.190 4.83mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP210C2 HellermannTyton | 34 |
| - | 2 Weeks | Cable | - | - | Polyacetal (POM) | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | Push-Fit | 0.351 ~ 0.394 8.92mm ~ 10.0mm | - | - | - | - | 0.472 ~ 0.672 11.99mm ~ 17.07mm | 0.231 5.87mm | 10.11 mm | - | 0.067 1.70mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() 211-60006 HellermannTyton | 43 | - | Datasheet | 14 Weeks | Clamp | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | - | 0.551 (14.00mm) | Bulk | 2004 | HP | Active | 1 (Unlimited) | Clamp, P-Type | 85°C | -40°C | Black | Halogen Free | - | 4.2 mm | 0.165 4.20mm | - | 0.492 12.50mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | - | 0.047 1.20mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-01658 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.961 (75.20mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.524 114.90mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01650 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.894 (73.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 30°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.063 103.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() 151-01664 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.398 (60.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 15°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.240 107.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() SLCS-500-3-01 Essentra Components | 576 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Locking, Round, Standoff | 0.438 11.13mm | 0.187 4.75mm | - | 11.1mm | 0.978 24.84mm | - | 0.250 6.35mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8165 Keystone Electronics | 1237 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | 0.687 (17.45mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Black, Silver | - | - | - | - | Half | 0.500 12.70mm | 0.218 5.54mm | Protective Coating | 12.7mm | - | 17.4498mm | 0.625 15.88mm | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() V-1024 Essentra Components | 632 |
| Datasheet | 4 Weeks | Screw | Fastener | - | Polyvinyl Chloride (PVC) | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | #6 M3.5 | - | 1.500 38.10mm | 0.156 3.96mm | Flame Retardant | 38.1mm | 1.810 45.97mm | 1.420 36.07mm | 1.750 44.45mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AL7A Essentra Components | 579 | - | Datasheet | 16 Weeks | Screw | Fastener | Metal | Aluminum | - | 0.620 (15.75mm) | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Silver | - | - | - | - | - | 0.438 11.13mm | 0.204 5.18mm | - | - | - | - | 0.375 9.53mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() CTH50U13-C30 Panduit Corp | 1002 |
| - | 4 Weeks | Holder | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | 258.547679g | - | Bulk | 2010 | - | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | - | 0.512 13.00mm | 0.346 ~ 0.433 8.80mm ~ 11.00mm | Heat Stabilized | - | 1.063 27.00mm | 23.114mm | 0.472 12.00mm | - | 0.079 ~ 0.126 2.00mm ~ 3.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BHKL-450-6-01 Essentra Components | 41 |
| Datasheet | 3 Weeks | - | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2009 | Richco, KURLY-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | Standoff | 0.400 ~ 0.500 10.16mm ~ 12.70mm | 0.328 x 0.437 8.33mmx11.10mm Rectangular | - | - | 1.500 38.10mm | - | - | - | 0.250 6.35mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 8148 Keystone Electronics | 410 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | 0.750 (19.05mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Silver | - | - | - | - | Half | 0.625 15.88mm | 0.218 5.54mm | - | 15.9mm | - | 19mm | 0.625 15.88mm | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() AL4A Essentra Components | 1321 |
| Datasheet | 16 Weeks | Screw | Fastener | Aluminum | Aluminum | - | 0.530 (13.46mm) | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Silver | - | - | - | - | - | 0.250 6.35mm | 0.204 5.18mm | - | - | - | - | 0.375 9.53mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() PSC2B Panduit Corp | 8362 |
| - | 4 Weeks | Clip | Clip On | - | Steel, Zinc Plated | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Cable | - | - | Silver | - | - | - | - | Push-Fit | 0.312 ~ 0.375 7.92mm ~ 9.52mm | - | - | - | - | - | - | - | 0.063 ~ 0.188 1.60mm ~ 4.78mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRCI0500C2 HellermannTyton | 52 | - | Datasheet | 2 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | Bulk | 2013 | TSR | Active | 1 (Unlimited) | Clip, C-Type | - | - | Ivory | - | Rubber Based | - | - | Hinged, Locking | 0.500 12.70mm | - | Flame Retardant | - | 0.500 12.70mm | 0.840 21.34mm | 21.336mm | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - |