- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JP131HBC50RB-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2014 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Red | - | - | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 5.100 129.54mm | 3.500 88.90mm | 1.200 30.48mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SNP18A10M4 HellermannTyton | 3041 |
| Datasheet | 4 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | - | Push-Fit | - | 0.790 ~ 0.933 20.07mm ~ 23.70mm | - | - | - | - | 0.940 ~ 1.391 23.88mm ~ 35.33mm | 0.239 6.07mm | - | - | - | 0.067 1.70mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() P8P24SM Panduit Corp | In Stock | - | - | 4 Weeks | Flanges | Beam Mount, Hammer On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | - | - | Metallic | - | - | - | - | - | Push-Fit | - | 0.500 12.70mm | - | 360° Rotation | - | - | - | - | - | - | 0.125 ~ 0.250 3.18mm ~ 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01022 HellermannTyton | 35654 |
| Datasheet | 6 Weeks | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | Not Applicable | Clip, C-Type | - | - | Black | - | - | - | - | - | Hinged, Locking | - | 0.591 ~ 0.748 15.00mm ~ 19.00mm | 0.240 ~ 0.272 6.10mm ~ 6.90mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | - | 0.472 12.00mm | - | - | 0.024 ~ 0.325 0.60mm ~ 8.25mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SNP24GHS0C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | - | Push-Fit | - | 1.007 ~ 1.160 25.58mm ~ 29.46mm | - | Heat Stabilized, Impact Resistant | - | - | 0.973 ~ 1.538 24.71mm ~ 39.07mm | 0.295 7.49mm | - | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 8144 Keystone Electronics | 327 |
| Datasheet | 6 Weeks | Screw | Fastener | - | Steel, Zinc Plated | - | - | 0.531 (13.50mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Silver | - | - | 9.525 mm | 5.5 mm | - | Half | - | 0.375 9.53mm | 0.218 5.54mm | - | 9.5mm | 7.9mm | 13.4874mm | 0.625 15.88mm | - | 9.5 mm | - | 0.048 1.22mm | - | - | No SVHC | Non-RoHS Compliant | - | Contains Lead | ||
![]() 151-00651 HellermannTyton | 2061 |
| Datasheet | 4 Weeks | Box | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Natural | - | - | - | - | - | - | - | - | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.138 3.50mm | 1.547 39.30mm | 0.472 12.00mm | - | - | 0.028 ~ 0.709 0.70mm ~ 18.00mm | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 8127 Keystone Electronics | 438 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.594 (15.09mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Silver | - | - | - | - | - | - | - | 0.562 14.27mm | 0.203 5.16mm | Protective Coating | 14.3mm | - | 15.0876mm | 0.500 12.70mm | - | - | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() FC2.2AH4 HellermannTyton | 584 | - | Datasheet | 2 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | FC | Active | 1 (Unlimited) | Clip, Flat | - | - | Gray | - | Acrylate, Polyurethane Based | - | - | 0.157 4.00mm | Hinged, Top Lock | - | 2.200 55.88mm | - | - | - | 0.510 ~ 0.660 12.95mm ~ 16.76mm | 2.610 66.29mm | 0.750 19.05mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SIFS-1 3M | 132 |
| Datasheet | 3 Weeks | Cable | Fastener | - | Polypropylene (PP) | - | - | - | Bulk | 2008 | Stak-It | Active | Not Applicable | Clamp, Bundle Separation | - | - | White | - | - | - | - | - | Multiple Openings | - | - | - | - | - | - | - | - | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-01941 HellermannTyton | 42 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 0.980 (24.90mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | M10 | 90°, Ratchet, Ribbed | - | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() LWC38-A-D Panduit Corp | 3721 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.542214kg | - | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 14.2mm | Rubber Based | - | - | - | Locking, Round | - | 0.380 9.65mm | - | - | - | 0.560 14.22mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LWC100-H25-L14 Panduit Corp | 50 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 698.53225g | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | - | - | - | - | Locking, Round | - | 1.000 25.40mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 1.300 33.02mm | 1.890 48.00mm | 0.990 25.14mm | - | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 8134 Keystone Electronics | 1135 |
| Datasheet | 6 Weeks | Screw | Fastener | - | Steel, Zinc Plated | - | - | 0.812 (20.62mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Silver | - | - | - | - | - | - | - | 1.000 25.40mm | 0.203 5.16mm | Protective Coating | 25.4mm | - | 20.6248mm | 0.500 12.70mm | - | - | - | 0.032 0.81mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-15500 HellermannTyton | 143 |
| Datasheet | 14 Weeks | - | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2014 | FKH | Active | 1 (Unlimited) | Clip, Flat | - | - | Black | - | Acrylate, Polyurethane Based | - | - | M3 | Hinged, Top Lock | - | - | - | Impact Resistant | - | - | 2.224 56.50mm | 0.984 25.00mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() FCCA-30A-01 Essentra Components | 141 | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Richco | Active | 1 (Unlimited) | Clip, Flat | - | - | Natural | - | - | - | - | - | Hinged, Top Lock | - | 2.050L x 0.551 H 52.07mmx14.00mm | 0.157 4.00mm | - | - | 0.750 19.05mm | 2.559 65.00mm | 0.390 9.91mm | - | - | 0.039 ~ 0.079 0.99mm ~ 2.01mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() CCH75-S10-D0 Panduit Corp | 490000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | 0.780 (19.81mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | 12.7mm | - | - | - | #10 M5 | - | - | 0.750 19.05mm | 0.203 5.16mm | Weather Resistant | - | 21.7mm | - | 0.500 12.70mm | - | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 7640 Keystone Electronics | 2488 | - | Datasheet | 6 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 1.060 (26.92mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | White | - | - | - | - | - | - | - | 1.250 31.75mm | 0.203 5.16mm | - | 31.8mm | - | - | 0.500 12.70mm | 1.27mm | - | - | 0.050 1.27mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CFCCA-1-01 Essentra Components | 804 | - | Datasheet | 11 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Flat C-Type | 65°C | -40°C | Natural | - | - | - | - | - | - | - | - | 0.187 4.75mm | - | - | 0.440 11.18mm | 0.560 14.22mm | 0.630 16.00mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() CCH119-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 340.194306g | Nylon | 1.000 (25.40mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | 12.7mm | - | - | 5.3 mm | #10 M5 | - | Black | 1.190 30.23mm | 0.203 5.16mm | Weather Resistant | - | 32.8mm | - | 0.500 12.70mm | - | 30.2 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - |