- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFCC-A-8-01 Essentra Components | 1024 | - | Datasheet | 3 Weeks | Edge | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco | Active | Not Applicable | Clip, Flat | - | - | Natural | - | - | - | - | - | Hinged | - | 0.187 4.75mm | - | 28.6mm | 0.500 12.70mm | 1.125 28.58mm | 0.547 13.89mm | - | 0.047 ~ 0.078 1.19mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WBS6-Q60 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 494.415683g | - | - | Bulk | 2002 | - | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | 1/4 M6 | - | 6.000 152.40mm | 0.265 6.73mm | Flame Retardant | - | 2.540 64.52mm | 4.700 119.38mm | 1.000 25.40mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() STL-3-750-3-01 Essentra Components | 942 |
| Datasheet | 10 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.311 7.90mm | - | - | 1.638 41.60mm | - | - | - | 0.250 6.35mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SLCSE2-500-3-01 Essentra Components | 732 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Locking, Round, Standoff | 0.470 11.94mm | 0.187 4.75mm | - | 11.9mm | 1.018 25.86mm | - | 0.250 6.35mm | - | 0.078 ~ 0.156 1.98mm ~ 3.96mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() STL-3-250-8-01 Essentra Components | 801 |
| Datasheet | 10 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.311 7.90mm | - | - | 1.252 31.80mm | - | - | - | 0.250 6.35mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() JP4ZP-X20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clip | Purlin Mount, Clip On | - | Polyamide (PA66), Nylon 6/6; Steel | 2.13642kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | 4.000 101.60mm | - | Slotted for Tak-Ty® Cable | - | 9.500 241.30mm | 7.100 180.34mm | 2.600 66.04mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() STL-1-250-8-01 Essentra Components | 983 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.157 4.00mm | - | - | 1.252 31.80mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() STL-1-600-3-01 Essentra Components | 1096 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | Standoff | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.157 4.00mm | - | - | 1.469 37.31mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() P812MB18 Panduit Corp | 26 |
| - | 4 Weeks | - | Drop Wire or Rod Mount, Clip On | - | Metal | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Support, Combination Box and Conduit Hanger | - | - | Metallic | - | - | - | - | - | Snap Closure | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() STL-250-8-01 Essentra Components | 929 | - | Datasheet | 11 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | Standoff | 0.201 ~ 0.301 5.11mm ~ 7.65mm | 0.187 4.75mm | - | - | 1.252 31.80mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() STL-1-750-3-01 Essentra Components | 1406 |
| Datasheet | 11 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.157 4.00mm | - | - | 1.638 41.60mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SMWHC-500-01 Essentra Components | 308 | - | Datasheet | 11 Weeks | Stud | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.550 (13.97mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, C-Type | - | - | Natural | - | - | - | - | #8 M4 or #10 M5 | Locking, Round | 0.500 12.70mm | - | - | - | 0.740 18.80mm | 1.180 29.97mm | 0.394 10.00mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() V-1011 Essentra Components | 4099 |
| Datasheet | 4 Weeks | Screw | Fastener | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2000 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | #6 M3.5 | - | 1.380 35.05mm | 0.156 3.96mm | Flame Retardant | 34.9mm | 1.340 34.04mm | 1.250 31.75mm | 1.130 28.70mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLCC-2BK Essentra Components | 1451 | - | Datasheet | 10 Weeks | Cable | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.300 (7.62mm) | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | - | - | - | - | Hinged, Locking | 0.390 9.90mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized | - | - | - | 0.310 7.87mm | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WCK-460-01A-RT Essentra Components | 796 | - | Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, C-Type | - | - | Natural | - | - | Acrylic Based (RMS-15) | - | - | - | 0.450L x 0.280 H 11.43mmx7.11mm | - | - | 11.4mm | 0.460 11.68mm | 0.990 25.15mm | 0.990 25.14mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCH69-S10-D Panduit Corp | 3095 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 934.400282g | Nylon | 0.750 (19.05mm) | Bulk | 2005 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | - | #10 M5 | - | 0.690 17.53mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LWC75-H25-C14 Panduit Corp | 1134 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 573.794348g | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | - | - | - | - | Locking, Round | 0.750 19.05mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.970 24.64mm | 1.450 36.83mm | 0.870 22.10mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PC087-H25D-D0 Panduit Corp | 422 |
| - | 4 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | 2.390432kg | Nylon | 0.894 (22.70mm) | Bulk | 2009 | Pan-Clamp™ | Active | Not Applicable | Clamp, P-Type | - | - | Black | 15.7mm | - | - | - | - | - | 0.870 22.10mm | 0.275 ~ 0.288 6.99mm ~ 7.32mm | Chemical Resistant, Impact Resistant, Weather Resistant | - | 1.070 27.18mm | - | 0.618 15.70mm | - | 0.055 ~ 0.140 1.40mm ~ 3.56mm | - | UL94 HB | No | - | ROHS3 Compliant | UL94 HB | - | ||
![]() SNP2410C2 HellermannTyton | 142 |
| Datasheet | 2 Weeks | Cable | - | 100 | Polyacetal (POM) | - | - | - | Bulk | 2012 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | - | Push-Fit | 0.985 ~ 1.135 25.02mm ~ 28.83mm | - | - | - | - | 0.963 ~ 1.523 24.46mm ~ 38.68mm | 0.292 7.42mm | 28.32 mm | - | 0.069 1.75mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() CCS25-S8-C Panduit Corp | 4600 | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 117.934016g | Nylon | 0.410 (10.41mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | Halogen Free | - | M4 | #8 M4 | - | 0.250 6.35mm | 0.167 4.24mm | - | 6.4mm | - | - | 0.370 9.40mm | 6.3 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - |