- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Body Plating | Adhesive | Insulation | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LWC50-H25-L20 Panduit Corp | 98000 |
| - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 219.992328g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Black | 19.3mm | - | - | - | - | Locking, Round | 0.500 12.70mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.780 19.81mm | 1.250 31.75mm | 0.760 19.30mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() FCPI3-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Cable Tie | - | Polyamide (PA66), Nylon 6/6 | 292.567107g | Nylon | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | Black | 9.5mm | - | - | - | - | Plate | 3.040 77.22mm | - | - | - | 5.1mm | 3.319 84.30mm | 0.375 9.53mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() 8163 Keystone Electronics | 631 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.562 (14.27mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | Black, Silver | - | - | - | - | - | Half | 0.375 9.53mm | 0.218 5.54mm | Protective Coating | 9.5mm | - | 14.2748mm | 0.625 15.88mm | - | 0.048 1.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() SHK-8-01 Essentra Components | 1560 |
| Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | Round, Standoff | 0.540L x 0.540 H 13.72mmx13.72mm | 0.187 4.75mm | - | 12.7mm | 1.270 32.26mm | 0.710 18.03mm | 0.280 7.11mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WS-A-2-3-19 Essentra Components | 779 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.438L x 0.740 H 11.13mmx18.80mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.070 27.18mm | 0.610 15.50mm | 0.219 5.56mm | 0.125 3.18mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() WS-2-01 Essentra Components | 42 |
| Datasheet | 3 Weeks | Push In | Push In, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.438L x 0.380 H 11.13mmx9.65mm | 0.187 4.75mm | - | 11.1mm | 0.710 18.03mm | 0.610 15.50mm | 0.219 5.56mm | 0.063 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WWS-A-2-01 Essentra Components | 35 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.800L x 0.500 H 20.32mmx12.70mm | 0.187 4.75mm | - | 20.3mm | 0.770 19.56mm | 0.930 23.62mm | 0.219 5.56mm | 0.047 1.19mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WWS-A-3-01 Essentra Components | 263 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.800L x 0.850 H 20.32mmx21.59mm | 0.187 4.75mm | - | 20.3mm | 1.120 28.45mm | 0.930 23.62mm | 0.219 5.56mm | 0.047 1.19mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() VTA-1-Q Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | Bronze | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | Bronze, Silver | 40mm | Tin | - | Non-Insulated | - | Two-Bolt | 0.500 12.70mm | - | Rubber Washer, Swivel Cap | - | 1.500 38.10mm | 1.563 39.70mm | 1.125 28.58mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KKDL-8-RT Essentra Components | 70 | - | Datasheet | 4 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2002 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | Gray | - | - | Acrylic Based (RMS-15) | - | - | Locking | 0.219 5.56mm | - | Flame Retardant | 5.6mm | 0.430 10.92mm | 0.750 19.05mm | 0.750 19.05mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FCRC-21B-4A-RT Essentra Components | 122 |
| Datasheet | 3 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | Natural | - | - | Acrylic Based (RMS-15) | - | - | Base | 2.550 64.77mm | - | - | 64.8mm | 0.575 14.60mm | 2.980 75.69mm | 0.625 15.88mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FCW-30-01 Essentra Components | 493 |
| Datasheet | 11 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat | Natural | - | - | Acrylic Based (RMS-350) | - | - | Hinged, Top Lock | 1.240 31.50mm | - | - | 32mm | 0.520 13.21mm | 1.791 45.50mm | 0.750 19.05mm | - | - | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() FCCS-2 Essentra Components | 645 | - | Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, Flat | Natural | 7.3mm | - | - | - | - | Locking | 1.180L x 0.146 H 29.97mmx3.71mm | 0.102 x 0.209 2.59mmx5.31mm Rectangular | Flame Retardant | - | 0.290 7.36mm | 1.650 41.91mm | 0.280 7.11mm | 0.031 ~ 0.062 0.79mm ~ 1.57mm | 0.039 1.00mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() LWC19-H25-M14 Panduit Corp | 847 |
| - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.814369kg | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Gray | - | - | - | - | - | Locking, Round | 0.190 4.83mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.410 10.41mm | 0.850 21.59mm | 0.510 12.95mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() PCS812D Panduit Corp | 128 |
| - | 4 Weeks | Stud | Stud Mount, Fastener | - | Steel, Zinc Plated | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Silver | - | - | - | - | - | - | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCL150108 Amphenol PCD | 103 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 0.970 (24.64mm) | Bulk | - | P | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | - | - | - | 10-32 | Hinged | 0.780 19.81mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 1.320 33.53mm | 1.933 49.10mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() WS-SE-A-1-01 Essentra Components | 8000 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | Side Entry | 0.400L x 0.220 H 10.16mmx5.59mm | 0.187 4.75mm | - | 5.7mm | 0.420 10.67mm | - | 0.220 5.59mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP3210H4 HellermannTyton | 532 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | 2012 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | - | - | - | Push-Fit | 1.218 ~ 1.405 30.94mm ~ 35.69mm | - | - | - | - | 1.064 ~ 1.724 27.03mm ~ 43.79mm | 0.287 7.30mm | - | 0.068 1.73mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 155-30902 HellermannTyton | 34 |
| Datasheet | 14 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.787 (20.00mm) | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | - | - | - | Standoff | - | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.059 1.50mm | 2.165 55.00mm | 0.354 9.00mm | 0.028 ~ 0.201 0.70mm ~ 5.10mm | 0.059 1.50mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() UMB-1A-RT Essentra Components | 250 | - | Datasheet | 10 Weeks | - | Adhesive | - | Neoprene Rubber (NPRN) | - | - | - | Bulk | 2010 | Richco | Active | 1 (Unlimited) | Clamp, Buckle | Black | - | - | Acrylic Based | - | #10 M5 | - | 0.790 20.07mm | 0.362 9.19mm | - | - | - | 1.570 39.88mm | 1.180 29.97mm | - | - | - | - | RoHS Compliant | - | - |