- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Shape/Size Description | Bundle Center to Mounting Center | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Shielding | Number of Functions | Depth | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Rated Current-Max | Hole Diameter | Screw Size | Self Resonant Frequency | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPNW-10 Essentra Components | 50 | - | Datasheet | 16 Weeks | Clamp | Fastener | - | Steel | - | - | - | 0.880 (22.35mm) | - | - | Bulk | 2013 | Richco | - | Active | Not Applicable | - | - | Clamp, P-Type | - | - | Black, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8 M10 | - | Cushioned | 0.625 15.88mm | 0.409 10.39mm | Neoprene Protective Coating | 15.9mm | - | - | 0.750 19.05mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() P16P912 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Beam Mount, Hammer On | - | Metal | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | 360° Rotation | - | - | - | - | - | 0.563 ~ 0.750 14.30mm ~ 19.05mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P32M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Steel, Zinc Finish | - | - | - | - | - | - | Bulk | - | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 | - | Snap Closure | 2.000 50.80mm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16PF Panduit Corp | In Stock | - | - | 4 Weeks | Stud | Stud Mount, Hammer On | - | Metal | - | - | - | - | - | - | Bulk | 2013 | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 | - | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | - | - | - | - | - | - | 1.375 34.93mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP75CMB-L2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Ceiling Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | - | Active | Not Applicable | - | - | Support, J-Hook | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/16 M5 1/4 M6 3/8 M10 | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 2.430 61.72mm | 4.020 102.11mm | 1.160 29.46mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 151-01973 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | 1.050 (26.67mm) | - | - | Bulk | 2018 | - | - | Active | Not Applicable | - | - | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | M10 | - | 90°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() CCH31-S10-C Panduit Corp | 285 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 113.398093g | Nylon | - | 0.500 (12.70mm) | - | - | Bulk | 2005 | - | - | Active | Not Applicable | - | - | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | 12.7mm | - | - | - | - | - | - | - | - | 5.3 mm | #10 M5 | - | - | 0.310 7.87mm | 0.203 5.16mm | - | 7.9mm | - | - | 0.500 12.70mm | 7.9 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() N-16B-BK Essentra Components | 464 | - | Datasheet | 11 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.906 (23.00mm) | - | - | Bulk | 2009 | Richco | - | Active | Not Applicable | - | - | Clamp, P-Type | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | #10 M5 | - | - | 1.000 25.40mm | 0.204 5.18mm | - | 25.4mm | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GPC4-4-34-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Clamp | Pipe Mount, Adjustable | - | Bronze | - | - | - | - | - | - | Bulk | 2012 | StructuredGround™ | - | Active | Not Applicable | - | - | Clamp, Grounding | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conduit Hub | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SPF2-1/0-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Bronze | - | Copper | - | - | - | - | Bulk | 2008 | StructuredGround™, SPF2 | - | Active | Not Applicable | - | - | Clamp, Service Post | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Thread, Two Conductor | 0.258 ~ 0.375 6.55mm ~ 9.52mm | 0.500 12.70mm | - | - | 2.570 65.28mm | 54mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PK12 Panduit Corp | 225 |
| - | 4 Weeks | Clip, Wire | Beam, Drop Wire, or Rod Mount, Clip On | - | Steel | - | - | TUBULAR PACKAGE | - | 80°C | -20°C | Bulk | 2013 | StrongHold™ | 10% | Active | Not Applicable | 2 | EAR99 | Clip, Conduit | - | - | Black | 8504.50.80.00 | NO | 1 | - | unknown | 12 μH | 2.52MHz | 1.5Ohm | PEAKING COIL | AXIAL | 40 | 0.15A | - | - | 20MHz | - | 0.750 19.05mm | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP4HBC50RB-X2 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Beam Mount, Hammer On | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | - | - | Bulk | 2012 | Stronghold™, J-Pro™ | - | Active | Not Applicable | - | - | Support, J-Hook | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 9.400 238.76mm | 8.500 215.90mm | 2.600 66.04mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SCCA-3-19 Essentra Components | 1775 |
| Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Bulk | 2008 | Richco | - | Active | 1 (Unlimited) | - | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Side, Standoff | 0.433 11.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 0.980 24.89mm | - | 0.310 7.87mm | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() N-20B Essentra Components | 296 | - | Datasheet | 7 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Bulk | - | Richco | - | Active | Not Applicable | - | - | Clamp, P-Type | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | #10 M5 | - | Adjustable | 1.000 25.40mm 1.125 28.58mm 1.200 30.48mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() AL18 Essentra Components | 337 | - | Datasheet | 16 Weeks | - | Fastener | Metal | Aluminum | - | - | - | 1.050 (26.67mm) | - | - | Bulk | - | Richco | - | Active | Not Applicable | - | - | Clamp, P-Type | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.125 28.58mm | 0.204 5.18mm | - | 28.6mm | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SRC-8-01 Essentra Components | 1313 |
| Datasheet | 3 Weeks | - | Split Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.430 (10.92mm) | - | - | Bulk | 2004 | Richco | - | Active | Not Applicable | - | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | 0.500 12.70mm | 0.250 6.35mm | - | 12.7mm | 0.760 19.30mm | 1.010 25.65mm | 0.200 5.08mm | - | 0.050 ~ 0.060 1.27mm ~ 1.52mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PK8 Panduit Corp | 1680 |
| - | 4 Weeks | Clip, Wire | Beam, Drop Wire, or Rod Mount, Clip On | - | Steel | - | - | - | - | - | - | Bulk | - | StrongHold™ | - | Active | Not Applicable | - | - | Clip, Conduit | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | - | - | - | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NE8 Essentra Components | 199 | - | Datasheet | 10 Weeks | - | Fastener | Dipped | Aluminum | - | - | - | 0.650 (16.50mm) | - | - | Bulk | - | Richco | - | Active | Not Applicable | - | - | Clamp, P-Type | - | - | Black, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | #10 M5 | - | - | 0.500 12.70mm | 0.204 5.18mm | Protective Coating | 12.7mm | - | - | 0.375 9.53mm | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() N-11B-19 Essentra Components | 1483 | - | Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.656 (16.66mm) | - | - | Bulk | 2009 | Richco | - | Active | 1 (Unlimited) | - | - | Clamp, P-Type | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | #10 M5 | - | - | 0.688 17.48mm | 0.204 5.18mm | Flame Retardant | - | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() NE16 Essentra Components | 344 |
| Datasheet | 10 Weeks | Screw | Fastener | - | Aluminum | - | - | - | 0.960 (24.38mm) | - | - | Bulk | - | Richco | - | Active | 1 (Unlimited) | - | - | Clamp, P-Type | - | - | Black, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | #10 M5 | - | - | 1.000 25.40mm | 0.204 5.18mm | Protective Coating | 25.4mm | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | - | - | - | RoHS Compliant | - | Lead Free |