- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFCC-12 Essentra Components | 552 | - | Datasheet | 7 Weeks | - | Adhesive | Aluminum | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Flat C-Type | Silver | - | Rubber Based (RMS-34) | - | Bendable | 0.750 19.05mm | - | - | - | 0.250 6.35mm | - | 0.354 9.00mm | - | - | 0.020 0.50mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() LWC50-H25-T Panduit Corp | 50 |
| - | 4 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 834.609961g | Nylon | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Natural | 19.3mm | - | - | Locking, Round | 0.500 12.70mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.780 19.81mm | 1.250 31.75mm | 0.760 19.30mm | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() STL-750-3-01 Essentra Components | 1247 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2004 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.187 4.75mm | - | - | 1.638 41.60mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() TFCC-50-01 Essentra Components | 191 |
| Datasheet | 7 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco | Active | Not Applicable | Clip, Flat | Natural | - | Acrylic Based (RMS-92) | - | Hinged, Top Lock | 2.570 65.28mm | - | - | 63.5mm | 0.620 15.75mm | 3.090 78.49mm | 0.740 18.80mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWS-A-4-19 Essentra Components | 11 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Locking | 0.438L x 1.000 H 11.13mmx25.40mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.380 35.05mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.063 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() CCH100-S10-D0 Panduit Corp | 1174 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 680.388555g | Nylon | 0.910 (23.11mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | Black | 12.7mm | - | #10 M5 | - | 1.000 25.40mm | 0.203 5.16mm | Weather Resistant | - | 28mm | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | - | ||
![]() TFCC-40-01 Essentra Components | 97 | - | Datasheet | 11 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco | Active | Not Applicable | Clip, Flat | Natural | - | Acrylic Based (RMS-92) | - | Hinged, Top Lock | 2.130 54.10mm | - | - | 50.8mm | 0.620 15.75mm | 2.638 67.00mm | 0.620 15.75mm | - | - | - | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() STL-450-8-01 Essentra Components | 901 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | Standoff | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.187 4.75mm | - | - | 1.591 40.41mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP22GHS0M4 HellermannTyton | 15041 |
| Datasheet | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | Push-Fit | 0.948 ~ 1.096 24.08mm ~ 27.84mm | - | Heat Stabilized, Impact Resistant | - | - | 0.941 ~ 1.488 23.90mm ~ 37.80mm | 0.236 6.00mm | - | - | 0.071 1.80mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-00016 HellermannTyton | 34 |
| Datasheet | 14 Weeks | Stud | Weld Stud | Polyamide (PA66), Nylon 6/6 | - | - | 1.181 (30.00mm) | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | 0.197 5.00mm | Standoff | - | - | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 2.165 55.00mm | 0.394 10.00mm | - | - | 0.047 1.20mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() MWSEB-5-19A-RT Essentra Components | 3350 |
| Datasheet | 3 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | Natural | - | Acrylic Based (RMS-15) | - | Micro | 0.360L x 0.230 H 9.14mmx5.84mm | - | Flame Retardant | - | 0.551 14.00mm | 0.500 12.70mm | 0.500 12.70mm | 4.06mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() T3D043710M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.574 (14.58mm) | Bulk | 2017 | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | White | - | - | - | - | 0.438 11.13mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 710 3M | In Stock | - | Datasheet | 6 Weeks | Adhesive | Adhesive | Vinyl | - | - | - | Bulk | 1998 | - | Obsolete | Not Applicable | Clip, J-Type | Gray | 6.4mm | - | - | Open | 0.250 6.35mm | - | Flame Retardant | - | - | 1.500 38.10mm | 22.8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TLFB-350-01A1 Essentra Components | 578 | - | Datasheet | 3 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco, TWIST-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | Rubber Based (RMS-102) | - | - | 0.300 ~ 0.400 7.62mm ~ 10.16mm | - | Flexible Base | - | 1.150 29.21mm | 1.000 25.40mm | 0.500 12.70mm | - | - | 0.070 1.78mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() TLH-800-01 Essentra Components | 771 |
| Datasheet | 3 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco, TWIST-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | #6 M4 | Hinged | 0.750 ~ 0.850 19.05mm ~ 21.59mm | - | - | - | 1.750 44.45mm | 0.670 17.02mm | 0.750 19.05mm | - | - | 0.079 2.00mm | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() STL-3-350-3-01 Essentra Components | 200 |
| Datasheet | 10 Weeks | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.311 7.90mm | - | - | 1.098 27.89mm | - | - | - | 0.250 6.35mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() STL-750-8-01 Essentra Components | 926 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | Standoff | 0.701 ~ 0.799 17.81mm ~ 20.29mm | 0.187 4.75mm | - | - | 1.949 49.50mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SLCSE2-250-3-01 Essentra Components | 677 | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | Locking, Round, Standoff | 0.220 5.59mm | 0.187 4.75mm | - | - | 0.758 19.25mm | - | 0.250 6.35mm | - | 0.078 ~ 0.156 1.98mm ~ 3.96mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SCCA-3-01 Essentra Components | 1150 | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | Flat Side, Standoff | 0.433 11.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | - | - | 0.980 24.89mm | - | 0.310 7.87mm | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HURC1-3-01 Essentra Components | 17 |
| Datasheet | 3 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | - | - | 0.240 (6.10mm) | Bulk | 2009 | Richco | Active | Not Applicable | Clip, U-Type | Natural | - | - | - | Half | 0.187 4.75mm | 0.125 3.18mm | - | 4.7mm | 0.240 6.10mm | 0.560 14.22mm | 0.300 7.62mm | - | 0.093 2.36mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free |