- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARC.68-A-C Panduit Corp | 243 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polypropylene (PP) | 263.083603g | Polypropylene | - | Bulk | - | Clincher™ | Active | Not Applicable | Clip, Wire Saddle | - | - | White | 25.4mm | - | Rubber Based | - | - | Hinged, Locking | 0.190 ~ 0.680 4.83mm ~ 17.27mm | - | - | - | 0.950 24.13mm | 2.900 73.66mm | 1.000 25.40mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() SHC-30 Essentra Components | 34 |
| Datasheet | 3 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | - | - | 0.469 ~ 0.531 11.91mm ~ 13.49mm | - | - | - | - | - | 0.220 5.59mm | - | 0.070 1.78mm | UL94 HB | - | RoHS Compliant | - | Lead Free | ||
![]() PCC-5 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Adhesive | - | Steel | - | - | - | Bulk | 2006 | Richco | Active | Not Applicable | Clip, Bendable | - | - | White | - | - | Polyethylene Based (RMS-119) | - | - | - | - | - | Protective Foam Coating | 15.1mm | - | 0.900 22.86mm | 0.310 7.87mm | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() CCH12-S10-M Panduit Corp | 31 |
| Datasheet | 4 Weeks | - | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 0.360 (9.14mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | - | #10 M5 | - | 0.120 3.05mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LWC75-A-L14 Panduit Corp | 236 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 358.338001g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | 31.5mm | - | Rubber Based | - | - | Locking, Round | 0.750 19.05mm | - | - | - | 0.900 22.86mm | 1.480 37.59mm | 1.240 31.50mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() AKKL-8710-01 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | KWIK KLIP | Active | 1 (Unlimited) | Clip, C-Type | - | - | Natural | - | - | - | - | - | Locking, Round | 0.875 ~ 1.000 22.22mm ~ 25.40mm | - | - | - | 1.750 44.45mm | 2.000 50.80mm | 1.000 25.40mm | - | - | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() WSLT-02A-19 Essentra Components | 826 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Hinged, Top Lock | 0.640L x 0.390 H 16.26mmx9.91mm | 0.187 4.75mm | Flame Retardant | - | 0.620 15.75mm | 0.880 22.35mm | 0.200 5.08mm | 0.062 1.57mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() VM-1010 Essentra Components | 83 | - | Datasheet | 8 Weeks | Screw | Fastener | Molded | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | #6 M3.5 | - | 1.000 25.40mm | 0.150 3.81mm | - | 25.4mm | 1.030 26.16mm | 1.250 31.75mm | 1.120 28.45mm | - | - | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() SWC-0 Essentra Components | 1897 |
| Datasheet | 4 Weeks | - | Adhesive | - | Polyphenylene Ether (PPE), Polystyrene (PS) | - | - | - | Bulk | 2007 | Richco | Active | 1 (Unlimited) | Clip, C-Type | - | - | White | - | - | Acrylic Based (RMS-15) | - | - | - | 0.031 ~ 0.059 0.80mm ~ 1.50mm | - | - | - | 0.220 5.59mm | 0.510 12.95mm | 0.380 9.65mm | - | 0.040 1.02mm | UL94 V-1 | - | RoHS Compliant | UL94 V-1 | Lead Free | ||
![]() 211-60059 HellermannTyton | 34 |
| Datasheet | 6 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.433 (11.00mm) | Bulk | - | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Natural | - | Halogen Free | - | 4.2 mm | - | - | 0.374 9.50mm | 0.165 4.20mm | - | - | - | - | 0.394 10.00mm | - | 0.047 1.20mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() WSLT-01-2-19 Essentra Components | 2234 |
| Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Hinged, Top Lock | 0.420L x 0.350 H 10.67mmx8.89mm | 0.187 4.75mm | Flame Retardant | - | 0.570 14.48mm | 0.660 16.76mm | 0.200 5.08mm | 0.062 1.57mm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() WS-SH-1-01 Essentra Components | 355 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | 0.438L x 0.190 H 11.13mmx4.83mm | 0.217 5.51mm Square | - | - | 0.510 12.95mm | 0.610 15.50mm | 0.219 5.56mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() AKKL-3140-DHB Essentra Components | 106 | - | Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | - | - | Natural | - | - | Acrylic Based (RMS-500) | - | - | Locking, Round | 0.312 ~ 0.406 7.92mm ~ 10.31mm | - | - | - | 0.866 22.00mm | 1.000 25.40mm | 0.750 19.05mm | - | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() AKKL-3140A-19 Essentra Components | 551 | - | Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | - | - | Natural | - | - | Acrylic Based (RMS-15) | - | - | Locking, Round | 0.312 ~ 0.406 7.92mm ~ 10.31mm | - | Flame Retardant | - | 0.866 22.00mm | 1.000 25.40mm | 0.750 19.05mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() MWSEA1-3-01 Essentra Components | 550 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | Micro | 0.360L x 0.240 H 9.14mmx6.10mm | 0.118 3.00mm | - | 9.1mm | 0.440 11.18mm | 0.470 11.94mm | 0.160 4.06mm | 0.063 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-01991 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.990 (50.55mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | M6 | 30°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.551 90.20mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01987 HellermannTyton | 42 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.450 (62.23mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | M6 | 15°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.075 103.50mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01993 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.990 (50.55mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | M10 | 30°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.551 90.20mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-02003 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.570 (39.88mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | M12 | 90°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 3.984 101.20mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - | ||
![]() 151-01995 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | 2.960 (75.18mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | M6 | 30°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 4.524 114.90mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | - |