- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KKC-6-RT Essentra Components | 626 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2002 | Richco, KWIK KLIP | Active | Not Applicable | Clip, J-Type | Gray | - | Acrylic Based (RMS-15) | - | - | - | 0.375 9.53mm | - | Flame Retardant | - | 0.600 15.24mm | 0.750 19.05mm | 0.750 19.05mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SNP7610C2 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | - | - | Push-Fit | 2.839 ~ 3.206 72.11mm ~ 81.43mm | - | - | - | - | 1.687 ~ 2.834 42.85mm ~ 71.98mm | 0.387 9.83mm | - | - | 0.066 1.68mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP101GHS0X2 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | Push-Fit | 4.121 ~ 4.718 104.67mm ~ 119.84mm | - | Heat Stabilized, Impact Resistant | - | - | 2.426 ~ 4.261 61.62mm ~ 108.23mm | 0.446 11.33mm | - | - | 0.099 2.51mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() JP4DW-X20 Panduit Corp | 51 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N-32B Essentra Components | 331 | - | Datasheet | 7 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | - | - | #10 M5 | Adjustable | 1.750 44.45mm 1.875 47.63mm 2.000 50.80mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | - | 0.065 1.65mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() TL-1375 Essentra Components | 1130 | - | Datasheet | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2003 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | - | - | 1.437 36.50mm | - | - | - | 2.680 68.07mm | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() BR-1.5-1/4-20S Panduit Corp | 35 |
| - | 4 Weeks | - | Fastener | - | Steel, Plastic Saddle | - | - | - | Bulk | - | StrongHold™ | Active | Not Applicable | Support, Bridle Ring | Silver, Yellow | - | - | - | - | Bend Radius Saddle | 1.500 38.10mm | - | 1/4-20 UNC Thread | - | 3.530 89.66mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SNP7GHS0C2 HellermannTyton | 11 |
| - | 2 Weeks | Clamp | - | 100 | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | Push-Fit | 0.463 ~ 0.558 11.76mm ~ 14.17mm | - | Heat Stabilized, Impact Resistant | - | - | 0.653 ~ 0.981 16.59mm ~ 24.92mm | 0.235 5.97mm | 14 mm | - | 0.070 1.78mm | UL94 HB | - | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() HP-24N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 1.094 (27.80mm), 0.780 (19.80mm), 0.469 (11.90mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | - | - | Adjustable | 1.469 37.30mm 1.378 35.00mm 1.228 31.20mm | 0.201 5.10mm | - | - | - | - | 0.500 12.70mm | - | - | 0.071 1.80mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() WSLT-9-01A-01 Essentra Components | 826 |
| Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | Hinged, Top Lock | 0.420L x 0.190 H 10.67mmx4.83mm | 0.157 x 0.283 4.00mmx7.19mm Rectangular | Anti-Rotation Pin | - | 0.400 10.16mm | 0.660 16.76mm | 0.200 5.08mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() NE14 Essentra Components | 3397 |
| Datasheet | 10 Weeks | - | Fastener | Dipped | Aluminum | - | - | 0.900 (22.86mm) | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, P-Type | Black, Silver | - | - | - | #10 M5 | - | 0.875 22.22mm | 0.204 5.18mm | Protective Coating | - | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | - | - | - | RoHS Compliant | - | - | ||
![]() 8151 Keystone Electronics | 947 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.875 (22.22mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | Silver | - | - | - | - | Half | 0.812 20.62mm | 0.218 5.54mm | - | - | - | - | 0.625 15.88mm | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() CCH87-S10-D Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 929.864358g | Nylon | 0.840 (21.34mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | Natural | 12.7mm | - | - | #10 M5 | - | 0.870 22.10mm | 0.203 5.16mm | - | - | 24.7mm | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() WS-A-3-19 Essentra Components | 109 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | 0.438L x 0.740 H 11.13mmx18.80mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.070 27.18mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.063 1.60mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() CH-2-10BK Essentra Components | 1230 | - | Datasheet | 3 Weeks | Push In | Push In | - | Polypropylene (PP) | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Bendable | Black | - | - | - | - | Snap Closure | 0.625 15.88mm | 0.250 6.35mm | - | 15.9mm | 0.620 15.75mm | 2.625 66.68mm | 0.297 7.54mm | - | 0.031 ~ 0.094 0.79mm ~ 2.39mm | 0.040 1.02mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() EWSE-2-01 Essentra Components | 288 | - | Datasheet | 10 Weeks | Edge, Push In | Push In, Edge | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | 0.460L x 0.260 H 11.68mmx6.60mm | - | - | 11.7mm | 0.390 9.91mm | 0.790 20.07mm | 0.190 4.83mm | - | 0.047 ~ 0.063 1.19mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MWSEA2-1-1-01 Essentra Components | 1303 |
| Datasheet | 2 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | Micro | 0.260L x 0.120 H 6.60mmx3.05mm | 0.138 3.51mm | - | - | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | - | 0.093 2.36mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() LEWSE-19-01 Essentra Components | 884 | - | Datasheet | 10 Weeks | Edge | Edge Mount, Locking Pin | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | 2.5 mm | - | - | 0.660L x 0.590 H 16.76mmx14.99mm | 0.100 2.54mm | - | - | 0.980 24.89mm | 1.060 26.92mm | 0.180 4.57mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() OFNS16-S9.5M-19 Essentra Components | 1048 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | Round | 1.130L x 0.990 H 28.70mmx25.15mm | 0.374 9.50mm Square | Flame Retardant | - | 1.350 34.29mm | 1.350 34.29mm | 0.270 6.86mm | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() EWSE-3-01 Essentra Components | 756 | - | Datasheet | 10 Weeks | Edge, Push In | Push In, Edge | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Gray | - | - | - | - | - | 0.460L x 0.260 H 11.68mmx6.60mm | - | - | 11.7mm | 0.390 9.91mm | 0.790 20.07mm | 0.190 4.83mm | - | 0.063 ~ 0.079 1.60mm ~ 2.01mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free |