- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPCE5-51-4M-01 Essentra Components | 821 | - | Datasheet | 8 Weeks | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clip, U-Type | - | - | Natural | - | - | - | Standoff | 0.200 5.08mm | 0.256 6.50mm | - | 5.1mm | - | 0.750 19.05mm | - | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FCCS-5 Essentra Components | 742 | - | Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, Flat | - | - | Natural | 7.3mm | - | - | Locking | 2.360L x 0.146 H 59.94mmx3.71mm | 0.102 x 0.209 2.59mmx5.31mm Rectangular | Flame Retardant | - | 0.290 7.36mm | 2.830 71.88mm | 0.280 7.11mm | - | 0.031 ~ 0.062 0.79mm ~ 1.57mm | 0.059 1.50mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SRC-1-01 Essentra Components | 497 | - | Datasheet | 10 Weeks | Clamp | Split Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | 0.443 (11.25mm) | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | Round | 0.197 5.00mm | 0.246 6.25mm | - | - | 0.480 12.20mm | 0.850 21.59mm | 0.157 4.00mm | - | 0.079 ~ 0.118 2.00mm ~ 3.00mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() RWS-16-01 Essentra Components | 826 | - | Datasheet | 3 Weeks | Rivet | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | Round | 1.000 25.40mm | 0.250 6.35mm | - | 25.4mm | 1.344 34.14mm | 1.250 31.75mm | 0.375 9.53mm | - | 0.058 ~ 0.064 1.47mm ~ 1.63mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP610C2 HellermannTyton | 47 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | Polyacetal | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | 85°C | -40°C | White | - | - | - | Push-Fit | 0.449 ~ 0.511 11.40mm ~ 12.97mm | - | - | - | - | 0.572 ~ 0.838 14.53mm ~ 21.29mm | 0.233 5.92mm | 13.03 mm | - | 0.069 1.75mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | - | ||
![]() N-10B-19 Essentra Components | 575 | - | Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.625 (15.88mm) | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Natural | - | - | #10 M5 | - | 0.625 15.88mm | 0.204 5.18mm | Flame Retardant | - | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 151-00096 HellermannTyton | 11 |
| Datasheet | 9 Weeks | - | Arrowhead, Cupped | 100 | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2011 | IPC | Active | 1 (Unlimited) | Clip, U-Type | - | - | Black | - | - | 0.197 5.00mm | Open | 0.335 ~ 0.492 8.50mm ~ 12.50mm | 0.248 6.30mm | Connectable, Impact Resistant | - | 0.724 18.40mm | 0.874 22.20mm | 0.394 10.00mm | - | 0.024 ~ 0.063 0.60mm ~ 1.60mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 8121 Keystone Electronics | 2710 |
| Datasheet | 6 Weeks | Screw | Fastener | - | Steel, Zinc Plated | - | 0.406 (10.31mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Silver | - | - | - | - | 0.187 4.75mm | 0.203 5.16mm | Protective Coating | 4.7mm | - | 10.3124mm | 0.500 12.70mm | - | - | 0.032 0.81mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 151-03403 HellermannTyton | 50 |
| Datasheet | 14 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2005 | EdgeClip | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | 90° | - | - | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.512 13.00mm | 1.831 46.50mm | 0.394 10.00mm | - | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-01477 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 3.319 (84.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M8 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.921 125.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() 151-01490 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.961 (75.20mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M10 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.524 114.90mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() 151-01503 HellermannTyton | 210 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 3.622 (92.00mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M8 | 180°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.413 137.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() 151-01506 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 4.764 (121.00mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M8 | 180°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 6.555 166.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() 151-01478 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 3.319 (84.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M10 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 4.921 125.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() RAK-2 Essentra Components | 227 | - | Datasheet | 8 Weeks | - | Adhesive | - | Aluminum | - | - | Bulk | 2006 | Richco | Active | Not Applicable | Clip, Bendable | - | - | Silver | - | Polyethylene Based (RMS-93) | - | - | 0.374 9.50mm | - | - | 16.3mm | - | 0.760 19.30mm | 0.640 16.26mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3240259 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | Steel, Plastic Trough, Halogen Free | - | - | Bulk | 2013 | WCC | Active | - | Clamp, Strain Relief | - | - | Silver | - | - | - | Round, Saddle Clamp, Screw Locking | 1.496 ~ 1.654 38.00mm ~ 42.00mm | - | - | - | 4.370 111.00mm | 1.858 47.20mm | 0.945 24.00mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PC15FT7 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fir Tree, Cupped | 100 | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | PC | Active | 1 (Unlimited) | Clip, U-Type | - | - | Black | - | - | - | Open | 0.618 15.70mm | 0.252 ~ 0.268 6.40mm ~ 6.80mm | Heat Stabilized, Impact Resistant | - | 1.067 27.10mm | 0.850 21.59mm | 0.472 12.00mm | - | 0.039 ~ 0.236 0.99mm ~ 6.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() N-2 Essentra Components | 9871 |
| Datasheet | 11 Weeks | Screw | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | - | 0.328 (8.33mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Natural | - | - | #8 M4 | - | 0.125 3.18mm | 0.172 4.37mm | - | - | - | 13.9mm | 0.375 9.53mm | - | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() 133-01477 HellermannTyton | 1770 |
| Datasheet | 6 Weeks | - | - | - | Polypropylene (PP) | - | - | Bulk | - | - | Active | Not Applicable | Channel, Bundling | - | - | Black | - | - | - | 90° | - | 0.250 ~ 0.262 6.35mm ~ 6.65mm | Abrasion Resistant | - | - | - | - | - | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() WSLTB-02A-19 Essentra Components | 817 |
| Datasheet | 3 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | - | #4 M3 or SR-30XX Series Rivet | Hinged, Top Lock | 0.640L x 0.390 H 16.26mmx9.91mm | 0.125 3.18mm | Flame Retardant | - | 0.580 14.73mm | 0.850 21.59mm | 0.500 12.70mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |