- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Thread Size | Hole Diameter | Screw Size | Type Attributes | Wire/Cable Color | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01970 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 1.050 (26.67mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | - | M12 | 90°, Ratchet, Ribbed | - | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 2.709 68.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() ARC.68-A-Q Panduit Corp | 34 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polypropylene (PP) | 79.378665g | Polypropylene | - | Bulk | - | Clincher™ | Active | Not Applicable | Clip, Wire Saddle | - | - | White | 25.4mm | Halogen Free | Rubber Based | - | - | - | Hinged, Locking | White | 0.190 ~ 0.680 4.83mm ~ 17.27mm | - | - | - | 0.950 24.13mm | 2.900 73.66mm | 1.000 25.40mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CCS31-S8-C Panduit Corp | 500 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 99.790321g | Nylon | 0.490 (12.45mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | Halogen Free | - | - | - | #8 M4 | - | - | 0.310 7.87mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | 7.9 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() MKKJ-2-RT Essentra Components | 1148 | - | Datasheet | 6 Weeks | - | Adhesive | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2002 | Richco, KWIK KLIP | Active | Not Applicable | Clip, J-Type | - | - | Clear | - | - | Acrylic Based (RMS-15) | - | - | - | - | - | 0.125 3.18mm | - | Flame Retardant | 3.2mm | 0.234 5.94mm | 0.438 11.11mm | 0.375 9.53mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() LWS-3-01 Essentra Components | 1134 | - | Datasheet | 3 Weeks | Push In | Push In, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Locking | - | 0.438L x 0.690 H 11.13mmx17.53mm | 0.187 4.75mm | - | 11.1mm | 1.070 27.18mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.062 1.57mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWS-3-19 Essentra Components | 1301 |
| Datasheet | 3 Weeks | Push In | Push In, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Locking | - | 0.438L x 0.690 H 11.13mmx17.53mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 1.070 27.18mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.062 1.57mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() KKD-12-RT Essentra Components | 1074 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2007 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | - | - | Gray | - | - | Acrylic Based (RMS-15) | - | - | - | - | - | 0.750 19.05mm | - | Flame Retardant | 19.1mm | 1.020 25.91mm | 1.130 28.70mm | 1.000 25.40mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 25-80400 Belden Inc. | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 25-80360 Belden Inc. | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() STL-3-600-8-01 Essentra Components | 11 |
| Datasheet | 10 Weeks | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | Standoff | - | 0.500 ~ 0.598 12.70mm ~ 15.19mm | 0.311 7.90mm | - | - | 1.780 45.21mm | - | - | - | 0.250 6.35mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SNP3410H4 HellermannTyton | 11 |
| - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | - | - | Push-Fit | - | 1.338 ~ 1.566 33.98mm ~ 39.78mm | - | - | - | - | 1.186 ~ 1.966 30.12mm ~ 49.94mm | 0.292 7.42mm | - | - | 0.068 1.73mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 211-00262 HellermannTyton | 34 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SRC-4-01 Essentra Components | 35 |
| Datasheet | 3 Weeks | - | Split Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | 0.260 (6.60mm) | Bulk | 2004 | Richco | Active | - | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Round | - | 0.250 6.35mm | 0.250 6.35mm | - | 6.4mm | 0.470 11.94mm | - | 0.150 3.81mm | - | 0.050 ~ 0.060 1.27mm ~ 1.52mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() DTL5555-12-01 Essentra Components | 35 |
| Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | - | Dual | - | 0.500 ~ 0.600 12.70mm ~ 15.24mm | - | - | - | 3.150 80.00mm | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() JP4WP-X Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Wall | Wall Mount, Fastener | Polyamide (PA66), Nylon 6/6, Glass Filled; Steel | 2.94835kg | - | - | Bulk | 2010 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | White | - | - | - | - | - | 5/32 M4 | - | - | 4.000 101.60mm | - | Powder Actuated, Slotted for Tak-Ty® Cable | - | 9.000 228.60mm | - | 2.600 66.04mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SC51-1T Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() JAB34HDS Belden Inc. | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CCH25-S10-C Panduit Corp | 1620 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 104.326245g | Nylon | 0.460 (11.68mm) | Bulk | 2003 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | - | - | - | M5 | 5.11 mm | #10 M5 | - | - | 0.250 6.35mm | 0.203 5.16mm | - | 6.4mm | - | - | 0.500 12.70mm | 6.3 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 30-01807 Belden Inc. | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SNP18AGHS0C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | - | - | Push-Fit | - | 0.802 ~ 0.940 20.37mm ~ 23.88mm | - | Heat Stabilized, Impact Resistant | - | - | 0.958 ~ 1.418 24.33mm ~ 36.02mm | 0.240 6.10mm | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - |