- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWSEB-6-19A-RT Essentra Components | 2841 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2005 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | Acrylic Based (RMS-15) | - | - | Micro | 0.360L x 0.330 H 9.14mmx8.38mm | - | Flame Retardant | 0.620 15.75mm | 0.500 12.70mm | 0.500 12.70mm | 4.064mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SNP6GHS0M4 HellermannTyton | 6042 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | 0.459 ~ 0.522 11.65mm ~ 13.26mm | - | Heat Stabilized, Impact Resistant | - | 0.578 ~ 0.846 14.68mm ~ 21.49mm | 0.235 5.97mm | - | - | 0.070 1.78mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() T5D01250M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | - | 0.315 (8.00mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | - | - | Black | - | - | - | - | - | 0.125 3.18mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T3D037510M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.595 (15.11mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | - | - | White | - | - | - | - | - | 0.375 9.53mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T3D062510M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.678 (17.22mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | - | - | White | - | - | - | - | - | 0.625 15.88mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SNP8010C2 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | Push-Fit | 3.155 ~ 3.523 80.14mm ~ 89.48mm | - | - | - | 1.894 ~ 3.140 48.11mm ~ 79.76mm | 0.449 11.40mm | - | - | 0.100 2.54mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() SBCT8-C Panduit Corp | 71 |
| - | 4 Weeks | Bolt | - | - | Copper, Tin Plated | - | - | Bulk | 2005 | Pan-Lug™ SBCT | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | Split Bolt | 0.160 4.06mm | - | Corrosion Resistant | 1.060 26.92mm | - | 0.410 10.41mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 211-60004 HellermannTyton | 34 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.433 (11.00mm) | Bulk | 2004 | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Black | Halogen Free | - | 4.2 mm | - | - | 0.374 9.50mm | 0.165 4.20mm | - | - | - | 0.394 10.00mm | - | - | 0.047 1.20mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() WSLTRA-1-01 Essentra Components | 26 |
| Datasheet | 3 Weeks | Screw | Arrowhead, Releasable | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Hinged, Top Lock | 0.420L x 0.190 H 10.67mmx4.83mm | 0.187 4.75mm | - | - | 0.660 16.76mm | 0.200 5.08mm | - | 0.062 1.57mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() NM-7-R7 Essentra Components | 258 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.608 (15.44mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Green | - | - | - | #10 M5 | Ribbed | 0.438 11.13mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | 0.503 12.78mm | - | - | 0.068 1.73mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PAKKL-4756-01 Essentra Components | 53 |
| Datasheet | 10 Weeks | Snap in | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2006 | Richco, KWIK KLIP | Active | 1 (Unlimited) | Clip, C-Type | - | - | Natural | - | - | - | - | Locking, Round | 0.469 ~ 0.563 11.91mm ~ 14.30mm | 0.250 6.35mm | - | 1.170 29.72mm | 1.240 31.50mm | 0.400 10.16mm | - | 0.030 ~ 0.060 0.76mm ~ 1.52mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() NM-12-R12 Essentra Components | 96 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.816 (20.73mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Green | - | - | - | #10 M5 | Ribbed | 0.750 19.05mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | 0.503 12.78mm | - | - | 0.068 1.73mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() D-1.5 Essentra Components | 285 |
| Datasheet | 10 Weeks | Clamp | Fastener | 457 | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | Richco | Active | Not Applicable | Clip, D-Type | - | - | Natural | - | - | - | #8 M4 | 2 Piece, Locking | 1.457L x 1.650 H 37.01mmx41.91mm | 0.200 5.08mm | - | 2.230 56.64mm | 2.175 55.25mm | 0.700 17.78mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T5D01870M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.425 (10.80mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | - | - | Black | - | - | - | - | - | 0.188 4.78mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T5D07500M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | 82.190937g | 0.780 (19.81mm) | Bulk | 2017 | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | - | - | Black | - | - | - | - | - | 0.750 19.05mm | 0.203 5.16mm | - | 50.8mm | 215.9mm | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() JP131SBC50R-L20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 6.509051kg | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | 1.310 33.27mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | 6.500 165.10mm | 4.600 116.84mm | 1.200 30.48mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() T5D062510M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.655 (16.64mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | - | - | White | - | - | - | - | - | 0.625 15.88mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2702520 Phoenix Contact | 35 |
| Datasheet | 4 Weeks | - | Cable Tie | - | Plastic | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Black | - | - | - | - | Round, Standoff | 0.590 14.99mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SHC-134 Essentra Components | 1793 |
| Datasheet | 3 Weeks | Clamp | - | 125 | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clamp, Hose | - | - | White | - | - | - | - | - | 2.125 ~ 2.375 53.97mm ~ 60.32mm | - | - | - | - | 0.400 10.16mm | - | - | 0.070 1.78mm | UL94 HB | - | RoHS Compliant | UL94 HB | Lead Free | ||
![]() SPN-12 Essentra Components | 34 |
| Datasheet | 10 Weeks | Screw | Fastener | - | Steel | - | 0.840 (21.34mm) | Bulk | 2013 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black, Silver | - | - | - | 1/4 M6 | Cushioned | 0.750 19.05mm | 0.266 6.76mm | Santoprene Protective Coating | - | - | 0.650 16.51mm | - | - | 0.031 0.80mm | - | - | RoHS Compliant | - | Lead Free |