- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T3D050010M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.605 (15.37mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | White | - | - | 0.500 12.70mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T5D125010F4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 1.060 (26.92mm) | Bulk | 2017 | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 1.250 31.75mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T5D050010M4 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.595 (15.11mm) | Bulk | 2017 | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 0.500 12.70mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T3D01870M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.430 (10.92mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | - | - | 0.188 4.78mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 211-60120 HellermannTyton | In Stock | - | Datasheet | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.709 (18.00mm) | Bulk | - | HP | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | 0.165 4.20mm | - | 0.748 19.00mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | 0.059 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T3D018710M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.430 (10.92mm) | Bulk | 2017 | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | White | - | - | 0.188 4.78mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T5D05000M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | 59.148445g | 0.595 (15.11mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | Black | - | - | 0.500 12.70mm | 0.203 5.16mm | - | - | 31.75mm | 177.8mm | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() RSC-6-01 Essentra Components | 468 | - | Datasheet | 11 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Bendable | Black | - | Snap Closure | 0.375 9.53mm | 0.189 4.80mm | - | 6.4mm | - | - | 0.240 6.10mm | 0.031 ~ 0.125 0.79mm ~ 3.18mm | 0.040 1.02mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() JP75SBC50-L20 Panduit Corp | 102 |
| - | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 3.900894kg | - | Bulk | 2006 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | Black | - | - | 0.750 19.05mm | - | Slotted for Tak-Ty® Cable | - | 3.760 95.50mm | 3.710 94.23mm | 1.160 29.46mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() MWSEA2-1-3-19 Essentra Components | 855 |
| Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | Micro | 0.360L x 0.240 H 9.14mmx6.10mm | 0.138 3.51mm | Flame Retardant | - | 0.440 11.18mm | 0.470 11.94mm | 0.160 4.06mm | 0.093 2.36mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() NM-3-R3 Essentra Components | 317 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.485 (12.32mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Green | #10 M5 | Ribbed | 0.188 4.78mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.503 12.78mm | - | 0.057 1.45mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SPN-18 Essentra Components | 178 |
| Datasheet | 10 Weeks | Screw | Fastener | - | Steel | - | 1.050 (26.67mm) | Bulk | 2013 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Black, Silver | 1/4 M6 | Cushioned | 1.125 28.58mm | 0.266 6.76mm | Santoprene Protective Coating | - | - | - | 0.650 16.51mm | - | 0.031 0.80mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() NM-11-R11 Essentra Components | 29 |
| Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.785 (19.94mm) | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Green | #10 M5 | Ribbed | 0.688 17.48mm | 0.206 5.23mm | Eyelet, Heat Stabilized | - | - | - | 0.503 12.78mm | - | 0.068 1.73mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 211-60020 HellermannTyton | In Stock | - | Datasheet | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.374 (9.50mm) | Bulk | - | HP | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | 0.165 4.20mm | - | 0.197 5.00mm | - | Heat Stabilized | - | - | - | 0.394 10.00mm | - | 0.039 1.00mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T3D06250M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.678 (17.22mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | - | - | 0.625 15.88mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T3D031210M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.495 (12.57mm) | Bulk | 2017 | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | White | - | - | 0.313 7.95mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T3D05000M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.605 (15.37mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | - | - | 0.500 12.70mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T5D025010M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.410 (10.41mm) | Bulk | 2017 | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T5D012510M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | - | 0.315 (8.00mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 0.125 3.18mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() T5D08750H4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.845 (21.46mm) | Bulk | 2011 | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | Black | - | - | 0.875 22.22mm | 0.203 5.16mm | - | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - |