- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Halogen Free | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCRC-26C Essentra Components | 83 | - | Datasheet | 3 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco, FCRC | Active | Not Applicable | Clip, Flat | - | - | Natural | - | - | - | - | Cover, Locking | - | - | - | 82.3mm | - | 3.860 98.04mm | 0.630 16.00mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() TC10-14-C100 Panduit Corp | In Stock | - | Datasheet | 5 Weeks | Cable | Fastener | - | Polypropylene (PP) | 163.293253g | - | - | Bulk | 2003 | - | Obsolete | Not Applicable | Clip, C-Type | - | - | Black | - | - | - | - | - | 0.350 8.89mm | - | Weather Resistant | - | 0.510 12.95mm | 0.590 14.99mm | 0.450 11.43mm | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() SKL45-250 Essentra Components | 1571 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | Richco, KURLY-LOK | Active | - | Clip, Twist Lock | - | - | Natural | - | - | - | - | 45° Entry, Standoff | 0.150 ~ 0.250 3.81mm ~ 6.35mm | 0.187 4.75mm | Flame Retardant | 1.5875mm | 1.050 26.67mm | 0.980 24.89mm | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 190-00300 HellermannTyton | 56 |
| Datasheet | 4 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2008 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | 0.728 ~ 0.827 18.50mm ~ 21.00mm | - | Heat Stabilized, Impact Resistant | - | - | 0.823 ~ 1.185 20.90mm ~ 30.10mm | 0.234 5.94mm | - | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() LWC100-H25-C14 Panduit Corp | 632 |
| Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | - | - | Bulk | 2009 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Gray | - | - | - | - | Locking, Round | 1.000 25.40mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 1.300 33.02mm | 1.890 48.00mm | 0.990 25.14mm | - | - | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() RDAFCC-50A Essentra Components | 96 | - | Datasheet | 9 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Flat | - | - | Gray | - | - | Rubber Based (RMS-324) | #6 M3 | Hinged, Top Lock | 2.000 50.80mm | 0.350 8.89mm | - | - | - | 2.224 56.50mm | 0.984 25.00mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WAC1-01 Essentra Components | 415 | - | Datasheet | 8 Weeks | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Locking, Webbed | 0.118 ~ 0.335 3.00mm ~ 8.51mm | 0.157 ~ 0.189 4.00mm ~ 4.80mm | - | - | 0.827 21.00mm | - | 0.630 16.00mm | - | - | 0.019 ~ 0.063 0.48mm ~ 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() FC2.2AK2 HellermannTyton | 50 |
| Datasheet | 2 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | FC | Active | 1 (Unlimited) | Clip, Flat | - | - | Gray | 12.7mm | - | Acrylate, Polyurethane Based | 0.157 4.00mm | Hinged, Top Lock | 2.200 55.88mm | - | - | - | 0.510 ~ 0.660 12.95mm ~ 16.76mm | 2.610 66.29mm | 0.750 19.05mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() OFNS-16-S307-01 Essentra Components | 461 |
| Datasheet | 3 Weeks | Push In | Push In, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Round | 1.130L x 0.990 H 28.70mmx25.15mm | 0.307 7.80mm Square | - | - | 1.350 34.29mm | 1.350 34.29mm | 0.270 6.86mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCS38-S8-M Panduit Corp | 490000 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 816.466266g | Nylon | 0.590 (14.99mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | - | - | #8 M4 | - | 0.380 9.65mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | - | 0.050 1.27mm | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() RDAFCC-25 Essentra Components | 964 |
| Datasheet | 8 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Flat | - | - | Gray | - | - | - | #6 M3 | Hinged, Top Lock | 1.000 25.40mm | 0.350 8.89mm | - | - | - | 1.169 29.69mm | 0.984 25.00mm | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() MWSEB-4-01A-RT Essentra Components | 989 |
| Datasheet | 3 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 9.2mm | - | Acrylic Based (RMS-15) | - | Micro | 0.320L x 0.190 H 8.13mmx4.83mm | - | - | 7.9mm | 0.470 11.94mm | 0.500 12.70mm | 0.500 12.70mm | 4.06mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() GPL-45-1 Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | Pipe Mount, Adjustable | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | - | - | Bronze | - | - | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 5.500 139.70mm | 4.750 120.65mm | 1.630 41.40mm | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() TLSE-450-SH-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | TWIST-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | - | - | Natural | - | - | - | - | 30° Entry | 0.400 ~ 0.500 10.16mm ~ 12.70mm | 0.220 5.59mm Square | - | - | - | - | - | - | - | 0.063 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | - | Lead Free | ||
![]() AFCC-08 Essentra Components | 326 |
| Datasheet | 7 Weeks | Adhesive | Adhesive | Aluminum | Aluminum | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Flat C-Type | - | - | Silver | - | - | Rubber Based (RMS-34) | - | Bendable | 0.500 12.70mm | - | - | - | 0.250 6.35mm | - | 0.354 9.00mm | - | - | - | 0.020 0.50mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() CCH56-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | 170.097139g | - | 0.610 (15.49mm) | Bulk | 2003 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | Halogen Free | - | #10 M5 | - | 0.560 14.22mm | 0.203 5.16mm | Weather Resistant | - | - | - | 0.500 12.70mm | - | 14.2 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() WHC-125-01BK Essentra Components | 800 | - | Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Richco | Active | Not Applicable | Clip, P-Type | - | - | Black | - | - | - | #6 M4 | Open | 0.125 3.18mm | 0.156 3.96mm | - | - | - | 0.750 19.05mm | 0.330 8.40mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() TPCE5-51-8M-19 Essentra Components | 11 |
| Datasheet | 8 Weeks | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | - | Clip, U-Type | - | - | Natural | - | - | - | - | Standoff | 0.200 5.08mm | 0.256 6.50mm | Flame Retardant | 5.1mm | - | 0.750 19.05mm | - | - | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCL400108 Amphenol PCD | In Stock | - | Datasheet | 14 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 0.970 (24.64mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black, Light Green | - | - | - | 10-32 | Hinged | 0.782 19.86mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 1.320 33.53mm | 1.933 49.10mm | 0.600 15.24mm | - | - | - | - | UL94 HB, UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() LIAS1/0-14-L Panduit Corp | 20 |
| Datasheet | 4 Weeks | - | Fastener | Aluminum | Aluminum, Tin Plated | - | - | - | Bulk | 2011 | StructuredGround™ | Active | Not Applicable | Clamp, Grounding | - | - | Silver | - | - | - | - | Lay-In | - | 0.270 6.86mm | Direct Burial | - | 1.100 27.94mm | 1.500 38.10mm | 0.610 15.49mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - |