- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Wire/Cable Type | Halogen Free | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BEC3P75H25-T Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 1.093158kg | - | - | Bulk | 2008 | - | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Side Entry | 0.750 19.05mm | 0.250 6.35mm | - | - | 35.3mm | 1.480 37.59mm | 0.740 18.80mm | - | 0.118 3.00mm | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LWS-A-1-01 Essentra Components | 674 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Locking | 0.438L x 0.140 H 11.13mmx3.56mm | 0.187 4.75mm | - | 11.1mm | 0.520 13.21mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.063 1.60mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-01286 HellermannTyton | 4334 |
| Datasheet | 6 Weeks | - | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | - | - | Black | - | - | - | - | - | - | - | - | 0.244 ~ 0.512 6.20mm ~ 13.00mm Oval | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.770 19.56mm | 0.929 23.60mm | 0.690 17.53mm | - | 0.020 ~ 0.266 0.50mm ~ 6.75mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SNP100GHS0C2 HellermannTyton | In Stock | - | - | 4 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2018 | - | Active | - | Clamp, Hose | - | - | Black | - | - | - | - | - | - | - | 3.841 ~ 4.331 97.56mm ~ 110.01mm | - | Heat Stabilized, Impact Resistant | - | - | - | 0.390 9.91mm | - | - | - | UL94 HB | - | - | - | - | - | ||
![]() WS50-50-C Panduit Corp | In Stock | - | - | 4 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 136.077711g | - | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | - | - | Locking, Round, Standoff | 0.470 11.94mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.220 30.99mm | 12.2mm | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() JP2SBC87R-L20 Panduit Corp | In Stock | - | - | 2 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 11.436878kg | - | - | Bulk | 2008 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | - | - | Black | - | - | - | - | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.700 170.18mm | 5.620 142.75mm | 1.800 45.72mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() KLBS-350-401A Essentra Components | 11 |
| Datasheet | 3 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco, KURLY-LOK | Active | - | Clip, Twist Lock | - | - | Natural | - | - | - | Acrylic Based (RMS-15) | - | - | Standoff | 0.300 ~ 0.400 7.62mm ~ 10.16mm | - | - | - | 1.281 32.54mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() N-4B-BK Essentra Components | 2051 |
| Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.422 (10.72mm) | Bulk | 2009 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | - | - | #10 M5 | - | 0.250 6.35mm | 0.204 5.18mm | - | 6.4mm | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCH62-S10-C Panduit Corp | 438 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 190.508795g | Nylon | 0.650 (16.50mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | 12.7mm | - | Halogen Free | - | - | #10 M5 | - | 0.620 15.75mm | 0.203 5.16mm | - | 15.8mm | - | - | 0.500 12.70mm | 15.7 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() CCS38-S8-C Panduit Corp | 248 |
| Datasheet | 4 Weeks | - | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | 108.862169g | Nylon | 0.590 (14.99mm) | Bulk | 2005 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.4mm | - | Halogen Free | - | M4 | #8 M4 | - | 0.380 9.65mm | 0.167 4.24mm | - | 9.7mm | - | - | 0.370 9.40mm | 9.5 mm | - | 0.050 1.27mm | UL94 V-2 | No | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() DHURCS-4-01BK Essentra Components | 726 |
| Datasheet | 4 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.640 (16.26mm) | Bulk | 2004 | Richco | Active | 1 (Unlimited) | Clip, U-Type | - | - | Black | - | - | - | - | - | #4 M3 or SR-30XX Series Rivet | Dual, Half | 0.250 6.35mm | 0.125 3.18mm | - | - | 0.300 7.62mm | 1.020 25.91mm | 0.300 7.62mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SNP2210M4 HellermannTyton | 41 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | - | - | Push-Fit | 0.928 ~ 1.072 23.57mm ~ 27.23mm | - | - | - | - | 0.932 ~ 1.473 23.67mm ~ 37.41mm | 0.234 5.94mm | - | - | 0.070 1.78mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() WCC3-1-01A4-RT Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | - | - | Rubber Based (RMS-324) | - | - | Round, Webbed | 0.118 ~ 0.311 3.00mm ~ 7.90mm | - | - | - | 1.102 27.99mm | 0.905 22.99mm | 0.591 15.00mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() WCC3-2-01A4-RT Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | - | - | Rubber Based (RMS-324) | - | - | Round, Webbed | 0.118 ~ 0.374 3.00mm ~ 9.50mm | - | - | - | 1.269 32.23mm | 1.062 26.97mm | 0.591 15.00mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() WCC3-3-01A4-RT Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | - | - | Rubber Based (RMS-324) | - | - | Round, Webbed | 0.118 ~ 0.500 3.00mm ~ 12.70mm | - | - | - | 1.496 38.00mm | 1.299 32.99mm | 0.591 15.00mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() 8146 Keystone Electronics | 916 |
| Datasheet | 6 Weeks | Screw | Fastener | Metal | Steel, Zinc Plated | - | - | 0.625 (15.88mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, U-Type | - | - | Silver | - | - | - | - | - | - | Half | 0.500 12.70mm | 0.218 5.54mm | - | 12.7mm | - | 15.9mm | 0.625 15.88mm | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() 156-00190 HellermannTyton | 50 |
| Datasheet | 11 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | IAHC | Active | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | - | - | - | - | - | Dual, Hinged, Locking | 0.118 ~ 0.512 3.00mm ~ 13.00mm 0.433 ~ 0.787 11.00mm ~ 20.00mm | - | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | - | 1.791 45.50mm | 2.559 65.00mm | 0.488 12.40mm | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
Tiny WHSL | 439 |
| Datasheet | 9 Weeks | Cable | - | - | Stainless Steel (SS) | 498.951607g | - | - | Bulk | 2005 | 3535 | Active | 1 (Unlimited) | Clip, Spring | - | - | Silver | - | Flat | - | - | - | - | Drain Wire | - | - | - | - | 0.250 6.35mm | 0.400 10.16mm | 0.250 6.35mm | - | - | 0.002 0.06mm | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() BEC62-AT-T0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 1.161196kg | - | - | Bulk | 2000 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | - | - | - | Acrylic Based | - | - | Side Entry | 0.620 15.75mm | - | Weather Resistant | - | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VTA-4-12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | - | - | Bronze, Silver | - | - | - | - | - | - | Two-Bolt | 0.875 22.22mm | - | Rubber Washer, Swivel Cap | - | 2.250 57.15mm | 2.438 61.93mm | 1.688 42.88mm | - | - | - | - | - | - | ROHS3 Compliant | - | - |