- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Depth | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWSET1-1-19 Essentra Components | 3995 |
| Datasheet | 3 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Micro | 0.190L x 0.040 H 4.83mmx1.02mm | 0.067 1.70mm | Flame Retardant | 4.6mm | 0.160 4.06mm | 0.280 7.11mm | 0.080 2.03mm | - | 0.063 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BEC62-AT-T0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 1.161196kg | - | - | Bulk | 2000 | - | Obsolete | Not Applicable | Clip, Wire Saddle | - | - | Black | - | Acrylic Based | - | - | Side Entry | 0.620 15.75mm | - | Weather Resistant | - | 0.790 20.07mm | 1.460 37.08mm | 1.240 31.50mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VTA-4-12 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | Bronze, Tin Plated | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | - | - | Bronze, Silver | - | - | - | - | Two-Bolt | 0.875 22.22mm | - | Rubber Washer, Swivel Cap | - | 2.250 57.15mm | 2.438 61.93mm | 1.688 42.88mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() N-5B-BK Essentra Components | 709 | - | Datasheet | 11 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.453 (11.51mm) | Bulk | 2009 | Richco | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | #10 M5 | - | 0.313 7.95mm | 0.204 5.18mm | - | 7.92mm | - | - | 0.500 12.70mm | - | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWS-A-2-1-01 Essentra Components | 42 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Locking | 0.438L x 0.140 H 11.13mmx3.56mm | 0.187 4.75mm | - | 11.1mm | 0.520 13.21mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.125 3.18mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWSBH-4-01 Essentra Components | 902 | - | Datasheet | 3 Weeks | - | Fir Tree, Blind Hole | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Locking | 0.438L x 1.020 H 11.13mmx25.91mm | 0.312 7.92mm | - | 11.1mm | 1.400 35.56mm | 0.608 15.44mm | 0.219 5.56mm | - | 0.250 6.35mm | 0.085 2.16mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MWSET2-2-19 Essentra Components | 841 | - | Datasheet | 3 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Richco | Active | Not Applicable | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Micro | 0.260L x 0.130 H 6.60mmx3.30mm | 0.118 3.00mm | Flame Retardant | 6.6mm | 0.290 7.36mm | 0.360 9.14mm | 0.160 4.06mm | - | 0.047 ~ 0.063 1.19mm ~ 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() RSC-3-01 Essentra Components | 876 | - | Datasheet | 11 Weeks | Push In | Push In | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Bendable | - | - | Black | - | - | - | - | Snap Closure | 0.219 5.56mm | 0.189 4.80mm | - | 5.6mm | - | - | 0.160 4.06mm | - | 0.031 ~ 0.125 0.79mm ~ 3.18mm | 0.040 1.02mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWS-1-01 Essentra Components | 42 |
| Datasheet | 3 Weeks | Rivet | Push In, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Natural | - | - | - | - | Locking | 0.438L x 0.140 H 11.13mmx3.56mm | 0.187 4.75mm | - | 11.1mm | 0.520 13.21mm | 0.610 15.50mm | 0.219 5.56mm | - | 0.062 1.57mm | - | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() AKKL-5775-DHB Essentra Components | 110 | - | Datasheet | 3 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2017 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | - | - | Natural | - | Acrylic Based | - | - | Locking, Round | 0.578 ~ 0.750 14.68mm ~ 19.05mm | - | - | - | 1.250 31.75mm | 1.500 38.10mm | 0.750 19.05mm | - | - | - | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() RWSB-16-01A-RT Essentra Components | 1582 |
| Datasheet | 3 Weeks | Adhesive | Adhesive, Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | Acrylic Based (RMS-15) | - | - | Round | 1.000 25.40mm | 0.125 3.18mm | - | - | 1.460 37.08mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() SNP90GHS0X2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | 3.583 ~ 4.008 91.01mm ~ 101.80mm | - | Heat Stabilized, Impact Resistant | - | - | 1.936 ~ 3.236 49.17mm ~ 82.19mm | 0.389 9.88mm | - | - | 0.068 1.73mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP42NGHS0K2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | 1.768 ~ 2.054 44.91mm ~ 52.17mm | - | Heat Stabilized, Impact Resistant | - | - | 1.383 ~ 2.325 35.13mm ~ 59.06mm | 0.358 9.09mm | - | - | 0.069 1.75mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() CTH87U22-C30 Panduit Corp | 2346 |
| Datasheet | 4 Weeks | Holder | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | 453.59237g | - | - | Bulk | 2008 | - | Active | Not Applicable | Clip, U-Type | - | - | Black | - | - | - | - | - | 0.866 22.00mm | 0.346 ~ 0.433 8.80mm ~ 11.00mm | Heat Stabilized | - | 1.346 34.20mm | 23.114mm | 0.472 12.00mm | - | 0.079 ~ 0.126 2.00mm ~ 3.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() KKL-8-RT Essentra Components | 343 | - | Datasheet | 4 Weeks | Adhesive | Adhesive | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2012 | Richco, KWIK KLIP | Active | Not Applicable | Clip, C-Type | - | - | Gray | - | Acrylic Based (RMS-15) | - | - | Locking, Round | 0.500 12.70mm | - | Flame Retardant | 12.7mm | - | 1.000 25.40mm | 1.000 25.40mm | 1.59mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() KL-750 Essentra Components | 882 |
| Datasheet | 3 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco, KURLY-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | - | 0.700 ~ 0.800 17.78mm ~ 20.32mm | - | - | - | 1.520 38.61mm | - | - | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() CCS19-S8-M Panduit Corp | 4575 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 635.029318g | Nylon | 0.430 (10.92mm) | Bulk | 2006 | - | Active | Not Applicable | Clip, P-Type | 85°C | -40°C | Natural | 9.5mm | - | M4 | #8 M4 | - | 0.190 4.83mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | 0.050 1.27mm | UL94 V-2 | No | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() MWSSEB-1-19A-RT Essentra Components | 580 | - | Datasheet | 3 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle on Base | - | - | Natural | - | Acrylic Based (RMS-15) | - | - | Micro, Side Entry | 0.320L x 0.100 H 8.13mmx2.54mm | - | Flame Retardant | - | 0.250 6.35mm | 0.500 12.70mm | 0.375 9.53mm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DTL2525-4-01 Essentra Components | 35 |
| Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | - | - | Natural | - | - | - | - | Dual | 0.200 ~ 0.300 5.08mm ~ 7.62mm | - | - | - | 1.920 48.77mm | - | - | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LWC50-A-T Panduit Corp | 1397 |
| Datasheet | 4 Weeks | Adhesive | Adhesive | Polyamide (PA66), Nylon 6/6 | 907.18474g | Nylon | - | Bulk | 2000 | - | Active | Not Applicable | Clip, Wire Saddle on Base | - | - | Natural | 25.4mm | Rubber Based | - | - | Locking, Round | 0.500 12.70mm | - | - | - | 0.670 17.02mm | 1.260 32.00mm | 1.000 25.40mm | - | - | - | - | No | ROHS3 Compliant | - | - |