- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Mounting Hole Diameter | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Wire/Cable Diameter | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STL-6-450-8-01 Essentra Components | 35 |
| - | 10 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | - | Richco, TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | - | - | - | - | Standoff | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.236 5.99mm | - | - | 1.591 40.41mm | - | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() LWS-A-2-4-01 Essentra Components | 961 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2010 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | Locking | 0.438L x 1.000 H 11.13mmx25.40mm | 0.187 4.75mm | - | 11.1mm | 1.380 35.05mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.125 3.18mm | - | UL94 V-2 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SNP60GHS0C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | - | Push-Fit | 2.308 ~ 2.639 58.62mm ~ 67.03mm | - | Heat Stabilized, Impact Resistant | - | - | 1.463 ~ 2.585 37.16mm ~ 65.66mm | 0.294 7.47mm | - | - | - | 0.068 1.73mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() T3D02500M4 HellermannTyton | In Stock | - | - | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.410 (10.41mm) | Bulk | 2017 | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | - | - | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | - | 0.375 9.53mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() CCS44-S8-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 19.958064g | - | - | 0.570 (14.48mm) | Bulk | 2005 | - | Obsolete | Not Applicable | Clip, P-Type | Natural | - | - | - | - | #8 M4 | - | 0.440 11.18mm | 0.167 4.24mm | - | - | - | - | 0.370 9.40mm | - | - | - | 0.050 1.27mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() RAK-1 Essentra Components | 976 |
| Datasheet | 8 Weeks | - | Adhesive | - | Aluminum | - | - | - | - | Bulk | 2006 | Richco | Active | Not Applicable | Clip, Bendable | Silver | - | Polyethylene Based (RMS-93) | - | - | - | - | 0.236 6.00mm | - | - | 11.2mm | - | 0.670 17.02mm | 0.440 11.18mm | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() NC910 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | - | Polyethylene (PE) | - | - | - | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | White | - | - | - | - | - | Half | 0.354 9.00mm | - | - | - | 0.413 10.49mm | 0.630 16.00mm | 0.354 9.00mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 7634 Keystone Electronics | 2753 |
| Datasheet | 6 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 0.625 (15.88mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | White | - | - | - | - | - | - | 0.562 14.27mm | 0.203 5.16mm | - | 14.3mm | - | - | 0.500 12.70mm | 1.27mm | - | - | 0.050 1.27mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SNP16GHS0M4 HellermannTyton | 2711 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | - | - | - | Push-Fit | 0.776 ~ 0.867 19.71mm ~ 22.02mm | - | Heat Stabilized, Impact Resistant | - | - | 0.795 ~ 1.222 20.19mm ~ 31.04mm | 0.234 5.94mm | - | - | - | 0.068 1.73mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() CCH138-S10-C0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | 371.945772g | Nylon | 5.3 mm | 1.120 (28.45mm) | Bulk | 2006 | - | Active | Not Applicable | Clamp, P-Type | Black | 12.7mm | - | 34.8 mm | 5 mm | #10 M5 | - | 1.370 34.80mm | 0.203 5.16mm | Weather Resistant | - | 37.4mm | - | 0.500 12.70mm | - | 34.8 mm | - | 0.050 1.27mm | UL94 V-2 | - | No SVHC | ROHS3 Compliant | UL94 V-2 | - | ||
![]() AL5A Essentra Components | 43 | - | Datasheet | 16 Weeks | Screw | Fastener | Metal | Aluminum | - | - | - | 0.560 (14.22mm) | Bulk | 2010 | Richco | Active | Not Applicable | Clamp, P-Type | Silver | - | - | - | - | - | - | 0.312 7.92mm | 0.204 5.18mm | - | - | - | - | 0.375 9.53mm | - | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() WS-A-2-2-01 Essentra Components | 42 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | - | - | 0.438L x 0.380 H 11.13mmx9.65mm | 0.187 4.75mm | - | 11.1mm | 0.710 18.03mm | 0.610 15.50mm | 0.219 5.56mm | - | - | 0.125 3.18mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PAKKL-3140-01 Essentra Components | 2365 |
| Datasheet | 3 Weeks | Snap in | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | 2006 | Richco, KWIK KLIP | Active | 1 (Unlimited) | Clip, C-Type | Natural | - | - | - | - | - | Locking, Round | 0.310 ~ 0.400 7.87mm ~ 10.16mm | 0.250 6.35mm | - | - | 0.940 23.88mm | 0.750 19.05mm | 0.350 8.89mm | - | - | 0.030 ~ 0.060 0.76mm ~ 1.52mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FCBI3-A-C20 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 311.844754g | Nylon | - | - | Bulk | 2004 | - | Active | Not Applicable | Clamp, Flat | Black | 9.5mm | User Supplied | - | - | - | Base | 3.040 77.22mm | - | - | - | 3.8mm | 4.520 114.81mm | 0.375 9.53mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() VTA-5-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Bolt | - | - | Bronze, Tin Plated | - | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | Bronze, Silver | - | - | - | - | - | Two-Bolt | 1.063 27.00mm | - | Rubber Washer, Swivel Cap | - | 2.500 63.50mm | 2.688 68.28mm | 1.875 47.63mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() P16P Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Steel | - | - | - | - | Bulk | 2013 | StrongHold™ | Active | Not Applicable | Clip, Conduit | Black | - | - | - | - | 1/4 | Push-Fit | 0.750 ~ 1.000 19.05mm ~ 25.40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JP4SBC50R-X Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | White | - | - | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 11.200 284.48mm | 9.100 231.14mm | 2.600 66.04mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() NC3.50 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | - | Polyethylene (PE) | - | - | - | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | Black | - | - | - | - | - | Half | 0.138 3.50mm | - | - | - | 0.181 4.60mm | 0.181 4.60mm | 0.189 4.80mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() NC3.510 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | - | Polyethylene (PE) | - | - | - | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | White | - | - | - | - | - | Half | 0.138 3.50mm | - | - | - | 0.181 4.60mm | 0.181 4.60mm | 0.189 4.80mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() NC610 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | - | Polyethylene (PE) | - | - | - | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | White | - | - | - | - | - | Half | 0.236 6.00mm | - | - | - | 0.315 8.00mm | 0.492 12.50mm | 0.256 6.50mm | - | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - |