- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Thickness | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC610 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | - | Polyethylene (PE) | - | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | White | - | - | Half | 0.236 6.00mm | - | - | - | 0.315 8.00mm | 0.492 12.50mm | 0.256 6.50mm | - | - | - | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() WHC-375-01BK Essentra Components | 825 | - | Datasheet | 7 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | - | Richco | Active | Not Applicable | Clip, P-Type | Black | - | #10 M5 | Open | 0.375 9.53mm | 0.204 5.18mm | - | - | - | 0.830 21.08mm | 0.400 10.16mm | - | - | 0.050 1.27mm | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() HEWSE-25-01 Essentra Components | 1655 | - | Datasheet | 10 Weeks | Edge, Push In | Push In, Edge | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Hinged, Top Lock | 0.770L x 0.335 H 19.56mmx8.51mm | - | - | - | 0.480 12.20mm | 1.200 30.48mm | 0.260 6.60mm | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() DTL2525-12-01 Essentra Components | 35 |
| Datasheet | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | Dual | 0.200 ~ 0.300 5.08mm ~ 7.62mm | - | - | - | 2.420 61.47mm | - | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 151-01126 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WS35-75-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 108.862169g | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | Locking, Round, Standoff | 0.350 8.89mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.320 33.53mm | - | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PCL250018 Amphenol PCD | 42 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | 1.140 (28.96mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 1.070 27.18mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 1.630 41.40mm | 2.909 73.90mm | 0.600 15.24mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() GPL-51-1 Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Pipe Mount, Adjustable | - | Bronze | - | - | Bulk | 2008 | StructuredGround™, GPL | Active | Not Applicable | Clamp, Grounding | Bronze | - | 0.375 9.52mm | U-Bolt | - | - | Corrosion Resistant, Direct Burial | - | 6.250 158.75mm | 5.250 133.35mm | 1.630 41.40mm | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() SNP3810K2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | Push-Fit | 1.594 ~ 1.862 40.49mm ~ 47.29mm | - | - | - | - | 1.349 ~ 2.239 34.26mm ~ 56.87mm | 0.291 7.40mm | - | - | 0.068 1.73mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SNP76GHS0C2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | Push-Fit | 2.901 ~ 3.276 73.69mm ~ 83.21mm | - | Heat Stabilized, Impact Resistant | - | - | 1.704 ~ 2.862 43.28mm ~ 72.69mm | 0.391 9.93mm | - | - | 0.067 1.70mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() SCCA-1-19 Essentra Components | 803 |
| Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Flat Side, Standoff | 0.433 11.00mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Flame Retardant | - | 0.820 20.83mm | - | 0.310 7.87mm | - | 0.024 ~ 0.079 0.60mm ~ 2.00mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PRPC13W-2.0-X Panduit Corp | In Stock | - | - | - | Clip | Clip On | SIL | Steel | - | - | Bulk | - | - | Obsolete | Not Applicable | Clip, Power Cord | Silver | - | - | - | - | - | - | - | - | 1.930 49.02mm | - | - | - | 0.060 1.52mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() WS35-75-M Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 907.18474g | - | Bulk | 2006 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | Locking, Round, Standoff | 0.350 8.89mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.320 33.53mm | - | 0.220 5.59mm | - | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PCL250015 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | 1.030 (26.16mm) | Bulk | 2008 | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 0.890 22.61mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 1.400 35.56mm | 2.681 68.10mm | 0.600 15.24mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() PCL250024 Amphenol PCD | 35 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | 1.330 (33.78mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 1.450 36.83mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 2.010 51.05mm | 3.290 83.57mm | 0.600 15.24mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 151-00677 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BHKL-750-6-01 Essentra Components | 820 | - | Datasheet | 3 Weeks | - | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2009 | Richco, KURLY-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | Standoff | 0.700 ~ 0.800 17.78mm ~ 20.32mm | 0.328 x 0.437 8.33mmx11.10mm Rectangular | - | - | 1.875 47.63mm | - | - | - | 0.250 6.35mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() MWSLT1-1-19 Essentra Components | 724 | - | Datasheet | 3 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2003 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Hinged, Micro, Top Lock | 0.190L x 0.100 H 4.83mmx2.54mm | 0.067 1.70mm | Flame Retardant | - | 0.190 4.83mm | 0.340 8.64mm | 0.080 2.03mm | - | 0.093 2.36mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() N-1-BK Essentra Components | 35 | - | Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.270 (6.86mm) | Bulk | 2005 | Richco | Active | Not Applicable | Clamp, P-Type | Black | - | #4 M2.5 | - | 0.063 1.60mm | 0.125 3.18mm | - | 1.6mm | - | - | 0.375 9.53mm | 1.14mm | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | - | Lead Free | ||
![]() MCC-1-01A-BK Essentra Components | 1119 | - | Datasheet | 11 Weeks | - | Adhesive | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2011 | Richco | Active | 1 (Unlimited) | Clip, Flat | Black | Acrylic Based (RMS-414) | - | Hinged, Locking, Micro | 0.591Lx0.232W 15.01mmx5.89mm | - | - | - | 0.100 2.54mm | 0.591 15.00mm | 0.394 10.00mm | - | - | - | UL94 V-2 | - | - | RoHS Compliant | - | - |