- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Halogen Free | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-00925 HellermannTyton | 4538 |
| Datasheet | 5 Weeks | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Connector | Black | - | - | - | - | Multiple Oval Hole Sizes | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.281 7.14mm | 1.155 29.34mm | 0.694 17.63mm | 0.024 ~ 0.236 0.60mm ~ 6.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() N-14B Essentra Components | 584 | - | Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.813 (20.65mm) | Bulk | 2005 | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | #10 M5 | - | 0.875 22.22mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FCCB-2 Essentra Components | 99 | - | Datasheet | 3 Weeks | Adhesive | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | 1 (Unlimited) | Clip, Flat | Natural | - | - | Hinged, Top Lock | 2.540L x 0.540 H 64.52mmx13.72mm | 0.187 4.75mm | - | - | - | 3.030 76.96mm | 0.790 20.07mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.070 1.78mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() N-3B-19 Essentra Components | 914 | - | Datasheet | 11 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.390 (9.91mm) | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | #10 M5 | - | 0.188 4.78mm | 0.204 5.18mm | Flame Retardant | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() N-12B Essentra Components | 84 |
| Datasheet | 11 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.766 (19.46mm) | Bulk | 2009 | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | #10 M5 | - | 0.750 19.05mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() WHC-625-01BK Essentra Components | 1079 |
| Datasheet | 7 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, P-Type | Black | - | #10 M5 | Open | 0.625 15.88mm | 0.204 5.18mm | - | - | - | 1.125 28.58mm | 0.500 12.70mm | - | 0.080 2.03mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() 151-00785 HellermannTyton | 3264 |
| Datasheet | 14 Weeks | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Connector | Black | - | - | - | - | 0.236 ~ 0.264 6.00mm ~ 6.70mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.280 7.11mm | 0.906 23.01mm | - | 0.028 ~ 0.157 0.70mm ~ 4.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 151-14313 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2014 | CTC | Obsolete | 1 (Unlimited) | Clip, U-Type | Black | Halogen Free | - | - | 0.295 7.50mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized, Impact Resistant | - | 0.732 18.60mm | - | 0.315 8.00mm | 0.030 ~ 0.236 0.76mm ~ 6.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() TPCE5-51-4M-19 Essentra Components | 44 |
| Datasheet | 8 Weeks | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2012 | Richco | Active | Not Applicable | Clip, U-Type | Natural | - | - | Standoff | 0.200 5.08mm | 0.256 6.50mm | Flame Retardant | 5.1mm | - | 0.750 19.05mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCL400109 Amphenol PCD | 17 |
| Datasheet | 14 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.020 (25.91mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | Black, Light Green | - | 10-32 | Hinged | 0.876 22.25mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 1.390 35.31mm | 2.030 51.56mm | 0.600 15.24mm | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() PCL400111 Amphenol PCD | 272 |
| Datasheet | 14 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.140 (28.96mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | Black, Light Green | - | 10-32 | Hinged | 1.063 27.00mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 1.620 41.15mm | 2.260 57.40mm | 0.600 15.24mm | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() TLH-500-01 Essentra Components | 3893 |
| Datasheet | 8 Weeks | Screw | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2003 | Richco, TWIST-LOK | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | #8 M4 | Hinged | 0.450 ~ 0.550 11.43mm ~ 13.97mm | - | - | - | 1.350 34.29mm | 0.551 14.00mm | 0.559 14.20mm | - | 0.100 2.54mm | UL94 V-2 | - | RoHS Compliant | - | - | ||
![]() N-16B Essentra Components | 952 | - | Datasheet | 11 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | 0.906 (23.00mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Natural | - | #10 M5 | - | 1.000 25.40mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PCL150101 Amphenol PCD | 133 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 0.590 (14.99mm) | Bulk | - | P | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 0.120 3.05mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 0.642 16.30mm | 1.180 29.97mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() PCL400107 Amphenol PCD | 272 |
| Datasheet | 14 Weeks | Screw | Fastener | 107 | Polyetheretherketone (PEEK) | - | - | 0.930 (23.62mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | Black, Light Green | - | 10-32 | Hinged | 0.689 17.50mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 1.200 30.48mm | 1.840 46.74mm | 0.600 15.24mm | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() PCL400113 Amphenol PCD | 42 |
| Datasheet | 14 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.230 (31.24mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | Black, Light Green | - | 10-32 | Hinged | 1.251 31.78mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 1.820 46.23mm | 2.450 62.23mm | 0.600 15.24mm | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() SP2-4/0L-Q Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Fastener | - | Bronze | - | - | - | Bulk | 2008 | StructuredGround™, SP2 | Active | Not Applicable | Clamp, Service Post | - | - | - | Male Stud, Two Conductor | 0.289 ~ 0.528 7.34mm ~ 13.41mm | 0.625 15.88mm | - | - | 3.750 95.25mm | 57.2mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() WS25-75-C Panduit Corp | In Stock | - | - | 4 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | 99.790321g | Nylon | - | Bulk | 2005 | - | Obsolete | Not Applicable | Clip, Wire Saddle | Natural | - | - | Locking, Round, Standoff | 0.250 6.35mm | 0.187 ~ 0.192 4.75mm ~ 4.88mm | - | - | 1.210 30.73mm | - | 0.220 5.59mm | 0.030 ~ 0.080 0.76mm ~ 2.03mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | - | ||
![]() JP2SBC50RB-L Panduit Corp | 35 |
| Datasheet | 4 Weeks | - | Beam Mount, Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | - | - | Bulk | 2011 | Stronghold™, J-Pro™ | Active | Not Applicable | Support, J-Hook | White | - | - | - | 2.000 50.80mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 6.969 177.01mm | 5.020 127.51mm | 1.740 44.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() STL-350-16-01 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | TWIST-LOK | Active | - | Clip, Twist Lock | Natural | - | - | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.187 4.75mm | - | - | 1.909 48.49mm | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | - | Lead Free |