- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Body Plating | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VT-2-Q Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | Bronze | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | Two-Bolt | 0.594 15.09mm | - | Rubber Washer, Swivel Cap | - | 1.750 44.45mm | 1.844 46.84mm | 1.344 34.14mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SNP710M4 HellermannTyton | 35 |
| - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | - | - | Push-Fit | 0.453 ~ 0.546 11.50mm ~ 13.87mm | - | - | - | - | 0.647 ~ 0.971 16.43mm ~ 24.66mm | 0.233 5.92mm | - | 0.069 1.75mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 520210000 Würth Elektronik | 162 |
| Datasheet | 10 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | - | - | - | 1.339 34.00mm | - | - | - | 2.228 56.59mm | 1.496 38.00mm | 0.787 20.00mm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() JP4SBC50R-X20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | Beam Mount, Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.674552kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Black | 66.04mm | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 11.200 284.48mm | 9.100 231.14mm | 2.600 66.04mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VT-4-12 Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | Bronze | - | - | - | Bulk | 2001 | - | Active | Not Applicable | Clamp, Grounding | Bronze | - | - | - | - | Two-Bolt | 0.875 22.22mm | - | Rubber Washer, Swivel Cap | - | 2.250 57.15mm | 2.438 61.93mm | 1.688 42.88mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 156-00694 HellermannTyton | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Clip | Black | - | - | - | - | - | - | - | Heat Stabilized | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() N-3B-UVB Essentra Components | 1134 |
| Datasheet | 6 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.390 (9.91mm) | Bulk | 2009 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | #10 M5 | - | 0.188 4.78mm | 0.204 5.18mm | UV Resistant | 4.7mm | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 520201000 Würth Elektronik | 597 | - | Datasheet | 10 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | - | - | - | 0.228 5.80mm | - | - | - | 1.118 28.40mm | 0.394 10.00mm | 0.780 19.81mm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() JP4HBC75R-X20 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | Cable | Beam Mount, Hammer On | Polyamide (PA66), Nylon 6/6, Glass Filled; Steel | 3.674552kg | Nylon | - | Bulk | 2006 | Stronghold™, J-Pro™ | Obsolete | Not Applicable | Support, J-Hook | Black | 66.04mm | - | - | - | - | 4.000 101.60mm | - | 360° Rotation, Slotted for Tak-Ty® Cable | - | 10.300 261.62mm | 9.000 228.60mm | 2.600 66.04mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() LWC38-H25-C Panduit Corp | 2068 |
| - | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 269.887488g | Nylon | - | Bulk | 2005 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Natural | 14.5mm | - | - | - | Locking, Round | 0.380 9.65mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.570 14.48mm | 0.940 23.88mm | 0.580 14.73mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() LWC50-H25-L Panduit Corp | 49500 |
| - | 4 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | 217.724366g | Nylon | - | Bulk | 2005 | - | Active | Not Applicable | Clip, Wire Saddle on Base | Natural | 19.3mm | - | - | - | Locking, Round | 0.500 12.70mm | 0.187 ~ 0.250 4.75mm ~ 6.35mm | - | - | 0.780 19.81mm | 1.250 31.75mm | 0.760 19.30mm | 0.025 ~ 0.105 0.64mm ~ 2.67mm | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() V-1006 Essentra Components | 1550 |
| Datasheet | 4 Weeks | Screw | Fastener | Polyvinyl Chloride (PVC) | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, U-Type | Black | - | - | - | #2 M2 | - | 0.630 16.00mm | 0.094 2.39mm | Flame Retardant | 15.9mm | 0.630 16.00mm | 0.830 21.08mm | 0.500 12.70mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SBA1/0-Q Panduit Corp | In Stock | - | - | 4 Weeks | Bolt | - | Aluminum, Tin Plated | - | Aluminium | - | Bulk | 2004 | Pan-Lug™ SBA | Active | Not Applicable | Clamp, Grounding | Silver | - | Tin | - | - | Split Bolt | 0.385 9.78mm | - | 3/4-16 UNF Thread | - | 1.920 48.77mm | 48.76mm | 0.750 19.05mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SNP810M4 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | - | - | Push-Fit | 0.513 ~ 0.586 13.03mm ~ 14.88mm | - | - | - | - | 0.647 ~ 0.971 16.43mm ~ 24.66mm | 0.231 5.87mm | - | 0.069 1.75mm | UL94 HB | - | - | RoHS Compliant | UL94 HB | - | ||
![]() WSLT-02A-01 Essentra Components | 1520 |
| Datasheet | 3 Weeks | Cable | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | 4.75 mm | - | Hinged, Top Lock | 0.640L x 0.390 H 16.26mmx9.91mm | 0.187 4.75mm | - | 15.8mm | 0.620 15.75mm | 0.880 22.35mm | 0.200 5.08mm | 0.062 1.57mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() N-11B-BK Essentra Components | 969 | - | Datasheet | 11 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | 0.656 (16.66mm) | Bulk | 2009 | Richco | Active | Not Applicable | Clamp, P-Type | Black | - | - | - | #10 M5 | - | 0.688 17.48mm | 0.204 5.18mm | - | 17.5mm | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WHC-750-01BK Essentra Components | 199 | - | Datasheet | 7 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2007 | Richco | Active | Not Applicable | Clip, P-Type | Black | - | - | - | #10 M5 | Open | 0.750 19.05mm | 0.204 5.18mm | - | - | - | 1.281 32.54mm | 0.500 12.70mm | - | 0.090 2.29mm | UL94 V-2 | - | - | RoHS Compliant | - | - | ||
![]() WS-SE-A-1-19 Essentra Components | 862 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2006 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | Side Entry | 0.400L x 0.220 H 10.16mmx5.59mm | 0.187 4.75mm | Flame Retardant | - | 0.420 10.67mm | - | 0.220 5.59mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 151-01639 HellermannTyton | 11 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | - | - | 3.996 (101.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | - | M6 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 5.280 134.10mm | 1.374 34.90mm | - | - | UL94 HB | - | - | RoHS Compliant | - | - | ||
![]() N-4B Essentra Components | 35 | - | Datasheet | 11 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | - | Nylon | 0.422 (10.72mm) | Bulk | - | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | - | #10 M5 | - | 0.250 6.35mm | 0.204 5.18mm | - | 6.4mm | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free |