- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCL250021 Amphenol PCD | 272 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.240 (31.50mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | - | - | 10-32 | Hinged | 1.260 32.00mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 1.820 46.23mm | 3.100 78.74mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() PCL250026 Amphenol PCD | 17 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.390 (35.31mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | - | - | 10-32 | Hinged | 1.570 39.88mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 2.130 54.10mm | 3.410 86.61mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() PCL250017 Amphenol PCD | 42 |
| Datasheet | 12 Weeks | Screw | Fastener | - | Polyetheretherketone (PEEK) | - | - | 1.110 (28.19mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | - | - | 10-32 | Hinged | 1.010 25.65mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 1.570 39.88mm | 2.850 72.40mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() ACC38-AT-C Panduit Corp | 2458 |
| - | 4 Weeks | Adhesive | Adhesive | - | Polyamide (PA66), Nylon 6/6 | 231.332137g | Nylon | - | Bulk | 1998 | - | Active | Not Applicable | Clip, C-Type - Paired Strip | Natural | - | Acrylic Based | - | - | - | 0.380 9.65mm | - | - | - | 0.400 10.16mm | 1.000 25.40mm | 1.000 25.40mm | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() WS-SH-2-01 Essentra Components | 6260 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | - | 0.438L x 0.390 H 11.13mmx9.91mm | 0.217 5.51mm Square | - | 11.1mm | 0.700 17.78mm | 0.610 15.50mm | 0.219 5.56mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() 520403000 Würth Elektronik | 35 |
| Datasheet | 10 Weeks | - | Fir Tree, Blind Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | WA-CHTW | Active | 1 (Unlimited) | Clip, Twist Lock | Natural | - | - | - | - | Standoff | 0.386 9.80mm | - | - | - | 1.559 39.60mm | - | - | - | - | UL94 V-2 | - | ROHS3 Compliant | - | - | ||
![]() MWSEA1-1-4-19 Essentra Components | 3614 | - | Datasheet | 2 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | Micro | 0.360L x 0.300 H 9.14mmx7.62mm | 0.118 3.00mm | Flame Retardant | - | 0.510 12.95mm | 0.470 11.94mm | 0.160 4.06mm | 0.093 2.36mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() LWS-A-2-2-01 Essentra Components | 1030 | - | Datasheet | 3 Weeks | - | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | Locking | 0.438L x 0.330 H 11.13mmx8.38mm | 0.187 4.75mm | - | 11.1mm | 0.710 18.03mm | 0.610 15.50mm | 0.219 5.56mm | 0.125 3.18mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() HP-6N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Nylon | 0.500 (12.70mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | 9.65mm | - | - | - | - | 0.374 9.50mm | 0.173 4.40mm | - | - | - | - | 0.374 9.50mm | - | 0.045 1.15mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() DTL2525-20-01 Essentra Components | 35 |
| Datasheet | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | - | Dual | 0.200 ~ 0.300 5.08mm ~ 7.62mm | - | - | - | 2.920 74.17mm | - | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() DTL7575-20-01 Essentra Components | 35 |
| Datasheet | 3 Weeks | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | - | - | Dual | 0.700 ~ 0.800 17.78mm ~ 20.32mm | - | - | - | 4.100 104.14mm | - | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() LWS-SR-1-01 Essentra Components | 1172 | - | Datasheet | 3 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | #6 or SR-35XX Series Rivet | Locking | 0.438L x 0.140 H 11.13mmx3.56mm | 0.142 ~ 0.146 3.61mm ~ 3.71mm | - | - | 0.450 11.43mm | 0.610 15.50mm | 0.219 5.56mm | 0.010 ~ 0.219 0.25mm ~ 5.56mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FCWSS-2-01BK Essentra Components | 906 | - | Datasheet | 10 Weeks | Cable | Arrowhead, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Black | - | - | - | - | Hinged, Standoff, Top Lock | 0.315L x 0.098 H 8.00mmx2.49mm | 0.158 4.01mm | - | - | - | 0.551 14.00mm | 0.197 5.00mm | 0.032 ~ 0.064 0.81mm ~ 1.63mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() LWS-9-3-01 Essentra Components | 35 |
| Datasheet | 10 Weeks | Push In | Push In, 1/4 Turn, Winged | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | - | - | Hinged, Locking | 0.444L x 0.750 H 11.30mmx19.05mm | 0.110 x 0.280 2.79mmx7.11mm Rectangular | Anti-Rotation Pin | - | 1.070 27.18mm | 0.600 15.24mm | - | 0.031 ~ 0.063 0.79mm ~ 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() LWS-SE2-1-01 Essentra Components | 1123 |
| Datasheet | 10 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | Hinged, Side Entry | 0.270L x 0.190 H 6.86mmx4.83mm | 0.187 4.75mm | - | - | - | 0.670 17.02mm | 0.190 4.83mm | 0.020 ~ 0.063 0.51mm ~ 1.60mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 151-03402 HellermannTyton | 1684 |
| Datasheet | 14 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2005 | EdgeClip | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | - | - | 90° | - | - | Heat Stabilized, Impact Resistant, UV Resistant | - | 0.512 13.00mm | 1.575 40.00mm | 0.394 10.00mm | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() SFCC-8-01 Essentra Components | 1320 | - | Datasheet | 3 Weeks | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2002 | Richco | Active | Not Applicable | Clip, Flat C-Type | Natural | - | - | M3.5 | #6 | Split | 0.375L x 0.125 H 9.52mmx3.18mm | - | - | 15.9mm | 0.263 6.68mm | 1.000 25.40mm | 1.000 25.40mm | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() AL16 Essentra Components | 1180 | - | Datasheet | 16 Weeks | - | Fastener | Metal | Aluminum | - | - | 0.960 (24.38mm) | Bulk | - | Richco | Active | Not Applicable | Clamp, P-Type | Silver | - | - | - | - | - | 1.000 25.40mm | 0.204 5.18mm | - | 25.4mm | - | - | 0.500 12.70mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() MWSEA1-4-19 Essentra Components | 492 | - | Datasheet | 3 Weeks | - | Arrowhead | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | 2008 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | - | - | Micro | 0.360L x 0.300 H 9.14mmx7.62mm | 0.118 3.00mm | Flame Retardant | 9.1mm | 0.510 12.95mm | 0.470 11.94mm | 0.160 4.06mm | 0.063 1.60mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 133-00997 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |