- Manufacturer
- Factory Lead Time
- Material
- Packaging
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Opening Size
- Mounting Type
- Published
- Height
- Type Attributes
Attribute column
Categories
Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Diameter | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCL250010 Amphenol PCD | 17 |
| Datasheet | 12 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | 0.840 (21.34mm) | Bulk | - | OMEGA | Active | 1 (Unlimited) | Clamp, P-Type | Gray, Tan | - | 10-32 | Hinged | 0.570 14.48mm | 0.200 5.08mm | Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating | - | 1.030 26.16mm | 2.310 58.67mm | 0.600 15.24mm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 8221055 Altech Corporation | 83 |
| Datasheet | 5 Weeks | Holder | Fastener | Polyamide (PA), Nylon | 0.976 (24.80mm) | Bulk | 2014 | - | Active | 1 (Unlimited) | Clamp, Conduit | Black | - | - | - | - | - | - | - | 1.575 40.00mm | 0.787 20.00mm | 1.378 35.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7425133 Würth Elektronik | 99 |
| - | 10 Weeks | - | Fastener | Polyamide (PA), Nylon, Metallized Film | 0.464 (11.80mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Silver | - | - | Grounding | 0.291 ~ 0.331 7.40mm ~ 8.40mm | 0.169 4.29mm | Flame Retardant | - | - | - | 0.374 9.50mm | - | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() PCL400102 Amphenol PCD | 47 |
| Datasheet | 14 Weeks | Screw | Fastener | Polyetheretherketone (PEEK) | 0.640 (16.26mm) | Bulk | - | LDG P | Active | 1 (Unlimited) | Clamp, P-Type | Black, Light Green | - | 10-32 | Hinged | 0.219 5.56mm | 0.200 5.08mm | Corrosion Resistant, Non-Conductive, Protective Coating | - | 0.710 18.03mm | 1.270 32.26mm | 0.600 15.24mm | - | - | UL94 HB, UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() STL-3-350-8-01 Essentra Components | 1737 |
| Datasheet | 10 Weeks | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | Standoff | 0.299 ~ 0.402 7.59mm ~ 10.21mm | 0.311 7.90mm | - | - | 1.409 35.79mm | - | - | 0.250 6.35mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() STL-3-450-8-01 Essentra Components | 282 |
| Datasheet | 10 Weeks | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2011 | Richco, TWIST-LOK | Active | Not Applicable | Clip, Twist Lock | Natural | - | - | Standoff | 0.402 ~ 0.500 10.21mm ~ 12.70mm | 0.311 7.90mm | - | - | 1.591 40.41mm | - | - | 0.250 6.35mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() ALBCBS3045903 Amphenol PCD | 128 |
| Datasheet | 10 Weeks | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SNP110M4 HellermannTyton | 42 |
| Datasheet | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | Push-Fit | 0.228 ~ 0.256 5.79mm ~ 6.50mm | - | - | - | - | 0.320 ~ 0.451 8.13mm ~ 11.46mm | 0.148 3.76mm | - | 0.040 1.02mm | UL94 HB | - | RoHS Compliant | UL94 HB | - | ||
![]() 155-36002 HellermannTyton | 354 |
| - | 5 Weeks | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | Black | - | - | Turnstop | - | 0.260 ~ 0.280 6.60mm ~ 7.11mm | Heat Stabilized, Impact Resistant | - | 0.600 15.24mm | 1.320 33.53mm | 0.400 10.16mm | 0.020 ~ 0.120 0.51mm ~ 3.05mm | - | UL94 HB | - | Non-RoHS Compliant | - | - | ||
![]() UMB-1 Essentra Components | 68 | - | Datasheet | 10 Weeks | Screw | Fastener | Neoprene Rubber (NPRN) | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clamp, Buckle | Black | - | #10 M5 | - | 0.790 20.07mm | 0.362 9.19mm | - | - | - | 1.570 39.88mm | 1.180 29.97mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SNP3610H4 HellermannTyton | 32 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 151-00836 HellermannTyton | 35 |
| Datasheet | 26 Weeks | - | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() N-6B Essentra Components | 36 | - | Datasheet | 11 Weeks | Screw | Fastener | Polyamide (PA66), Nylon 6/6 | 0.484 (12.29mm) | Bulk | - | Richco | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | #10 M5 | - | 0.375 9.53mm | 0.204 5.18mm | - | - | - | - | 0.500 12.70mm | - | 0.063 1.60mm | UL94 V-2 | - | RoHS Compliant | - | Lead Free | ||
![]() HP-14N Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | 0.780 (19.80mm), 0.469 (11.90mm) | Bulk | - | - | Active | 1 (Unlimited) | Clamp, P-Type | Natural | - | - | Adjustable | 0.839 21.30mm 0.728 18.50mm | 0.201 5.10mm | - | - | - | - | 0.500 12.70mm | - | 0.071 1.80mm | UL94 V-2 | No | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 7425134 Würth Elektronik | 217 |
| - | 10 Weeks | - | Fastener | Polyamide (PA), Nylon, Metallized Film | 0.496 (12.60mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Silver | - | - | Grounding | 0.378 ~ 0.433 9.60mm ~ 11.00mm | 0.169 4.29mm | Flame Retardant | - | - | - | 0.374 9.50mm | - | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() LWS-A-2-2-19 Essentra Components | 934 |
| Datasheet | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2010 | Richco | Active | Not Applicable | Clip, Wire Saddle | Natural | - | - | Locking | 0.438L x 0.330 H 11.13mmx8.38mm | 0.187 4.75mm | Flame Retardant | 11.1mm | 0.710 18.03mm | 0.610 15.50mm | 0.219 5.56mm | 0.125 3.18mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 151-00080 HellermannTyton | 34 |
| Datasheet | 14 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | 1.181 (30.00mm) | Bulk | - | - | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | Standoff | - | 0.248 ~ 0.276 6.30mm ~ 7.00mm | Heat Stabilized | - | 0.260 6.60mm | 1.654 42.00mm | - | 0.031 ~ 0.177 0.80mm ~ 4.50mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | ||
![]() WS-SE-A-2-19 Essentra Components | 1242 |
| - | 3 Weeks | - | Arrowhead, Winged | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | Richco | Active | 1 (Unlimited) | Clip, Wire Saddle | Natural | - | - | Side Entry | 0.400L x 0.450 H 10.16mmx11.43mm | 0.187 4.75mm | Flame Retardant | - | 0.650 16.51mm | - | 0.220 5.59mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 12879 Essentra Components | 2689 |
| - | 10 Weeks | - | Fastener | Low Density Polyethylene (LDPE) | - | Bulk | - | Moss Plastics | Active | Not Applicable | Clamp, Cleat | Black | - | - | Adjustable | 0.799 20.30mm | 0.250 6.35mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FCWSF-29-19 Essentra Components | 254 | - | Datasheet | 11 Weeks | - | Adhesive | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2009 | Richco | Active | 1 (Unlimited) | Clip, Flat | Natural | Acrylic Based (RMS-350) | - | Hinged, Top Lock | 1.240 31.50mm | - | Flame Retardant, Silicone Foam Cushion | - | 0.440 11.18mm | 1.780 45.21mm | 0.740 18.80mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |